- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Part # Aliases | Product Status | RoHS | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Frequency | Reference Standard | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 516D226M025JL6AE3 Vishay Sprague | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial, Can | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | 516D | 0.197Diax0.472L 5.00mmx12.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 22μF | - | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 65mA | - | Polar | 2000 hours | 0.14 | - | - | 65mA @ 120Hz | 130mA @ 10kHz | - | - | - | - | - | - | - | 5mm | - | - | 12mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() ELXR451LGN472MEF5M United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 450V | - | - | -25°C~105°C | Bulk | 2016 | LXR | 3.000Dia 76.20mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | General Purpose | - | 4700μF | - | - | - | - | - | - | - | 31.496mm | - | - | - | 1.240 31.50mm | - | - | - | - | 21.7A | - | Polar | 5000 hours | - | - | - | 21.7A @ 120Hz | 30.38A @ 3kHz | - | - | - | - | - | - | - | - | - | 6.260 159.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() VJ0402A181KXAMC Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 180 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UWX1A330MCL1GB Nichicon | 20000 |
| Datasheet | 18 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | General Purpose | - | 33μF | - | 10V | - | - | - | - | - | 1.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 800 μm | - | 10V | 3μA | 41mA | - | Polar | 2000 hours | - | - | - | 41mA @ 120Hz | 61.5mA @ 10kHz | 0.2 % | - | - | 41mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UVR2A471MHD Nichicon | 10 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | UVR | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 470μF | - | 100V | - | 7.5mm | - | - | - | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 800 μm | - | 100V | 1.41mA | 1A | - | Polar | 2000 hours | - | - | - | 1A @ 120Hz | 1.5A @ 10kHz | 0.08 % | - | - | - | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UVZ1V102MHD Nichicon | 180 |
| - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UVZ | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | 1000μF | - | 35V | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | 600 μm | - | 35V | 1.05mA | 810mA | - | Polar | 1000 hours | - | - | - | 810mA @ 120Hz | 931.5mA @ 10kHz | 0.14 % | - | - | - | - | General Purpose | - | 12.5mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-1VA101AP Panasonic Electronic Components | In Stock |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | 100μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 4141 | - | 3μA | 210mA | - | Polar | 2000 hours | - | - | - | 210mA @ 120Hz | 357mA @ 10kHz | 0.14 % | - | - | - | - | - | - | 10mm | 12mm | 0.402 10.20mm | 10.2mm | - | No | - | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() CGS104U050X8L Cornell Dubilier Electronics (CDE) | 2190 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | General Purpose | - | 100000μF | - | 50V | - | 31.7mm | - | - | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7mOhm @ 120Hz | - | - | - | - | 13.42mA | 29.3A | - | Polar | 2000 hours | - | - | - | 29.3A @ 120Hz | 38.09A @ 10kHz | - | - | - | - | - | - | - | 76mm | 219mm | 8.625 219.08mm | 219.08mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() MLP562M063EB0C Cornell Dubilier Electronics (CDE) | 2579 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 5600μF | - | 63V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | 1.000 25.40mm | - | - | - | 2nA | 8.3A | - | Polar | 2000 hours | - | - | - | 8.3A @ 120Hz | 9.3A @ 20kHz | - | Straight | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SLP102M100A3P3 Cornell Dubilier Electronics (CDE) | 35 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2013 | SLP0712TE (750W) | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | 1000μF | - | 100V | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 265mOhm @ 120Hz | 0.394 10.00mm | 800 μm | - | - | 0.94868mA | 1.47A | - | Polar | 3000 hours | - | - | - | 1.47A @ 120Hz | 1.84A @ 20kHz | - | - | - | - | - | - | - | 22mm | 30mm | 1.181 30.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TK1A221P Panasonic Electronic Components | 150 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TK | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 220μF | - | 10V | TR, 15 INCH | - | - | AEC-Q200 | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm @ 100kHz | - | 900 μm | 3333 | 10V | 22μA | 197mA | - | Polar | 3000 hours | 0.3 | - | - | 128.1mA @ 120Hz | 197mA @ 100kHz | 0.3 % | - | - | 197mA | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 8.3mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C1206X104G4HACTU KEMET | 6307 |
| - | - | - | - | - | 1206 (3216 metric) | - | - | - | - | - | KEMET | 100 nF | 100000 pF | 1206 | 3216 | Class 2 | 2000 | - | KEMET | + 150 C | - | - 55 C | - | C1206X104G4HAC7800 | - | Details | FT-CAP | 0.000952 oz | - | - | 16 VDC | - | MouseReel | - | SMD Comm X8R HT150C Flex | - | 2 % | - | - | - | - | - | Flexible (Soft) | - | Ultra-Stable MLCC | - | - | - | 0.1 uF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 1.6 mm | - | 3.3 mm | 1.6 mm | - | - | - | - | - | ||
![]() ESE227M100AL4AA KEMET | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTCR5M64G53-R0 Murata Electronics | 20 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | 3000 | - | Murata | + 80 C | Murata Electronics | - 20 C | Tape & Reel (TR) | - | Active | Details | CERALOCK | - | - | - | - | - | MouseReel | - | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | Resonators | - | - | - | 5.64 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | Resonators | - | - | - | Resonators | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | ||
![]() AFK476M2AH32T-F Cornell Dubilier Electronics (CDE) | 256 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.531Lx0.590W 13.50mmx15.00mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive, Bypass, Decoupling | 8532.22.00.20 | 47μF | - | 100V | TR | - | - | - | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 320mOhm @ 100kHz | - | - | 5953 | - | 47μA | 500mA | - | Polar | 5000 hours | - | - | 320mOhm | 375mA @ 120Hz | 500mA @ 100kHz | 0.07 % | - | - | 500mA | - | General Purpose | - | 12.5mm | 15mm | 0.551 14.00mm | - | 13.5mm | No | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AFK107M2AP44T-F Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.669Lx0.748W 17.00mmx19.00mm | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive, Bypass, Decoupling | 8532.22.00.20 | 100μF | - | 100V | TR | - | - | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm @ 100kHz | - | - | 7567 | - | 100μA | 793mA | - | Polar | 5000 hours | - | - | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | 0.07 % | - | - | - | - | General Purpose | - | 16mm | 19mm | 0.669 17.00mm | - | 17mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UWX1H010MCR1GB Nichicon | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | UWX | 0.157Dia 4.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00 | 1μF | - | 50V | TR | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1717 | 50V | 0.0005mA | 8.4mA | - | Polar | 2000 hours | 0.12 | - | - | 8.4mA @ 120Hz | 12.6mA @ 10kHz | - | - | - | - | - | - | - | 4mm | - | 0.213 5.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() MLS662M040EA1A Cornell Dubilier Electronics (CDE) | 2495 |
| Datasheet | 28 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2016 | MLS | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 6600μF | - | 40V | - | - | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 62mOhm @ 120Hz | 1.000 25.40mm | - | - | - | 2nA | 12.9A | - | Polar | 10000 hours | - | - | - | 12.9A @ 120Hz | 15A @ 20kHz | - | - | - | - | - | - | - | - | 12.7mm | 0.500 12.70mm | 44.45mm | - | - | - | Non-RoHS Compliant | - | - | ||
![]() EKXJ351ELL121MLP1S United Chemi-Con | 945 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | 12000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | 350V | - | - | -40°C~105°C | Bulk | 2004 | KXJ | 0.630Dia 16.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | - | Automotive | - | 120μF | - | - | - | - | - | - | - | 7.5mm | - | - | - | 0.295 7.50mm | 800 μm | - | - | - | 830mA | - | Polar | 12000 hours | - | - | - | 830mA @ 120Hz | 1.8675A @ 100kHz | - | - | - | - | - | - | - | - | - | 1.457 37.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ELXS451VSN151MQ30S United Chemi-Con | 390 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2010 | LXS | 1.000Dia 25.40mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | General Purpose | - | 150μF | - | 450V | - | - | - | - | - | 10mm | - | - | - | 0.394 10.00mm | - | - | - | - | 930mA | 120Hz | Polar | 5000 hours | - | - | - | 930mA @ 120Hz | 1.3299A @ 50kHz | - | - | - | - | - | - | - | 25mm | - | 1.260 32.00mm | - | - | - | - | RoHS Compliant | Lead Free | - |