- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Brand | Capacitance - nF | Capacitance - uF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Life | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Minimum Operating Temperature | Part # Aliases | RoHS | Temperature Coefficient / Code | Unit Weight | Voltage Rating (DC) | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNR1C154MSE Nichicon | 22 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2009 | LNR | 2.008Dia 51.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | - | - | General Purpose | - | 8532.22.00 | 150000μF | - | 16V | - | 22mm | - | - | 21.9964mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.866 22.00mm | - | - | - | - | 4.64mA | 11.5A | - | Polar | 5000 hours | 0.6 | - | 11.5A @ 120Hz | - | 13.225A @ 10kHz | - | - | - | - | - | General Purpose | - | 51mm | 100mm | 4.055 103.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() ECE-A1HKA100 Panasonic Electronic Components | 905 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2004 | KA | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10μF | - | 50V | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.079 2.00mm | - | 450 μm | - | 50V | 3mA | 35mA | - | Polar | 1000 hours | 0.1 | - | 35mA @ 120Hz | - | 59.5mA @ 10kHz | - | - | - | 35mA | - | - | - | 5mm | 7mm | 0.276 7.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() C0402C309D8HACTU KEMET | 121 | - | - | - | - | - | - | 0402 (1005 metric) | - | 2 | Ceramic | Ceramic | - | - | KEMET | - | - | - | 0402 | 1005 | Class 2 | - | 10000 | - | - | KEMET | + 150 C | - 55 C | C0402C309D8HAC7867 | Compliant | - | 0.000053 oz | 10 V | 10 VDC | 10 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 0.5 pF | - | - | - | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 550 µm | - | 1 mm | 0.5 mm | - | - | - | Lead Free | - | ||
![]() EKY-100ELL471MHB5D United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | KY | 0.315Dia 8.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 470μF | - | 10V | - | - | - | - | 3.5mm | - | - | - | 130mOhm | 0.138 3.50mm | - | 600 μm | - | 10V | 47μA | 640mA | - | Polar | 6000 hours | - | 130mOhm | 320mA @ 120Hz | - | 640mA @ 100kHz | - | - | - | - | - | - | - | 8mm | - | 0.512 13.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1J122 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | - | Automotive | - | - | 1200μF | - | 63V | - | - | - | 63V | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 32mOhm | 0.295 7.50mm | No | 800 μm | - | 63V | 3μA | 2.95A | - | Polar | 5000 hours | 0.1 | 32mOhm | 2.36A @ 120Hz | - | 2.95A @ 100kHz | - | - | - | - | - | - | - | 18mm | 31.5mm | 1.240 31.50mm | 40mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 380LX103M063A042 Cornell Dubilier Electronics (CDE) | 1106 |
| Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | 62.00001g | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2005 | 380LX | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 10000μF | - | 63V | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 33mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | - | 63V | - | 6.5A | 120Hz | Polar | 3000 hours | - | - | 6.5A @ 120Hz | - | 7.5A @ 20kHz | 20 % | - | - | - | - | - | - | 35mm | 40mm | 1.654 42.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() C0402C620J5HACTU KEMET | 47 |
| - | - | - | - | - | 0402 (1005 metric) | - | 2 | Ceramic | Ceramic | - | - | KEMET | - | - | - | 0402 | 1005 | Class 2 | - | 10000 | - | - | KEMET | + 150 C | - 55 C | C0402C620J5HAC7867 | Compliant | - | 0.000053 oz | 50 V | 50 VDC | 50 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 5 % | - | - | - | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 62 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 550 µm | - | 1 mm | 0.5 mm | - | - | - | Lead Free | - | ||
![]() C0402C439D3HACTU KEMET | 41 |
| - | - | - | - | - | 0402 (1005 metric) | - | 2 | Ceramic | Ceramic | - | - | KEMET | - | - | - | 0402 | 1005 | Class 2 | - | 10000 | - | - | KEMET | + 150 C | - 55 C | C0402C439D3HAC7867 | Compliant | - | 0.000053 oz | 25 V | 25 VDC | 25 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 0.5 pF | - | - | - | - | - | Standard | - | - | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 4.3 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 550 µm | - | 1 mm | 0.5 mm | - | - | - | Lead Free | - | ||
![]() SLPX271M200A1P3 Cornell Dubilier Electronics (CDE) | 2886 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2013 | SLPX | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 270μF | - | 200V | - | 10mm | - | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 737mOhm @ 120Hz | 0.394 10.00mm | - | 1.5 mm | - | 200V | 0.69714mA | 1.37A | 120Hz | Polar | 3000 hours | - | - | 1.37A @ 120Hz | - | 2.01A @ 20kHz | - | - | - | - | - | - | - | 22mm | 25mm | 0.984 25.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() C0603C271M4HACTU KEMET | 47 |
| - | - | - | - | - | 0603 (1608 metric) | - | - | Ceramic | Ceramic | - | - | KEMET | 0.27 nF | - | - | 0603 | 1608 | Class 2 | - | 4000 | - | - | KEMET | + 150 C | - 55 C | C0603C271M4HAC7867 | Compliant | - | 0.000222 oz | 16 V | 16 VDC | 16 V | - | MouseReel | - | SMD Comm X8R HT150C | - | 20 % | - | - | - | - | - | Standard | - | 30 ppm/°C | High Temperature Ultra-Stable X8R Dielectric Commercial and Automotive Grade MLCCs | - | 125 °C | -55 °C | - | - | - | 270 pF | Capacitors | - | - | - | SMD/SMT | - | - | - | - | X8R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 870 µm | - | 1.6 mm | 0.8 mm | - | - | - | Lead Free | - | ||
![]() UCX1H391MNS1MS Nichicon | 195 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.535Lx0.535W 13.60mmx13.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 135°C | - | - | - | - | - | - | - | - | - | - | -40°C~135°C | Tape & Reel (TR) | 2012 | UCX | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | - | General Purpose | - | 8532.24.0020 | 390μF | - | 50V | - | - | - | - | - | - | - | - | 90mOhm | - | - | - | - | - | - | 750mA | - | Polar | 2000 hours | - | - | 375mA @ 120Hz | - | 750mA @ 100kHz | - | - | - | - | - | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UHE1E470MDD1TD Nichicon | 5060 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Box (TB) | 2009 | UHE | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 47μF | - | 25V | AMMO PACK | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 2.3Ohm | 0.098 2.50mm | - | 600 μm | - | - | 0.01175mA | 210mA | - | Polar | 5000 hours | - | 580mOhm | 147mA @ 120Hz | - | 210mA @ 100kHz | 0.14 % | Straight | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() H222K33X7RL63J5R Vishay | 7152 | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay / BC Components | 2.2 nF | 0.0022 uF | ± 10% | - | - | Class 2 | - | 1000 | - | - | Vishay | + 125 C | - 55 C | - | Details | +/- 15 % | 0.018928 oz | - | 500 VDC | 500 V | - | Bulk | - | H | - | 10 % | - | - | - | - | - | - | - | - | Ceramic Disc Capacitors Class 2, 500 VDC, 1 kVDC | - | - | - | General Purpose | - | - | 2200pF | Capacitors | - | - | - | Radial | - | - | - | - | X7R | - | 5mm | - | 0.6 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | Ceramic Disc Capacitors | - | Ceramic Disc Capacitors | 8.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() UVZ2A471MHD1YQ Nichicon | 587 |
| - | - | - | - | - | 16 mm x 35.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.08 | 250 | 1000 Hour | - | - | + 105 C | - 55 C | - | Details | - | 0.282192 oz | - | 100 VDC | - | - | - | - | UVZ | - | 20 % | - | - | - | - | - | - | - | - | Aluminium Electrolytic Capacitors | - | - | - | - | - | - | 470 uF | - | - | - | - | Radial | - | - | - | - | - | - | 7.5 mm | - | - | - | - | 4 uA | 715 mA | - | - | - | - | - | - | Straight | - | - | - | - | - | High Temp Electrolytic Capacitors | - | - | 16 mm | - | - | 35.5 mm | - | - | - | - | - | - | ||
![]() EEU-HD1C682 Panasonic Electronic Components | 30 |
| Datasheet | 12 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2011 | HD | 0.630Dia 16.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 6800μF | - | 16V | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | - | 800 μm | - | 16V | - | 1.78A | - | Polar | 2000 hours | - | - | 1.78A @ 120Hz | - | 2.047A @ 100kHz | - | Straight | - | 1.78A | - | - | - | 16mm | 25mm | 1.063 27.00mm | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() EMZA500ADA100ME61G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 61 | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2010 | Alchip™- MZA | 0.197Dia 5.00mm | ±20% | e6 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | SOLVENT PROOF, RIPPLE CURRENT AND ESR IS MEASURED AT 100KHZ | - | 10μF | - | 50V | TR | - | - | - | 1.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.52Ohm | - | - | 800 μm | 2321 | 50V | 3μA | 85mA | - | Polar | 2000 hours | 0.1 | 1.52Ohm | 34mA @ 120Hz | - | 85mA @ 100kHz | - | - | - | 85mA | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | 5.9mm | 5.3mm | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UPW1V472MHD Nichicon | 15 |
| - | 22 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 8000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | 8532.22.00 | 4700μF | - | 35V | TAPE | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 28mOhm | 0.295 7.50mm | - | 800 μm | - | 35V | 4.935mA | 3.8A | - | Polar | 8000 hours | 0.2 | 14mOhm | 3.23A @ 120Hz | - | 3.8A @ 100kHz | 0.12 % | - | - | - | - | - | - | 18mm | 40mm | 1.575 40.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UWT1H4R7MCL1GB Nichicon | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | UWT | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | - | - | 4.7μF | - | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 50V | 3μA | 19mA | - | Polar | 1000 hours | - | - | 19mA @ 120Hz | - | 28.5mA @ 10kHz | 0.14 % | - | - | 19mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECE-A1EKS330 Panasonic Electronic Components | 70 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | KS | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 33μF | - | 25V | - | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 450 μm | - | 25V | 3A | 65mA | - | Polar | 1000 hours | 0.14 | - | 65mA @ 120Hz | - | - | - | - | - | 65mA | - | - | - | 6.3mm | 5mm | 0.197 5.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UPW1E470MDD Nichicon | 24 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | - | - | General Purpose | - | - | 47μF | - | 25V | TAPE | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.2Ohm | 0.079 2.00mm | - | 500 μm | - | 25V | 35.25μA | 180mA | - | Polar | 2000 hours | - | 600mOhm | 54mA @ 120Hz | - | 180mA @ 100kHz | 0.14 % | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - |