- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Depth | Lead Pitch | Capacitor Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMVY350ADA331MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | 330μF | 35V | - | - | - | - | - | 150mOhm | - | - | - | - | - | - | 670mA | - | Polar | 2000 hours | - | 150mOhm | 335mA @ 120Hz | 670mA @ 100kHz | - | 670mA | - | 10mm | 10mm | 0.394 10.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() CGH172T250V2L Cornell Dubilier Electronics (CDE) | 69 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | 1000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2005 | CGH | 2.000Dia 50.80mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 1700μF | 250V | - | - | - | 22.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 65.8mOhm @ 120Hz | - | - | - | - | - | 3.91mA | 4A | - | Polar | 1000 hours | - | - | 4A @ 120Hz | 4.92A @ 10kHz | - | - | General Purpose | 50.8mm | 66.7mm | 2.625 66.68mm | 67mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EXV107M025A9HAA KEMET | 5000 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 3000 Hrs @ 105°C | - | -55°C~105°C | Cut Tape (CT) | 2006 | EXV | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | - | 100μF | 25V | TR, 15 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 2626 | - | 0.025mA | 210mA | - | Polar | 3000 hours | 0.14 | 260mOhm | 210mA @ 120Hz | 300mA @ 100kHz | - | 300mA | - | 6.3mm | 7.7mm | 0.315 8.00mm | 7.8mm | 6.6mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() ELXY250ELL222MK40S United Chemi-Con | 1815 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | 7000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2011 | LXY | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | Automotive | - | 2200μF | 25V | - | - | - | 5mm | - | 22mOhm | - | 0.197 5.00mm | - | - | - | - | 2.39A | - | Polar | 7000 hours | - | 22mOhm | 1.7925A @ 120Hz | 2.39A @ 100kHz | - | - | - | 12.5mm | 40mm | 1.634 41.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 10SVP33M Sanyo | 1500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCD0J101MCL6GS Nichicon | 85 |
| Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | 6.3V | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | 105°C | -55°C | Automotive | - | 100μF | 6.3V | - | - | - | - | - | - | Polar | - | - | - | - | 3μA | 160mA | - | Polar | 2000 hours | - | 700mOhms | 80mA @ 120Hz | 160mA @ 100kHz | 0.26 % | - | General Purpose | - | 5.3mm | 0.240 6.10mm | 5.8mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EMVE6R3ADA471MHA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | 2 | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVE | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | General Purpose | - | 470μF | 6.3V | - | - | - | - | - | - | - | - | - | - | - | - | 320mA | - | Polar | 2000 hours | - | - | 320mA @ 120Hz | - | - | 320mA | - | 8mm | 10mm | 0.394 10.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UPS1H681MHD Nichicon | 58588 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | UPS | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | 8532.22.00 | 680μF | 50V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | 600 μm | - | 50V | 1.02mA | 1.2A | - | Polar | 3000 hours | 0.14 | 100mOhm | 852mA @ 120Hz | 1.2A @ 100kHz | 0.1 % | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EKMR451VSN681MA50S United Chemi-Con | 373 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | 2000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2015 | KMR | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 680μF | 450V | - | - | - | 10mm | - | - | - | 0.394 10.00mm | - | - | - | - | 2.36A | - | Polar | 2000 hours | - | - | 2.36A @ 120Hz | 3.3748A @ 50kHz | - | - | - | 35mm | - | 2.067 52.50mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() UCY2D220MPD Nichicon | 10 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 12000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | UCY | 0.394Dia 10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin/Copper (Sn/Cu) | - | - | General Purpose | 8532.22.00 | 22μF | 200V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | 0.276mA | 225mA | - | Polar | 10000 hours | 0.2 | - | 225mA @ 120Hz | 450mA @ 100kHz | 0.2 % | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EKMS401VSN561MR45S United Chemi-Con | 356 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | 3000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2016 | KMS | 1.378Dia 35.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 560μF | 400V | - | - | - | 10.0076mm | - | - | - | 0.394 10.00mm | 1 mm | - | - | - | 2.04A | - | Polar | 3000 hours | - | - | 2.04A @ 120Hz | 2.9172A @ 50kHz | - | - | - | 30mm | - | 1.870 47.50mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() UCS2E220MPD1TD Nichicon | 30 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 8000 Hrs @ 105°C | - | -40°C~105°C | Tape & Box (TB) | 2004 | UCS | 0.394Dia 10.00mm | ±20% | e3 | - | Active | Not Applicable | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 22μF | 250V | AMMO PACK | 5mm | - | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | 0.32mA | 500mA | - | Polar | 8000 hours | 0.2 | - | 250mA @ 120Hz | 500mA @ 100kHz | - | - | - | 10mm | - | 0.846 21.50mm | 20mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ESMH101VNN472MR50T United Chemi-Con | 1 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2001 | SMH | 1.181Dia 30.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | Snap in | - | - | - | - | General Purpose | - | 4700μF | 100V | - | - | - | 10mm | - | 53mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 3mA | 5.13A | 120Hz | Polar | 2000 hours | - | - | 5.13A @ 120Hz | 6.156A @ 100kHz | 0.15 % | - | - | 30mm | 50mm | 2.047 52.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UBW1J102MHD Nichicon | 26 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 3000 Hrs @ 135°C | - | -55°C~135°C | Bulk | 2012 | UBW | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | Automotive | 8532.22.00 | 1000μF | 63V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.295 7.50mm | 800 μm | - | 63V | 4μA | 1.9A | - | Polar | 3000 hours | 0.1 | 55mOhm | 1.273A @ 120Hz | 1.9A @ 100kHz | - | - | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() AHA226M35D16T-F Cornell Dubilier Electronics (CDE) | 42 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 22μF | 35V | TR | 1.8mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | 9Ohm @ 120Hz | - | - | - | - | - | 0.0077mA | 60mA | - | Polar | 1000 hours | - | - | 60mA @ 120Hz | 102mA @ 10kHz | - | 60mA | - | 6.3mm | 7.8mm | 0.213 5.40mm | - | 6.6mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-FM0J561 Panasonic Electronic Components | 20000 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2011 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Tin (Sn) | - | - | General Purpose | - | 560μF | 6.3V | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 56mOhm | - | 0.138 3.50mm | 600 μm | - | 6.3V | 0.03528mA | 950mA | - | Polar | 3000 hours | 0.22 | 56mOhm | 712.5mA @ 120Hz | 950mA @ 100kHz | 22 % | 950mA | - | 8mm | 11.5mm | 0.512 13.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() MLS113M040EB0A Cornell Dubilier Electronics (CDE) | 2916 |
| Datasheet | 28 Weeks | - | Chassis Mount, Through Hole | Chassis Mount | FlatPack, Tabbed | WIRE | - | Aluminium | - | 10000 Hrs @ 85°C | - | -55°C~125°C | Bulk | 2010 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 11000μF | 40V | - | - | 12.7mm | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | 36mOhm | POLARIZED | 1.000 25.40mm | 1.02 mm | - | 40V | 2nA | 16.9A | - | - | 2000 hours | - | - | - | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | - | No | Unknown | Non-RoHS Compliant | - | - | ||
![]() LGU2E122MELC Nichicon | 273682 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | LGU | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 1200μF | 250V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | 800 μm | - | - | 1.64mA | 2.6A | 120Hz | Polar | 3000 hours | - | - | 2.6A @ 120Hz | 3.9A @ 50kHz | 0.15 % | - | - | 35mm | 45mm | 1.772 45.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LGU1V472MELA Nichicon | 158 |
| Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | 3000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2000 | LGU | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | - | General Purpose | - | 4700μF | 35V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.394 10.00mm | 800 μm | - | 35V | 1.21mA | 1.78A | 120Hz | Polar | 3000 hours | - | - | 1.78A @ 120Hz | 2.047A @ 50kHz | 0.35 % | - | - | 25mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UUP0J470MCL1GS Nichicon | 1640 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUP | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | General Purpose | 8532.22.00 | 47μF | 6.3V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 2626 | - | 7.52μA | 45mA | - | Bi-Polar | 1000 hours | - | - | 45mA @ 120Hz | 67.5mA @ 10kHz | 0.24 % | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7mm | 6.6mm | No | - | ROHS3 Compliant | - | - |