- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Manufacturer | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EMLE250ADA470MF90G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.260Lx0.260W 6.60mmx6.60mm | 8000 Hrs @ 105°C | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2016 | Alchip™- MLE | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | - | 47μF | 25V | - | - | - | - | - | - | - | - | - | - | - | 4μA | 63mA | Polar | 8000 hours | - | - | 63mA @ 120Hz | 68.04mA @ 100kHz | 0.16 % | - | - | General Purpose | - | - | 0.354 9.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PSU46015B Cornell Dubilier Electronics (CDE) | 10 |
| Datasheet | 10 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - QC Terminals | LUG | 2 | - | Aluminium | - | - | - | - | - | -40°C~65°C | Bulk | 2015 | PSU | 1.438Dia 36.53mm | 0% +20% | e3 | yes | Active | 1 (Unlimited) | 2 | Tab | EAR99 | Tin (Sn) | Motor Start | - | - | 460μF | 125V | - | 110V | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | NON-POLARIZED | - | - | - | - | - | - | Bi-Polar | 5000 hours | - | - | - | - | - | - | - | - | 36.5mm | 85.725mm | 3.375 85.73mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK0J101P Panasonic Electronic Components | 8000 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 100μF | 6.3V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | 2626 | 6.3V | 3μA | 240mA | Polar | 2000 hours | - | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | 240mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EGXF401ELL360MK30S United Chemi-Con | 901 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 3000 Hrs @ 125°C | - | - | - | -40°C~125°C | Bulk | 2004 | GXF | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | Automotive | - | - | 36μF | 400V | - | - | 5.0038mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | Polar | - | - | - | 423.5mA @ 120Hz | - | - | - | - | - | 12.5mm | 30mm | 1.240 31.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() MLP383M016EB0C Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 38000μF | 16V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 31mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9A | Polar | 2000 hours | - | - | 9A @ 120Hz | 9.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP473M7R5EB0C Cornell Dubilier Electronics (CDE) | 2312 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 47000μF | 7.5V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 9.1A | Polar | 2000 hours | - | - | 9.1A @ 120Hz | 9.8A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M063EB0D Cornell Dubilier Electronics (CDE) | 2221 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | 63V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 8.3A | Polar | 2000 hours | - | - | 8.3A @ 120Hz | 9.3A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP171M450EA0C Cornell Dubilier Electronics (CDE) | 2836 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -40°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 170μF | 450V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 973mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 1.3A | Polar | 2000 hours | - | - | 1.3A @ 120Hz | 1.5A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP162M100EA1A Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 2.000Lx1.750W 50.80mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 1600μF | 100V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 76mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 4.7A | Polar | 2000 hours | - | - | 4.7A @ 120Hz | 5.6A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 50.8mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP802M025EK1A Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 8000μF | 25V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 87mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.9A | Polar | 2000 hours | - | - | 3.9A @ 120Hz | 4.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M035EK1D Cornell Dubilier Electronics (CDE) | 6 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | 35V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.4A | Polar | 2000 hours | - | - | 3.4A @ 120Hz | 4.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() MLP562M035EK1C Cornell Dubilier Electronics (CDE) | 15 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | - | ALUMINUM (WET) | - | 2000 Hrs @ 85°C | - | - | - | -55°C~85°C | Bulk | 2015 | MLP | 1.500Lx1.750W 38.10mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 5600μF | 35V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 90mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 3.4A | Polar | 2000 hours | - | - | 3.4A @ 120Hz | 4.4A @ 20kHz | - | Straight | - | - | - | 12.7mm | 0.500 12.70mm | 38.1mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() 293D106X9010C2T Sprague | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | SPRAGUE | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 450BXW10MEFR10X16 Rubycon | 841 | - | - | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | 450V | -40°C~105°C | Bulk | 2015 | BXW | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | - | 10μF | - | - | - | 5.0038mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 130mA | Polar | 10000 hours | - | - | 130mA @ 120Hz | 325mA @ 100kHz | - | - | - | - | - | - | 0.709 18.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMHJ350ADA221MJA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | Alchip™- MHJ | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | Automotive | - | - | 220μF | 35V | - | - | - | - | - | 120mOhm @ 100kHz | - | - | - | - | - | - | 550mA | Polar | 2000 hours | - | - | 275mA @ 120Hz | 550mA @ 100kHz | - | - | 550mA | - | 10mm | 10mm | 0.406 10.30mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() 250VXH390MEFCSN22X35 Rubycon | 6 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | ALUMINUM (WET) | - | 5000 Hrs @ 105°C | - | - | - | -25°C~105°C | Bulk | 2011 | VXH | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 390μF | 250V | Box | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | 2 mm | - | 250V | 0.93675mA | 1.56A | Polar | 5000 hours | 0.2 | - | 1.75A @ 120Hz | 2.625A @ 10kHz | - | - | 1.56A | - | 22mm | 35mm | 1.457 37.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() UUE1E331MNS1MS Nichicon | 100 |
| Datasheet | 24 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | - | Aluminium | - | 0.535Lx0.535W 13.60mmx13.60mm | 5000 Hrs @ 125°C | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | UUE | 0.492Dia 12.50mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 330μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 5454 | 25V | 247.5μA | 750mA | Polar | 5000 hours | 0.16 | - | 502.5mA @ 120Hz | 750mA @ 100kHz | - | - | - | - | 12.5mm | 13.5mm | 0.571 14.50mm | 14.6mm | 13.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() SLP103M063H4P3 Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | - | Aluminium | - | 3000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2009 | SLP0712TE (750W) | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | - | 10000μF | 63V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 40mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | - | - | 4.89A | Polar | 3000 hours | - | - | 4.89A @ 120Hz | 6.11A @ 20kHz | - | - | - | - | 35mm | 45mm | 1.772 45.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EKZE350ELL471MJ20S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | - | Aluminium | - | 4000 Hrs @ 105°C | - | - | - | -40°C~105°C | Bulk | 2010 | KZE | 0.394Dia 10.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | - | 470μF | 35V | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | 35V | - | 1.82A | Polar | 4000 hours | - | 23mOhm | 910mA @ 120Hz | 1.82A @ 100kHz | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EXV106M025A9BAA KEMET | 12226 |
| Datasheet | 23 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | Aluminium | 0.169Lx0.217W 4.30mmx5.50mm | 3000 Hrs @ 105°C | - | - | - | -55°C~105°C | Cut Tape (CT) | 2006 | EXV | 0.157Dia 4.00mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | - | 10μF | 25V | TR, 15 INCH | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | 1.93Ohm | - | - | - | 1717 | 25V | 3μA | 90mA | Polar | 3000 hours | - | 1.93Ohm | 63mA @ 120Hz | 90mA @ 100kHz | 0.14 % | - | 90mA | General Purpose | 4mm | 5.4mm | 0.222 5.64mm | - | 4.3mm | - | No SVHC | ROHS3 Compliant | - | - |