- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Custom Capabilities | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 200BXC10MEFC10X16 Rubycon | 10 |
| Datasheet | 20 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | -25°C~105°C | Bulk | 2012 | BXC | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 10μF | 200V | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | - | - | - | - | 96mA | - | Polar | 10000 hours | - | - | 96mA @ 120Hz | 320mA @ 100kHz | - | - | - | - | 10mm | 16mm | 0.709 18.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EKZE101ELL561MLP1S United Chemi-Con | 50 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | -40°C~105°C | Bulk | 2004 | KZE | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | General Purpose | - | 560μF | 100V | - | - | 7.5mm | - | - | - | 0.295 7.50mm | - | - | - | - | - | 2A | - | Polar | 5000 hours | - | 29mOhm | 1A @ 120Hz | 2A @ 100kHz | - | - | - | - | 16mm | 35.5mm | 1.398 35.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SEK221M160ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2013 | SEK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 220μF | 160V | - | 7.5mm | 7.493mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 900mOhm @ 120Hz | 0.295 7.50mm | - | - | - | - | 1.056mA | 500mA | - | Polar | 2000 hours | 0.15 | - | 500mA @ 120Hz | 800mA @ 10kHz | - | - | - | - | 16mm | 36mm | 1.417 36.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SK330M100ST Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2005 | SK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | 33μF | 100V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 15mm | 3.22Ohm @ 120Hz | 0.197 5.00mm | - | - | - | - | 0.099mA | 170mA | - | Polar | 2000 hours | 0.1 | - | 170mA @ 120Hz | 221mA @ 1kHz | 8 % | - | - | - | 10mm | 13mm | 0.591 15.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UWT1V2R2MCL2GB Nichicon | 3 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | Aluminium | - | 0.130Lx0.130W 3.30mmx3.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.118Dia 3.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | General Purpose | - | 2.2μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1313 | - | 3μA | 7.5mA | - | Polar | 1000 hours | - | - | 7.5mA @ 120Hz | 11.25mA @ 10kHz | 0.14 % | - | 7.5mA | - | 3mm | 5.4mm | 0.213 5.40mm | 3.8mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() MLS113M040EB1C Cornell Dubilier Electronics (CDE) | 2540 |
| Datasheet | 28 Weeks | - | Through Hole | Through Hole | FlatPack | WIRE | - | Aluminium | - | - | 10000 Hrs @ 85°C | -55°C~125°C | Bulk | 2014 | MLS | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | General Purpose | 8532.22.00.55 | 11000μF | 40V | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 36mOhm @ 120Hz | 1.000 25.40mm | - | - | - | - | 2nA | 16.9A | - | Polar | 2000 hours | - | - | 16.9A @ 120Hz | 19.5A @ 20kHz | - | - | - | - | - | 76.2mm | 0.500 12.70mm | 44.45mm | 12.7mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() EEU-FC1C102 Panasonic Electronic Components | 611 |
| - | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 3000 Hrs @ 105°C | -55°C~105°C | Bulk | 2006 | FC | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Automotive | - | 1000μF | 16V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 45mOhm | 0.197 5.00mm | No | 600 μm | - | 16V | 3μA | 1.44A | - | Polar | 3000 hours | 0.18 | 45mOhm | 1.08A @ 120Hz | 1.44A @ 100kHz | - | - | - | - | 10mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 380LX102M200K042 Cornell Dubilier Electronics (CDE) | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | 43.999991g | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2009 | 380LX | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Tin (Sn) | General Purpose | - | 1000μF | 200V | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 199mOhm @ 120Hz | 0.394 10.00mm | - | 800 μm | - | - | 1.341641mA | 3.3A | - | Polar | 3000 hours | - | - | 3.3A @ 120Hz | 4.6A @ 20kHz | - | PVC Insulated Can | - | - | 30mm | 40mm | 1.654 42.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() UCS2G100MPD Nichicon | 77443 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 8000 Hrs @ 105°C | -40°C~105°C | Bulk | 2004 | UCS | 0.394Dia 10.00mm | ±20% | e2 | yes | Active | Not Applicable | 2 | Radial | EAR99 | Matte Tin/Copper (Sn/Cu) | General Purpose | 8532.22.00 | 10μF | 400V | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | 600 μm | - | 400V | 0.26mA | 350mA | - | Polar | 8000 hours | - | - | 175mA @ 120Hz | 350mA @ 100kHz | 0.24 % | - | - | - | 10mm | 20mm | 0.846 21.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() LNU2H392MSEH Nichicon | 2004 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | - | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | LNU | 3.000Dia 76.20mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | General Purpose | 8532.22.00 | 3900μF | 500V | - | - | 31.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.252 31.80mm | - | - | - | 500V | 4.19mA | 12.4A | 120Hz | Polar | 5000 hours | - | - | 12.4A @ 120Hz | 17.36A @ 10kHz | - | - | - | - | 76.2mm | 145mm | 5.827 148.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EMVA250ARA102MKE0S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.512Lx0.512W 13.00mmx13.00mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2009 | Alchip™- MVA | 0.492Dia 12.50mm | ±20% | - | yes | Active | - | - | SMD/SMT | - | - | General Purpose | - | 1000μF | 25V | - | - | - | - | - | - | - | - | - | - | - | - | 820mA | - | Polar | 2000 hours | - | - | 820mA @ 120Hz | 1.23A @ 100kHz | - | - | 820mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EKY-630ELL471MK30S United Chemi-Con | 2167 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2014 | KY | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | - | - | - | General Purpose | - | 470μF | 63V | - | - | 5.0038mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | - | - | 2.3A | - | Polar | 10000 hours | - | 28mOhm | 1.15A @ 120Hz | 2.3A @ 100kHz | - | - | - | - | - | - | 1.240 31.50mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() UVZ1A331MED Nichicon | 107 |
| - | 20 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Bulk | 2009 | UVZ | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 330μF | 10V | - | - | 2.4892mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.098 2.50mm | - | 500 μm | - | 10V | 99μA | 210mA | - | Polar | 1000 hours | - | - | 210mA @ 120Hz | 315mA @ 10kHz | 0.24 % | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 515D228M010DG6AE3 Vishay Sprague | In Stock | - | Datasheet | 13 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | 3.730003g | - | 2000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | 515D | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 2200μF | 10V | - | 5mm | 5.0038mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 0.197 5.00mm | - | - | - | - | 0.66mA | 1.1A | - | Polar | 2000 hours | 0.2 | - | 1.1A @ 120Hz | 1.265A @ 10kHz | - | - | - | - | 12.5mm | - | 0.787 20.00mm | 20mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 227LMU450M2ED Illinois Capacitor | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2015 | LMU | 1.378Dia 35.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | Matte Tin (Sn) | General Purpose | - | 220μF | 450V | - | 10mm | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 1.5071Ohm @ 120Hz | 0.394 10.00mm | - | - | - | - | 2mA | 980mA | - | Polar | 2000 hours | 0.2 | - | 980mA @ 120Hz | 1.4406A @ 100kHz | - | Capacitance Tolerance | - | - | 35mm | - | 1.260 32.00mm | 30mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-HBJ101UAR Panasonic Electronic Components | 119 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | -40°C~105°C | Tape & Reel (TR) | 2011 | HB | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 100μF | 6.3V | TR, 15 Inch | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2121 | 6.3V | 3μA | 42mA | - | Polar | 2000 hours | 0.5 | - | 42mA @ 120Hz | 71.4mA @ 10kHz | 0.5 % | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | 5.3mm | 5.3mm | No | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EKXJ251ELL220MJ16S United Chemi-Con | 30 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 16 | - | - | - | 10000 Hrs @ 105°C | -40°C~105°C | Bulk | 2004 | KXJ | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | Automotive | - | 22μF | - | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 250V | 320μA | 185mA | - | Polar | 12000 hours | - | - | 185mA @ 120Hz | 462.5mA @ 100kHz | - | - | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() UUE1A221MNS1GS Nichicon | 10 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 125°C | -40°C~125°C | Tape & Reel (TR) | 2015 | UUE | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | 8532.22.00 | 220μF | 10V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 10V | 66μA | 140mA | - | Polar | 2000 hours | 0.26 | - | 93.8mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | 8mm | 10mm | 0.433 11.00mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | - | - | ||
![]() UUT1H3R3MCL1GS Nichicon | 46 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2009 | UUT | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | 8532.22.00 | 3.3μF | 50V | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1717 | - | 75μA | 14mA | - | Polar | 2000 hours | - | - | 14mA @ 120Hz | 21mA @ 10kHz | 0.12 % | - | - | General Purpose | 4mm | 5.8mm | 0.240 6.10mm | 4.6mm | 4.3mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UCL1V220MCL1GS Nichicon | 19 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2009 | UCL | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | 22μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | - | - | - | 3μA | 240mA | - | Polar | 2000 hours | - | 360mOhm | 120mA @ 120Hz | 240mA @ 100kHz | 0.12 % | - | 240mA | General Purpose | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |