- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Reference Standard | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Hole Diameter | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEU-EB2E680 Panasonic Electronic Components | 36 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 5000 Hrs @ 105°C | -25°C~105°C | Bulk | 2000 | EB | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 68μF | 250V | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.295 7.50mm | 800 μm | - | 250V | 3μA | 990mA | - | Polar | 5000 hours | - | - | 544.5mA @ 120Hz | 990mA @ 100kHz | 0.15 % | - | - | - | - | 16mm | 25mm | 0.984 25.00mm | - | - | No | Unknown | RoHS Compliant | Lead Free | - | ||
![]() SLPX271M450E3P3 Cornell Dubilier Electronics (CDE) | 3309 |
| Datasheet | 24 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | - | - | 3000 Hrs @ 85°C | -25°C~85°C | Bulk | 2010 | SLPX | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 270μF | 450V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 983mOhm @ 120Hz | - | 0.394 10.00mm | 1.5 mm | - | 450V | 1.04571mA | 1.78A | 120Hz | Polar | 3000 hours | - | - | 1.78A @ 120Hz | 2.62A @ 20kHz | - | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() UWZ1H101MCL1GS Nichicon | 4955 |
| Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2009 | UWZ | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | High Temperature Reflow | - | 8532.22.00 | 100μF | 50V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 50V | 50μA | 140mA | - | Polar | 1000 hours | - | - | 140mA @ 120Hz | 210mA @ 10kHz | 0.14 % | - | - | - | General Purpose | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SLPX153M016C3P3 Cornell Dubilier Electronics (CDE) | 70 | - | Datasheet | 24 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | Aluminium | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2016 | SLPX | 0.984Dia 25.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | Tin (Sn) | General Purpose | - | - | 15000μF | 16V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 44mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.46969mA | 3.64A | - | Polar | 3000 hours | - | - | 3.64A @ 120Hz | 4.55A @ 20kHz | - | - | - | - | General Purpose | 25mm | 30mm | 1.181 30.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() EEU-FM1V680 Panasonic Electronic Components | 2413 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | 4.535924g | - | 2000 Hrs @ 105°C | -40°C~105°C | Bulk | 2010 | FM | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 68μF | 35V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 130mOhm | - | 0.098 2.50mm | 500 μm | - | 35V | - | 455mA | - | Polar | 2000 hours | - | 130mOhm | 318.5mA @ 120Hz | 455mA @ 100kHz | - | - | - | 455mA | - | 6.3mm | 11.2mm | 0.500 12.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HHG102B Panasonic Electronic Components | 705 | - | Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM | - | - | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Box (TB) | 2016 | NHG | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | General Purpose | - | - | 1000μF | 50V | AMMO PACK | - | AEC-Q200 | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | 600 μm | - | - | 0.5mA | 950mA | - | Polar | 2000 hours | 0.12 | - | 950mA @ 120Hz | 1.093A @ 100kHz | - | Straight | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() EEV-TG1H102M Panasonic Electronic Components | 161 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.748Lx0.748W 19.00mmx19.00mm | 2000 Hrs @ 125°C | -40°C~125°C | Tape & Reel (TR) | 2006 | TG | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin (Sn) | Automotive | ESR IS MEASURED AT 100 KHZ | - | 1000μF | 50V | TR, 13 INCH | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 140mOhm @ 100kHz | - | - | - | 7575 | - | 0.5mA | 950mA | - | Polar | 2000 hours | - | - | 617.5mA @ 120Hz | 950mA @ 100kHz | 0.14 % | - | - | 950mA | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECO-S1KP472CA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2007 | TS-UP | 0.984Dia 25.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 63mOhm | Tin (Sn) | General Purpose | - | - | 4700μF | 80V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 63mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | - | 1.83957mA | 4.09A | 120Hz | Polar | 3000 hours | 0.2 | - | 4.09A @ 120Hz | 4.704A @ 100kHz | 20 % | - | - | - | - | 25mm | 50mm | 1.969 50.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() AFK336M25D16T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.260Lx0.307W 6.60mmx7.80mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2006 | AFK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 33μF | 25V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm @ 100kHz | - | - | - | - | - | 0.0083mA | 180mA | - | Polar | 2000 hours | 0.14 | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECA-2CM330 Panasonic Electronic Components | 314 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 2000 Hrs @ 85°C | -25°C~85°C | Bulk | 2006 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin (Sn) | General Purpose | - | - | 33μF | 160V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | 600 μm | - | 160V | 10μA | 235mA | - | Polar | 2000 hours | - | - | 235mA @ 120Hz | 399.5mA @ 10kHz | 0.16 % | Straight | - | 235mA | - | 10mm | 20mm | 0.866 22.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() AVS226M50E16T-F Cornell Dubilier Electronics (CDE) | 43 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 22μF | 50V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | 3733 | - | 0.011mA | 120mA | - | Polar | 2000 hours | 0.12 | - | 120mA @ 120Hz | 204mA @ 10kHz | - | - | - | 120mA | - | 8mm | 6.2mm | 0.244 6.20mm | 9.5mm | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() UVZ2D471MRD Nichicon | 208 | - | - | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | -40°C~105°C | Bulk | 2009 | UVZ | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Matte Tin (Sn) | General Purpose | - | - | 470μF | 200V | - | 10mm | - | 10.0076mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | - | - | 3.86mA | 840mA | - | Polar | 1000 hours | 0.2 | - | 840mA @ 120Hz | 966mA @ 10kHz | 0.2 % | Straight | - | - | - | 22mm | 50mm | 2.047 52.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() EKMG101ELL4R7ME11D United Chemi-Con | 269 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | Aluminium | - | - | 1000 Hrs @ 105°C | -55°C~105°C | Bulk | 2010 | KMG | 0.197Dia 5.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | - | 4.7μF | 100V | - | - | - | 2mm | - | - | - | - | 0.079 2.00mm | 500 μm | - | - | - | 32mA | - | Polar | 1000 hours | - | - | 32mA @ 120Hz | 80mA @ 100kHz | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() AVS108M06G24T-F Cornell Dubilier Electronics (CDE) | 34 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2013 | AVS | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | Automotive, Bypass, Decoupling | - | - | 1000μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 600mOhm @ 120Hz | - | - | - | 4741 | - | 0.063mA | 700mA | - | Polar | 2000 hours | 0.35 | - | 700mA @ 120Hz | 1.19A @ 10kHz | - | - | - | 700mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() MLP272M100EB0D Cornell Dubilier Electronics (CDE) | 2821 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | -55°C~85°C | Bulk | 2014 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | General Purpose | - | 8532.22.00.55 | 2700μF | 100V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 47mOhm @ 120Hz | 100V | 1.000 25.40mm | - | - | - | 2nA | 7.4A | - | Polar | 2000 hours | - | - | 7.4A @ 120Hz | 8.7A @ 20kHz | - | Straight | - | 7.4A | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | Unknown | Non-RoHS Compliant | - | - | ||
![]() ECO-S1EP123DA Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | ALUMINUM (WET) | - | - | 3000 Hrs @ 85°C | -40°C~85°C | Bulk | 2010 | TS-UP | 1.181Dia 30.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Snap in | EAR99 | 48mOhm | Tin (Sn) | General Purpose | - | - | 12000μF | 25V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | 48mOhm @ 120Hz | - | 0.394 10.00mm | 800 μm | - | - | 1.64317mA | 4.1A | 120Hz | Polar | 3000 hours | 0.4 | - | 4.1A @ 120Hz | 4.715A @ 100kHz | 40 % | - | - | - | - | 30mm | 30mm | 1.181 30.00mm | - | - | No | - | RoHS Compliant | - | - | ||
![]() EEE-1CA220NP Panasonic Electronic Components | 1262 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Automotive | - | - | 22μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | 16V | 3μA | 39mA | - | Bi-Polar | 2000 hours | - | - | 39mA @ 120Hz | 66.3mA @ 10kHz | 0.32 % | - | - | 39mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() LGU2D471MELZ Nichicon | 38 | - | Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | 2 | Aluminium | 54.431084g | - | 3000 Hrs @ 105°C | -40°C~105°C | Bulk | 2003 | LGU | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | General Purpose | - | - | 470μF | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | 800 μm | - | 200V | 910μA | 1.5A | - | Polar | 3000 hours | 0.15 | - | 1.5A @ 120Hz | 2.25A @ 50kHz | - | - | 2 mm | 1.2A | - | 22mm | 35mm | 1.378 35.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EMVY250ADA221MHA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.315Dia 8.00mm | ±20% | - | - | Active | - | - | SMD/SMT | - | - | - | General Purpose | - | - | 220μF | 25V | - | - | - | - | - | - | 300mOhm | - | - | - | - | - | - | 450mA | - | Polar | 2000 hours | - | 300mOhm | 225mA @ 120Hz | 450mA @ 100kHz | - | - | - | - | - | 8mm | 10mm | 0.394 10.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EKZE500ELL561MK25S United Chemi-Con | 1810 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 5000 Hrs @ 105°C | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | General Purpose | - | - | 560μF | 50V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | 2.41A | - | Polar | 5000 hours | - | 23mOhm | 1.205A @ 120Hz | 2.41A @ 100kHz | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - |