- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Termination Style | Lead Pitch | Capacitor Type | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Positive Tolerance | Negative Tolerance | Product Type | ESR | Hole Diameter | Ripple Current (AC) | Product | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EKZE500ELL561MK25S United Chemi-Con | 1810 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2004 | KZE | 0.492Dia 12.50mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | 560μF | - | 50V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | - | - | - | - | - | - | 2.41A | Polar | 5000 hours | - | 23mOhm | 1.205A @ 120Hz | - | 2.41A @ 100kHz | - | - | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LGU2D471MELZ Nichicon | 38 | - | Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | 54.431084g | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2003 | LGU | 0.866Dia 22.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | - | General Purpose | 470μF | - | 200V | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 200V | 910μA | 1.5A | Polar | 3000 hours | 0.15 | - | 1.5A @ 120Hz | - | 2.25A @ 50kHz | - | - | - | - | 2 mm | 1.2A | - | - | 22mm | 35mm | 1.378 35.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 106SVF025M Cornell Dubilier Electronics | 29232 |
| - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | - | 2 | - | - | - | - | - | - | - | - | 2000 | ILLINOIS CAPACITOR INC | 1000 Hrs @ 85°C | - | 106SVF025M | SVF | - | Cornell Dubilier / Illinois Capacitor | - | 85 °C | -40 °C | Bulk | , | CYLINDRICAL PACKAGE | - | Transferred | Active | - | 5.73 | Details | Yes | - | 0.100919 oz | 25 V | 25 VDC | -40°C ~ 85°C | Bulk | - | SVF | 0.157 Dia (4.00mm) | ±20% | e3 | Yes | - | - | - | - | EAR99 | - | - | Matte Tin (Sn) | Bypass, Decoupling | 10 uF | - | - | - | compliant | Radial | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 23.21Ohm @ 120Hz | POLARIZED | 0.059 (1.50mm) | - | - | 25 V | - | - | - | 0.003 mA | 25 mA | Polar | - | 0.14 | - | 25 mA @ 120 Hz | - | 42.5 mA @ 100 kHz | 20% | 20% | - | 23210 mΩ | - | - | - | - | - | - | 0.236 (6.00mm) | - | - | - | - | - | - | - | ||
![]() ESH475M050AC3KA KEMET | 44 |
| - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | ESH475M | KEMET | 4700 nF | - | - | - | 12 % | 2600 | - | 2000 Hrs @ 105°C | KEMET | - | - | + 105 C | KEMET | - 40 C | - | - | Cut Tape (CT) | - | - | SH475M050AC3KAKPLP | - | Active | - | - | Details | - | - | 0.032158 oz | 50 V | 50 VDC | -40°C ~ 105°C | MouseReel | - | ESH | 0.197" Dia (5.00mm) | ±20% | - | - | - | - | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | General Purpose | 4.7 μF | Capacitors | - | - | - | Radial | - | - | - | - | - | 0.079" (2.00mm) | - | - | - | - | - | - | 3 uA | 30 mA | Polar | - | - | - | 30 mA @ 120 Hz | Straight | 60 mA @ 10 kHz | - | - | Electrolytic Capacitors | - | - | - | General Purpose Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Radial Leaded | 5 mm | - | 0.492" (12.50mm) | 11 mm | - | - | - | - | - | - | ||
![]() 36DA183F035AB2A United Chemi-Con | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() C0603C509C5GACAUTO KEMET | 34 |
| - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | KEMET | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | KEMET | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | FT-CAP | 0.000222 oz | - | 50 VDC | - | MouseReel | - | C0G | - | 0.25 pF | - | - | - | - | - | Standard | - | - | C0G Dielectric Commercial Grade MLCCs | - | - | 5 pF | Capacitors | - | - | - | SMD/SMT | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | - | ||
![]() 0402N160F500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000053 oz | - | 50 VDC | - | MouseReel | - | - | - | 1 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 16pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N510J100CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 10 VDC | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 1206N620G500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | 1206 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 62pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0603N510G250CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | 603 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 25 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N510K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 50 VDC | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0805N510K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0805 | 2012 | Class 1 | - | 4000 | - | - | Walsin | - | 805 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000218 oz | - | 50 VDC | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 1206N510F500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | - | - | - | 1 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0805N510J250CT Walsin Technology | In Stock | - | - | - | - | - | - | 0805 (2012 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0805 | 2012 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000218 oz | - | 25 VDC | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0805 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 2 mm | 1.25 mm | - | - | - | - | - | ||
![]() 1206N510G500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | 1206 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 51pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 1206N621J500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | 0.62 nF | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000952 oz | - | 50 VDC | - | MouseReel | - | - | - | 5 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | 620pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | 5 | 5 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | ||
![]() 0402N130K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000053 oz | - | 50 VDC | - | MouseReel | - | - | - | 10 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 13pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 10 | 10 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0402N131F100CT Walsin Technology | In Stock | - | - | - | - | - | - | 0402 (1005 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | 0.13 nF | 0402 | 1005 | Class 1 | - | 10000 | - | - | Walsin | - | 402 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000053 oz | - | 10 VDC | - | MouseReel | - | - | - | 1 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 130pF | Capacitors | - | TR, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0402 | - | - | - | - | - | - | - | - | - | - | 1 | 1 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1 mm | 0.5 mm | - | - | - | - | - | ||
![]() 0603N4R3D500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | - | 2 | - | - | Walsin | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 50 VDC | - | MouseReel | - | - | - | 0.5 pF | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | MATTE TIN OVER NICKEL | - | 4.3pF | Capacitors | - | TR, PAPER, 7 INCH | - | SMD/SMT | - | CERAMIC CAPACITOR | C0G (NP0) | - | - | - | C0G | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | 11.63 | 11.63 | Ceramic Capacitors | - | - | - | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | ||
![]() EDT227M035S9PAA KEMET | 4018 |
| Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35V | - | -40°C~125°C | Tape & Reel (TR) | 2016 | EDT | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | Automotive | 220μF | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 180mA @ 120Hz | - | 257.143mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |