- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Capacitance Tolerance | Case Code - in | Case Code - mm | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Samacsys Description | Unit Weight | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length | Product Width | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0603N430G101CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | - | - | - | - | - | Walsin | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | - | 100 VDC | - | MouseReel | - | - | - | 2 % | - | - | - | - | - | Standard | - | - | General Purpose MLCCs | - | - | - | - | 43 pF | Capacitors | - | - | - | - | - | SMD/SMT | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 1.6 mm | 0.5 mm | - | - | - | - | - | - | ||
![]() 0603N430K500CT Walsin Technology | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | CERAMIC | - | 2 | - | - | Walsin | - | - | 0603 | 1608 | Class 1 | - | 4000 | - | - | Walsin | - | - | + 125 C | - | - 55 C | 125 | -55 | - | - | - | SMT | - | - | - | - | - | Details | - | - | 0.000222 oz | - | - | 50 VDC | - | MouseReel | - | SIZE(GENERAL) | - | 10 % | e3 | - | - | - | - | Standard | - | -/+30ppm/Cel | General Purpose MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 43pF | Capacitors | - | TR, Paper, 7 Inch | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | NP0 | Yes | - | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.8 | - | 1.6 | 0.8 | - | - | - | - | - | - | ||
![]() 1206N621G500CT Walsin Technology | In Stock | - | - | - | - | - | - | 1206 (3216 metric) | - | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | Walsin | 0.62 nF | - | 1206 | 3216 | Class 1 | - | 4000 | - | - | Walsin | - | 1206 | + 125 C | - | - 55 C | 125 | -55 | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | Details | - | - | 0.000952 oz | - | - | 50 VDC | - | MouseReel | - | - | - | 2 % | e3 | - | - | - | - | Standard | - | 30ppm/Cel | General Purpose MLCCs | PURE TIN OVER NICKEL | - | - | - | 620pF | Capacitors | - | TR, 7 INCH | - | - | - | SMD/SMT | - | - | CERAMIC CAPACITOR | - | C0G (NP0) | - | - | - | C0G | Yes | - | - | 1206 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | 2 | Ceramic Capacitors | - | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | - | - | 0.5 mm | - | 3.2 mm | 1.6 mm | - | - | - | - | - | - | ||
![]() UPW1C102MPD Nichicon | 700 |
| Datasheet | 19 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | UPW | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | 8532.22.00 | 1000μF | - | 16V | TAPE | - | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 104mOhm | - | 0.197 5.00mm | - | - | - | 600 μm | - | 16V | 480μA | 1.22A | - | Polar | 5000 hours | - | 52mOhm | 915mA @ 120Hz | - | 1.22A @ 100kHz | 0.16 % | - | - | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.787 20.00mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGR392U040R3C Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 17 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | - | BINDING POST | - | - | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2005 | CGR | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | - | 3900μF | - | 40V | - | - | - | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 13mOhm @ 120Hz | - | - | - | - | - | - | - | - | 0.936mA | 12.2A | - | Polar | 2000 hours | - | - | 12.2A @ 120Hz | - | 14.03A @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-TK2A221AM Panasonic Electronic Components | 77 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 16 | - | ALUMINUM | - | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 220μF | - | 100V | TR, 13 INCH | - | - | AEC-Q200 | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 280mOhm @ 100kHz | - | - | - | - | - | 1.2 mm | 7575 | 100V | 220μA | 400mA | - | Polar | 2000 hours | 0.1 | - | 300mA @ 120Hz | - | 400mA @ 100kHz | 0.1 % | - | - | - | - | 400mA | - | - | - | - | - | 18mm | 16.5mm | 0.650 16.50mm | 21mm | 19mm | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EKMG160ELL472ML25S United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | KMG | 0.630Dia 16.00mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | General Purpose | - | - | 4700μF | - | 16V | - | - | - | - | - | - | 7.5mm | - | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | - | - | 1.48A | - | Polar | 1000 hours | - | - | 1.48A @ 120Hz | - | 1.5984A @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 16mm | 25mm | 1.043 26.50mm | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() UWZ1V331MCL1GS Nichicon | 778 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | Aluminium | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWZ | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | High Temperature Reflow | - | 8532.22.00 | 330μF | - | 35V | - | - | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | 35V | 115.5μA | 300mA | - | Polar | 1000 hours | - | - | 300mA @ 120Hz | - | 450mA @ 10kHz | 0.14 % | - | - | - | - | - | - | General Purpose | - | - | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 6.3TZV220M6.3X6.1 Rubycon | 1000 | - | Datasheet | 91 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | WRAPAROUND | - | 2 | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 220μF | - | 6.3V | TR | - | - | - | - | 6.3V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | - | 0.01386mA | 250mA | - | Polar | 2000 hours | - | 360mOhm | 150mA @ 120Hz | - | 250mA @ 100kHz | - | - | - | - | - | 250mA | - | - | - | - | - | 6.3mm | 6.1mm | 0.240 6.10mm | - | 6.6mm | - | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() LGW2W561MELC50 Nichicon | 150 |
| - | 19 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 1997 | LGW | 1.378Dia 35.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 560μF | - | 450V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 1.5mA | 2.85A | - | Polar | 3000 hours | 0.2 | - | 2.85A @ 120Hz | - | 4.0755A @ 50kHz | - | - | - | - | - | - | - | General Purpose | - | - | - | 35mm | 50mm | 1.969 50.00mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() EEE-TPV470XAP Panasonic Electronic Components | 7650 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 8 | - | ALUMINUM | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 125°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | TP | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | Automotive, High Temperature Reflow | - | - | 47μF | - | 35V | - | - | - | - | - | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 450mOhm | - | - | - | - | - | 650 μm | 2626 | 35V | 16.4μA | 197mA | - | Polar | 2000 hours | - | 450mOhm | 128.1mA @ 120Hz | - | 197mA @ 100kHz | 0.16 % | - | - | - | - | 197mA | - | - | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 405PHC600K Cornell Dubilier Electronics | 331 |
| - | - | - | - | Through Hole | Axial | - | - | - | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CORNELL DUBILIER | - | - | - | Cornell Dubilier / Illinois Capacitor | - | - | - | Bulk | - | - | - | - | - | Active | - | - | - | - | - | - | - | 330V | 600V | -40°C ~ 85°C | - | - | PHC | 1.063 Dia x 1.811 L (27.00mm x 46.00mm) | ±10% | - | - | - | - | - | PC Pins | - | - | - | - | DC Link, DC Filtering; High Frequency, Switching | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | 3.6 mOhms | - | - | - | - | - | - | - | 600 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Low ESR, Low ESL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESK107M025AE3KA KEMET | 212 | - | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | - | - | ESK107M | KEMET | - | ± 20% | - | - | - | 14 % | 2200 | - | 2000 Hrs @ 85°C | KEMET | - | - | + 85 C | KEMET | - 40 C | - | - | - | - | - | - | SK107M025AE3KAKPLP | - | Active | - | - | Details | - | - | 0.035402 oz | 25 V | - | 25 VDC | -40°C ~ 85°C | MouseReel | - | ESK | 0.248" Dia (6.30mm) | ±20% | - | - | - | - | - | - | - | - | Single Ended Aluminium Electrolytic Capacitor | - | General Purpose | - | - | 100 μF | Capacitors | - | - | - | - | - | Radial | - | - | - | - | - | - | Polar | 0.098" (2.50mm) | - | - | - | - | - | - | 25 uA | 160mA | - | Polar | - | - | - | 160 mA @ 120 Hz | Straight | 192 mA @ 10 kHz | - | - | - | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 6.3 mm | - | 0.492" (12.50mm) | 11 mm | - | 11mm | - | - | - | - | - | ||
![]() ESK106M016AC3KA KEMET | 2106 |
| - | - | - | - | Through Hole | Radial, Can | NO | WIRE | THROUGH HOLE MOUNT | - | - | ALUMINUM (WET) | - | 2 | - | ESK106M | KEMET | - | ± 20% | - | - | - | 16 % | 2600 | KEMET ELECTRONICS CORP | 2000 Hrs @ 85°C | KEMET | ESK106M016AC3KA | - | + 85 C | KEMET | - 40 C | 85 °C | -40 °C | - | RADIAL LEADED | CYLINDRICAL PACKAGE | Radial | SK106M016AC3KAKPLP | Active | Active | - | 4.17 | Details | Yes | Aluminum Electrolytic Capacitors - Radial Leaded 16V 10uF 85C 2k Hour Radial | 0.068628 oz | 16 V | - | 16 VDC | -40°C ~ 85°C | MouseReel | - | ESK | 0.197" Dia (5.00mm) | ±20% | - | - | - | - | - | - | EAR99 | - | Single Ended Aluminium Electrolytic Capacitor | - | General Purpose | - | - | 10 μF | Capacitors | - | TR | 2 mm | compliant | - | Radial | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | Polar | 0.079" (2.00mm) | - | - | 16 V | - | - | - | 3 uA | 40mA | - | Polar | - | 0.16 | - | 40 mA @ 120 Hz | Straight | 60 mA @ 10 kHz | - | 20% | 20% | Electrolytic Capacitors | - | - | General Purpose Electrolytic Capacitors | - | Aluminum Electrolytic Capacitors - Radial Leaded | - | - | 5 mm | - | 0.492" (12.50mm) | 11 mm | - | 11mm | - | - | - | - | - | ||
![]() LGU2C391MELY Nichicon | 34 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | - | - | ALUMINUM (WET) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2009 | LGU | 0.787Dia 20.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 390μF | - | 160V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.394 10.00mm | - | - | - | - | - | - | 740μA | 1.3A | - | Polar | 3000 hours | 0.15 | - | 1.3A @ 120Hz | - | 1.95A @ 50kHz | - | - | - | - | - | - | - | - | - | - | - | 20mm | 30mm | 1.181 30.00mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() UWD1H151MCL1GS Nichicon | 25630 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | 8532.22.00 | 150μF | - | 50V | - | - | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | POLARIZED | - | - | - | - | - | 4141 | 50V | 8.25μA | 670mA | - | - | 5000 hours | - | 180mOhm | 335mA @ 120Hz | - | 670mA @ 100kHz | 0.14 % | - | - | - | - | - | - | General Purpose | - | - | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() UPM1V220MDD1TD Nichicon | 7995 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2010 | UPM | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Matte Tin (Sn) | General Purpose | - | - | 22μF | - | 35V | AMMO PACK | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.098 2.50mm | - | - | - | - | - | - | - | 85mA | - | Polar | 2000 hours | - | 750mOhm | 85mA @ 120Hz | - | 160mA @ 10kHz | - | - | - | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.492 12.50mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 380LQ391M400K032 Cornell Dubilier Electronics (CDE) | 78 | - | Datasheet | 21 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | - | Aluminium | 39.999986g | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Bulk | 2013 | 380LQ | 1.181Dia 30.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 390μF | - | 400V | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | 6.3mm | - | 510mOhm @ 120Hz | - | 0.394 10.00mm | - | - | - | 1.5 mm | - | 400V | 4mA | 2.13A | 120Hz | Polar | 2000 hours | - | - | 2.13A @ 120Hz | - | 2.98A @ 20kHz | 20 % | - | - | - | - | - | - | - | - | - | - | 30mm | 35mm | 1.457 37.00mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-EE2W330S Panasonic Electronic Components | 1088 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 10000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2011 | EE | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 33μF | - | 450V | - | - | - | - | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 0.295 7.50mm | - | - | - | 800 μm | - | 450V | 901μA | 1A | - | Polar | 10000 hours | - | - | 350mA @ 120Hz | - | 1A @ 100kHz | 0.24 % | - | - | - | - | - | - | - | - | - | - | 18mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HC1E101P Panasonic Electronic Components | 64717 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | ALUMINUM (WET) | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 100μF | - | 25V | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 3333 | 25V | 3μA | 130mA | - | Polar | 5000 hours | 0.16 | - | 130mA @ 120Hz | - | 221mA @ 10kHz | - | - | - | - | - | 130mA | - | - | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 |