- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Terminal Pitch | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AVS336M63F24T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 33μF | 63V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 9.1Ohm @ 120Hz | - | - | - | 3933 | - | 0.0208mA | 45mA | Polar | 2000 hours | 0.18 | - | 45mA @ 120Hz | 76.5mA @ 10kHz | - | - | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AHA337M25F24T-F Cornell Dubilier Electronics (CDE) | 41 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 330μF | 25V | TR | 3.1mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm @ 120Hz | - | - | - | 3933 | - | - | 180mA | Polar | 2000 hours | 0.16 | - | 180mA @ 120Hz | 306mA @ 10kHz | - | - | 180mA | 8mm | 10mm | 0.402 10.20mm | - | 8.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() AVS336M06B12T-F Cornell Dubilier Electronics (CDE) | 50 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2014 | AVS | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 33μF | 6.3V | TR | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 17.6Ohm @ 120Hz | - | - | - | - | - | 0.003mA | 29mA | Polar | 2000 hours | 0.35 | - | 29mA @ 120Hz | 49.3mA @ 10kHz | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 5.5mm | 4.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() DCMC103T400FE5H Cornell Dubilier Electronics (CDE) | 2284 |
| Datasheet | 15 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | - | - | - | - | 2000 Hrs @ 85°C | 400V | -40°C~85°C | Bulk | 2011 | DCMC | 3.500Dia 88.90mm | -10% +50% | - | - | Active | Not Applicable | - | - | - | - | 85°C | -40°C | General Purpose | - | 10000μF | 400V | - | - | - | 31.75mm | - | - | - | - | 1.250 31.75mm | - | - | 400V | - | - | Polar | 2000 hours | - | - | - | - | - | - | - | 88.9mm | 130.18mm | 5.187 131.75mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CGS444U7R5V5L Cornell Dubilier Electronics (CDE) | 23 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 440000μF | 7.5V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7mOhm @ 120Hz | - | - | - | - | - | 10.9mA | 16.8A | Polar | 2000 hours | - | - | 16.8A @ 120Hz | 21.84A @ 10kHz | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CGS123U025R3C Cornell Dubilier Electronics (CDE) | 7 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 12000μF | 25V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 24mOhm @ 120Hz | - | - | - | - | - | - | 8.1A | Polar | 2000 hours | - | - | 8.1A @ 120Hz | 10.53A @ 10kHz | - | - | - | 35mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS343U016R4C Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | CGS | 1.375Dia 34.93mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 34000μF | 16V | - | - | - | 12.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 20mOhm @ 120Hz | - | - | - | - | - | 4.43mA | 9.8A | Polar | 2000 hours | - | - | 9.8A @ 120Hz | 12.74A @ 10kHz | - | - | - | 35mm | 105mm | 4.125 104.78mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() AHA336M50E16T-F Cornell Dubilier Electronics (CDE) | 37 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | 8532.22.00.20 | 33μF | 50V | TR | 2.2mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 6Ohm @ 120Hz | - | - | - | 3733 | - | 0.0165mA | 70mA | Polar | 2000 hours | 0.12 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | - | 8mm | 9.5mm | 0.244 6.20mm | - | 8.3mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEE-1CA471UAP Panasonic Electronic Components | 4782000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | 470μF | 16V | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 900 μm | 3333 | 16V | 3μA | 350mA | Polar | 1000 hours | - | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.26 % | - | 350mA | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() UVR2C220MPD1TD Nichicon | 17 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | 2.086525g | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Cut Tape (CT) | 2008 | UVR | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 22μF | 160V | AMMO PACK | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.197 5.00mm | 600 μm | - | - | 240.8μA | 155mA | Polar | 2000 hours | 0.2 | - | 155mA @ 120Hz | 248mA @ 10kHz | 0.2 % | - | - | 10mm | 16mm | 0.689 17.50mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CGS114U040V5L Cornell Dubilier Electronics (CDE) | 48 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 110000μF | 40V | - | 22.2mm | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 7mOhm @ 120Hz | - | - | - | - | - | 12.59mA | 18.6A | Polar | 2000 hours | - | - | 18.6A @ 120Hz | 24.18A @ 10kHz | - | - | - | 50.8mm | 143mm | 5.625 142.88mm | 142.875mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS144U075X8L Cornell Dubilier Electronics (CDE) | 2432 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | - | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 140000μF | 75V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 12mOhm @ 120Hz | - | - | - | - | - | 19.44mA | 21.3A | Polar | 2000 hours | - | - | 21.3A @ 120Hz | 27.69A @ 10kHz | - | - | - | 76mm | 219mm | 8.625 219.08mm | 219.075mm | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() EDH337M025A9PAA KEMET | 25 |
| Datasheet | 44 Weeks | - | - | Surface Mount | Radial, Can - SMD | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | 25V | -40°C~105°C | Tape & Reel (TR) | 2016 | EDH | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | General Purpose | 8532.24.0020 | 330μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | Polar | - | - | - | 340mA @ 120Hz | 425mA @ 10kHz | - | - | - | - | - | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() UPW1C390MDD Nichicon | 7 |
| Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 105°C | - | -55°C~105°C | Bulk | 2009 | UPW | 0.157Dia 4.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | 8532.22.00 | 39μF | 16V | TAPE | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.059 1.50mm | 450 μm | - | 16V | 18.72μA | 120mA | Polar | 2000 hours | - | 1.3Ohm | 36mA @ 120Hz | - | 0.16 % | Straight | - | 4mm | 11mm | 0.433 11.00mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() CGS732T350X5L Cornell Dubilier Electronics (CDE) | 2382 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 7300μF | 350V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 22mOhm @ 120Hz | - | - | - | - | - | 9.59mA | 11.7A | Polar | 2000 hours | - | - | 11.7A @ 120Hz | 17.55A @ 10kHz | - | - | - | 76mm | 143mm | 5.625 142.88mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() MLP331M420EB0D Cornell Dubilier Electronics (CDE) | 2415 |
| Datasheet | 21 Weeks | - | Chassis Mount | Chassis Mount | FlatPack, Tabbed | WIRE | - | ALUMINUM (WET) | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2015 | MLP | 3.000Lx1.750W 76.20mmx44.45mm | ±20% | e0 | no | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin/Lead (Sn/Pb) | - | - | General Purpose | 8532.22.00.55 | 330μF | 420V | - | - | - | 25.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 530mOhm @ 120Hz | - | 1.000 25.40mm | - | - | - | 2nA | 2.1A | Polar | 2000 hours | - | - | 2.1A @ 120Hz | 2.5A @ 20kHz | - | Straight | - | - | 12.7mm | 0.500 12.70mm | 76.2mm | 44.45mm | - | - | Non-RoHS Compliant | - | - | ||
![]() AHA477M16G24T-F Cornell Dubilier Electronics (CDE) | 21 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2014 | AHA | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | Automotive, Bypass, Decoupling | - | 470μF | 16V | TR | 4.6mm | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 700mOhm @ 120Hz | - | - | - | 4741 | - | - | 340mA | Polar | 2000 hours | 0.2 | - | 340mA @ 120Hz | 578mA @ 10kHz | - | - | 340mA | 10mm | 12mm | 0.402 10.20mm | - | 10.3mm | - | Unknown | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CGS473U040V3C Cornell Dubilier Electronics (CDE) | 14 |
| Datasheet | 16 Weeks | - | Chassis Mount | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2013 | CGS | 2.000Dia 50.80mm | -10% +75% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 47000μF | 40V | - | - | - | 22mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 14mOhm @ 120Hz | - | - | - | - | - | - | 11A | Polar | 2000 hours | - | - | 11A @ 120Hz | 14.3A @ 10kHz | - | - | - | 50.8mm | 79.4mm | 3.125 79.38mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() CGS302T350X5R Cornell Dubilier Electronics (CDE) | 2071 |
| Datasheet | 16 Weeks | - | Chassis Mount, Clamp | Chassis Mount | Radial, Can - Screw Terminals | BINDING POST | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2012 | CGS | 3.000Dia 76.20mm | -10% +50% | - | yes | Active | 1 (Unlimited) | 2 | Screw | EAR99 | - | - | - | General Purpose | - | 3000μF | 350V | - | 31.7mm | - | 31.75mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 48mOhm @ 120Hz | - | - | - | - | - | 6.15mA | 9.3A | Polar | 2000 hours | - | - | 9.3A @ 120Hz | 13.95A @ 10kHz | - | - | - | 76.2mm | 149mm | 5.875 149.23mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() TVX1J101MAD Nichicon | In Stock | - | Datasheet | 19 Weeks | - | Through Hole | Through Hole | Axial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2004 | TVX | 0.315Diax0.827L 8.00mmx21.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Axial | EAR99 | Matte Tin (Sn) | - | - | General Purpose | - | 100μF | 63V | - | - | 63V | - | ALUMINUM ELECTROLYTIC CAPACITOR | 35mm | - | POLARIZED | - | 600 μm | - | - | 4μA | 260mA | - | 2000 hours | - | - | 260mA @ 120Hz | 390mA @ 10kHz | 0.08 % | - | 260mA | 8mm | 20mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - |