- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-FC0J331P Panasonic Electronic Components | 63585 |
| Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | Automotive | - | - | 330μF | 6.3V | - | 6.3V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 300mOhm | - | - | - | 3333 | 6.3V | 3μA | 450mA | Polar | 1000 hours | - | 300mOhm | 337.5mA @ 120Hz | 450mA @ 100kHz | - | - | 450mA | - | 8mm | 10.2mm | 0.402 10.20mm | - | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() VJ1206Y103KXEAT3L Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EEE-1VA470WP Panasonic Electronic Components | 65206 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.248Dia 6.30mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 35V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 2626 | - | 0.01645mA | 70mA | Polar | 1000 hours | 0.16 | - | 70mA @ 120Hz | 119mA @ 10kHz | - | - | 70mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E680P Panasonic Electronic Components | 1000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 68μF | 25V | TR, 13 Inch | - | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 360mOhm | - | - | 650 μm | - | 25V | 17μA | 240mA | Polar | 2000 hours | 0.14 | 360mOhm | 180mA @ 120Hz | 240mA @ 100kHz | - | - | 240mA | - | 6.3mm | 5.8mm | 0.240 6.10mm | 7.8mm | 6.6mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCD2A220MNL1GS Nichicon | 75979 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 8532.22.00 | 22μF | 100V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | 100V | 22μA | 130mA | Polar | 2000 hours | - | 1.3Ohm | 65mA @ 120Hz | 130mA @ 100kHz | 0.07 % | - | - | General Purpose | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA101UP Panasonic Electronic Components | 65000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2007 | S | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 100μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 3333 | - | 0.05mA | 200mA | Polar | 2000 hours | 0.12 | - | 200mA @ 120Hz | 340mA @ 10kHz | - | - | 200mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1E331MNL1GS Nichicon | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.327Lx0.327W 8.30mmx8.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 330μF | 25V | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 3333 | 25V | 3μA | 450mA | Polar | 5000 hours | - | 170mOhm | 225mA @ 120Hz | 450mA @ 100kHz | 0.16 % | - | - | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FP1V221AP Panasonic Electronic Components | 15000 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2011 | FP | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 220μF | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm @ 100kHz | - | 35V | - | 3333 | - | 0.077mA | - | Polar | - | 0.12 | - | 552.5mA @ 120Hz | 850mA @ 100kHz | - | - | - | - | - | - | 0.402 10.20mm | 10mm | 8.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() ECA-1VM470 Panasonic Electronic Components | 78 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 47μF | 35V | - | 35V | 2mm | - | - | - | 0.079 2.00mm | - | 500 μm | - | 35V | 3μA | 130mA | Polar | 2000 hours | - | - | 130mA @ 120Hz | 221mA @ 10kHz | 0.14 % | Straight | 130mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1JM101 Panasonic Electronic Components | 26929 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 100μF | 63V | - | 63V | 3.5mm | - | - | - | 0.138 3.50mm | - | 600 μm | - | 63V | 3μA | 270mA | Polar | 2000 hours | - | - | 270mA @ 120Hz | 459mA @ 10kHz | 0.11 % | Straight | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() ECA-1HM100 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 10μF | 50V | - | 50V | 2mm | - | - | - | 0.079 2.00mm | - | 500 μm | - | 50V | 3μA | 65mA | Polar | 2000 hours | - | - | 65mA @ 120Hz | 110.5mA @ 10kHz | 0.12 % | Straight | 65mA | - | 5mm | 11mm | 0.472 12.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EMVY101ARA101MKE0S United Chemi-Con | 851 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | Aluminium | 0.512Lx0.512W 13.00mmx13.00mm | 5000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.492Dia 12.50mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | General Purpose | - | - | 100μF | 100V | - | - | - | - | - | 330mOhm | - | - | - | - | - | - | 450mA | Polar | 5000 hours | - | 330mOhm | 180mA @ 120Hz | 450mA @ 100kHz | - | - | 450mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | - | - | - | Unknown | RoHS Compliant | Lead Free | - | ||
![]() UUD1C221MCL1GS Nichicon | 3018 | - | Datasheet | 23 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 220μF | 16V | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 800 μm | - | 16V | 3μA | 280mA | Polar | 2000 hours | 0.16 | 340mOhm | 140mA @ 120Hz | 280mA @ 100kHz | 0.2 % | - | 280mA | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1E101P Panasonic Electronic Components | 1139 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | 8532.24.0020 | 100μF | 25V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 300mOhm | - | - | - | 3333 | 25V | 3μA | 450mA | Polar | 1000 hours | 0.14 | 300mOhm | 337.5mA @ 120Hz | 450mA @ 100kHz | - | - | 450mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1VA220SP Panasonic Electronic Components | 143380 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 22μF | 35V | - | 35V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.6mm | - | - | - | - | - | 35V | 7.7μA | 60mA | Polar | 2000 hours | - | - | 60mA @ 120Hz | 102mA @ 10kHz | 12 % | - | 60mA | - | 6.3mm | 5.4mm | 0.213 5.40mm | - | 6.6mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1H102AM Panasonic Electronic Components | 125 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | ALUMINUM (WET) | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 1000μF | 50V | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 73mOhm | - | - | - | 6767 | 50V | 10nA | 1.61A | Polar | 5000 hours | - | 73mOhm | 1.208A @ 120Hz | 1.61A @ 100kHz | 0.12 % | - | 1.61A | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1E471MNL1GS Nichicon | 3746 | - | Datasheet | 20 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | ONE SURFACE | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 470μF | 25V | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 4141 | 25V | 3μA | 300mA | Polar | 1000 hours | - | - | 300mA @ 120Hz | 450mA @ 10kHz | 0.16 % | - | 300mA | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() ECA-1EM471 Panasonic Electronic Components | 20000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 470μF | 25V | - | - | 5mm | - | - | - | 0.197 5.00mm | - | 600 μm | - | 25V | 3μA | 480mA | Polar | 2000 hours | - | - | 480mA @ 120Hz | 816mA @ 10kHz | 0.16 % | Straight | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UUD1A102MNL1GS Nichicon | 3 | - | Datasheet | 20 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2004 | UUD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 1000μF | 10V | - | 10V | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 1.1 mm | 4141 | 10V | 3μA | 670mA | Polar | 5000 hours | - | 90mOhm | 335mA @ 120Hz | 670mA @ 100kHz | 0.24 % | - | 670mA | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1C220R Panasonic Electronic Components | 6000 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 0.209Lx0.209W 5.30mmx5.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive | - | - | 22μF | 16V | - | 16V | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 2.2mm | 1.8Ohm | - | - | - | - | 16V | 3μA | 95mA | Polar | 1000 hours | 0.16 | 1.8Ohm | 71.25mA @ 120Hz | 95mA @ 100kHz | - | - | 80mA | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |