- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Dielectric Material | Number of Terminals | Surface Mount Land Size | Base Product Number | Brand | Capacitance - nF | Case Code - in | Case Code - mm | Case Style | Class | Dissipation Factor DF | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lead Diameter (nom) | Life | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Microwave Application | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Seated Plane Height | Temp Coeff (Dielectric) | Tolerance (+ or -) | Tradename | Unit Weight | Voltage Rated | Voltage Rating (DC) | Voltage Rating DC | Wire Form | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Technology | Construction | Reach Compliance Code | Frequency | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Polarity | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Test Frequency | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | ESR | Ripple Current (AC) | Product | Features | Product Category | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() C1206X471KDRACAUTO KEMET | 49 |
| - | - | - | - | Surface Mount, MLCC | 1206 | YES | WRAPAROUND | SURFACE MOUNT | - | CERAMIC | 2 | - | C1206X | KEMET | 0.47 nF | 1206 | 3216 | Ceramic Chip | Class 2 | - | 2500 | KEMET ELECTRONICS CORP | Not Required(mm) | - | - | KEMET | C1206X471KDRACAUTO | + 125 C | KEMET | NO | - 55 C | Surface Mount | -55C to 125C | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 1206 | RECTANGULAR PACKAGE | SMT | - | Active | 1.6(mm) | Not Required(mm) | Active | AEC-Q200 | No | 1.35 | Details | Yes | Not Required(mm) | X7R | 10% | FT-CAP | 0.000952 oz | 1000V (1kV) | - | 1 kVDC | Not Required | -55°C ~ 125°C | Tape and Reel | - | SMD Auto X7R HV Flex | 0.130 L x 0.063 W (3.30mm x 1.60mm) | 10 % | e3 | Yes | - | - | - | Flexible (Soft) | EAR99 | X7R | Surface Mount Multilayer Ceramic Chip Capacitor | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Automotive, Boardflex Sensitive | - | 8532.24.00.20 | 470PF(pF) | Capacitors | - | TR, EMBOSSED PLASTIC, 7 INCH | FLEXITERM | SMT Chip | compliant | - | AEC-Q200 | PAD | - | - | CERAMIC CAPACITOR | - | X7R | - | Not Required | - | - | X7R | Yes | 1000 V | - | 1206 | 1000VDC | - | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | - | General Type MLCCs | Low ESL, Soft Termination, High Voltage | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 3.3(mm) | - | 1.2 mm | - | 3.3 mm | 1.6 mm | 0.053 (1.35mm) | 1.2(mm) | - | - | - | - | AEC-Q200 | ||
![]() EMVY350ADA221MHA0G United Chemi-Con | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2004 | Alchip™- MVY | 0.315Dia 8.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | - | - | General Purpose | - | - | 220μF | - | 35V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 450mA | - | Polar | 2000 hours | - | - | 300mOhm | 225mA @ 120Hz | - | 450mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 8mm | 10mm | 0.394 10.00mm | - | - | - | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 300HJ262U012B Cornell Dubilier Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | 4000 Hour | - | - | - | + 105 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 VDC | - | - | - | - | 300 | - | - 10 %, + 75 % | - | - | - | - | - | - | - | - | High Capacitance Aluminum Capacitor | - | - | - | - | - | - | 2600 uF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | - | - | - | - | Low ESR Electrolytic Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ESY188M063AN3AA KEMET | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 9 | 100 | - | - | 5000 Hour | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | SY188M063AN3AAKPLP | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | 63 V | 63 VDC | - | - | Bulk | - | ESY | - | 20 % | - | - | - | - | - | Radial | - | - | Single-Ended Aluminum Electrolytic Capacitor | - | 105 °C | - | - | - | - | 1800 uF | - | - | - | - | - | - | - | - | Radial | - | 7.5 mm | - | - | - | - | - | - | 7.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Straight | - | - | - | - | Straight | - | - | - | Low Impedance Electrolytic Capacitors | - | - | - | 18 mm | - | - | 40 mm | - | - | - | - | - | - | - | - | ||
![]() EEE-FC1V330P Panasonic Electronic Components | 817 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | TIN/TIN BISMUTH | - | - | Automotive | - | - | 33μF | - | 35V | - | - | - | - | - | - | - | 35V | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | - | 400mOhm | - | - | - | - | - | - | - | 3333 | 35V | 3μA | 230mA | - | Polar | 1000 hours | - | - | 400mOhm | 172.5mA @ 120Hz | - | 230mA @ 100kHz | 0.12 % | - | - | - | - | - | 150mA | - | - | - | - | 8mm | 6.2mm | 0.244 6.20mm | - | 8.3mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCD1K470MNL1GS Nichicon | 78 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80V | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.394Dia 10.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | - | 105°C | -55°C | Automotive | - | - | 47μF | - | 80V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Polar | - | - | - | - | - | - | 80V | 3μA | 200mA | - | Polar | 2000 hours | - | - | 700mOhms | 100mA @ 120Hz | - | 200mA @ 100kHz | 0.08 % | - | - | - | - | - | - | - | General Purpose | - | - | 10mm | 10mm | 0.413 10.50mm | 10mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EKMG160ELL221MF11D United Chemi-Con | 10 | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | KMG | 0.248Dia 6.30mm | ±20% | - | yes | Active | Not Applicable | - | Radial | - | - | - | - | - | - | General Purpose | - | - | 220μF | - | 16V | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | - | 0.098 2.50mm | - | - | - | 500 μm | - | - | - | 180mA | - | Polar | 1000 hours | - | - | - | 180mA @ 120Hz | - | 270mA @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() LGU2G221MELA Nichicon | 85 | - | Datasheet | 19 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can - Snap-In | - | - | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C~105°C | Bulk | 2003 | LGU | 0.984Dia 25.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Snap in | EAR99 | - | - | Matte Tin/Copper (Sn/Cu) | - | - | General Purpose | - | - | 220μF | - | 400V | - | - | - | - | - | - | - | - | 10mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 0.394 10.00mm | - | - | - | 800 μm | - | 400V | 880μA | 1.1A | - | Polar | 3000 hours | 0.15 | - | - | 1.1A @ 120Hz | - | 1.573A @ 50kHz | - | - | - | - | - | - | - | - | - | - | - | 25mm | 40mm | 1.575 40.00mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1V330P Panasonic Electronic Components | 3000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | FK | 0.248Dia 6.30mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 33μF | - | 35V | TR, 13 Inch | - | - | - | - | - | - | 35V | 1.8mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 360mOhm | - | - | - | - | - | - | 650 μm | - | 35V | 11.6μA | 240mA | - | Polar | 2000 hours | - | - | 360mOhm | 180mA @ 120Hz | - | 240mA @ 100kHz | - | - | - | - | - | - | 240mA | - | - | - | - | 6.3mm | 5.4mm | 0.240 6.10mm | 7.8mm | 6.6mm | - | - | - | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-HA1V331P Panasonic Electronic Components | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2001 | HA | 0.394Dia 10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | Automotive | - | - | 330μF | - | 35V | - | - | - | unknown | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 4141 | - | 0.1155mA | 250mA | - | Polar | 2000 hours | 0.14 | - | - | 250mA @ 120Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.402 10.20mm | 11.6mm | 10.3mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | AEC-Q200 | ||
![]() EEE-FK1E331AP Panasonic Electronic Components | 20220 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive, High Temperature Reflow | - | - | 330μF | - | 25V | - | - | - | - | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | - | 160mOhm | - | - | - | - | - | - | - | 3333 | 25V | 82.5μA | 600mA | - | Polar | 2000 hours | - | - | 160mOhm | 390mA @ 120Hz | - | 600mA @ 100kHz | 0.14 % | - | - | - | - | - | 600mA | - | - | - | - | 8mm | 10.2mm | 0.413 10.50mm | - | 8.3mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-2AM331 Panasonic Electronic Components | 125 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2006 | M | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | - | - | General Purpose | - | - | 330μF | - | 100V | - | - | - | - | - | - | - | - | 5mm | - | 17mm | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 100V | 330μA | 700mA | - | Polar | 2000 hours | 0.1 | - | - | 700mA @ 120Hz | - | 1.19A @ 10kHz | 0.1 % | - | - | Straight | - | - | - | - | - | - | - | 12.5mm | 25mm | 1.063 27.00mm | - | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-HB1C220R Panasonic Electronic Components | 420 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | ALUMINUM (WET) | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2009 | HB | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | Automotive | - | - | 22μF | - | 16V | - | - | - | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 2121 | 16V | 3μA | 39mA | - | Polar | 2000 hours | 0.16 | - | - | 39mA @ 120Hz | - | 66.3mA @ 10kHz | - | - | - | - | - | - | 39mA | - | - | - | - | 5mm | 5.8mm | 0.228 5.80mm | - | 5.3mm | - | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 160MXG680MEFCSN20X40 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | 2 Pin | - | - | - | - | - | - | - | - | - | - | 0.2 | 200 | - | - | 3000 Hour | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 160 VDC | - | - | - | - | MXG | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 680 uF | - | - | - | - | - | - | - | - | Snap In | - | - | - | - | - | - | - | - | 10 mm | - | - | - | - | - | - | - | - | 120 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum Electrolytic Capacitors | - | - | - | 20 mm | - | - | 40 mm | - | - | - | - | - | - | - | - | ||
![]() 250WXA4R7MEFC8X9 Rubycon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4700 nF | - | - | - | - | 0.2 | 2000 | - | - | 2000 Hour | - | - | - | + 105 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 250 VDC | - | - | - | - | WXA | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 uF | - | - | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 8 mm | - | - | 9 mm | - | - | - | - | - | - | - | - | ||
![]() CSTCR7M96G55B-R0 Murata Electronics | 17 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | - | 3000 | - | - | - | - | Murata | - | + 80 C | Murata Electronics | - | - 20 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | CERALOCK | - | - | - | - | - | - | MouseReel | - | CSTCR_G_B | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | - | - | Resonators | - | - | - | - | - | 7.96 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | Resonators | - | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | - | - | ||
![]() CSTCR4M59G53-R0 Murata Electronics | 25 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | - | CSTCR | Murata Electronics | - | - | - | - | - | - | 3000 | - | - | - | - | Murata | - | + 80 C | Murata Electronics | - | - 20 C | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | CERALOCK | - | - | - | - | - | - | MouseReel | - | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | - | - | Resonators | - | - | - | - | - | 4.59 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | Resonators | - | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | - | - | ||
![]() UUJ1J101MNL1MS Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EKMM3B1VSN391MA30T United Chemi-Con | In Stock | - | - | - | - | - | - | - | NO | SNAP-IN | THROUGH HOLE MOUNT | - | ALUMINUM (WET) | 2 | - | - | - | - | - | - | - | - | - | 200 | NIPPON CHEMI-CON CORP | - | - | - | - | EKMM3B1VSN391MA30T | + 105 C | - | - | - 25 C | - | - | 105 °C | -25 °C | - | , | CYLINDRICAL PACKAGE | - | - | Obsolete | - | - | - | - | - | 5.84 | Details | Yes | - | - | - | - | - | - | - | 315 VDC | - | - | Bulk | - | KMM | - | 20 % | e3 | Yes | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | 390 uF | - | - | - | - | - | unknown | - | - | Snap In | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | POLARIZED | 10 mm | - | - | 315 V | - | - | - | 1.0515 mA | 1470 mA | - | - | - | 0.15 | - | - | - | - | - | - | 20% | 20% | - | - | 638 mΩ | - | Aluminum Electrolytic Capacitors | - | - | - | 35 mm | - | - | 30 mm | - | - | - | - | - | - | - | - | ||
![]() UVR2E220MHD1TD Nichicon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.2 | 500 | - | - | 2000 Hour | - | - | - | + 85 C | - | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | 250 VDC | - | - | Ammo Pack | - | UVR | - | 20 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22 uF | - | - | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | 5 mm | - | - | - | - | - | - | 320 uA | 190 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | General Purpose Electrolytic Capacitors | - | - | - | 12.5 mm | - | - | 20 mm | - | - | - | - | - | - | - | - |