- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Dielectric Material | Weight | Number of Terminals | Surface Mount Land Size | Manufacturer Package Identifier | Base Product Number | Brand | Capacitance - nF | Capacitance - pF | Case Code - in | Case Code - mm | Class | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Style | Part Life Cycle Code | Part Package Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage Rating DC | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Reach Compliance Code | Reference Standard | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Temperature Characteristics Code | Multilayer | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Lead Style | Ripple Current @ High Frequency | Dissipation Factor | Positive Tolerance | Negative Tolerance | Lead/Base Style | Product Type | Ripple Current (AC) | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-1EA221P Panasonic Electronic Components | 20000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 220μF | - | 25V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | 25V | 55μA | 310mA | Polar | 2000 hours | 0.16 | - | 310mA @ 120Hz | - | 527mA @ 10kHz | - | - | - | - | - | 310mA | - | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEV-FK1A222Q Panasonic Electronic Components | 600 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 2200μF | - | 10V | TR, 13 Inch | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 60mOhm | - | - | - | - | - | - | 5353 | 10V | 3μA | 1.1A | Polar | 5000 hours | 0.21 | 60mOhm | 825mA @ 120Hz | - | 1.1A @ 100kHz | - | - | - | - | - | 1.1A | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-HA1V100R Panasonic Electronic Components | 12200 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | - | 35V | - | - | - | - | - | 1.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 650 μm | 2121 | 35V | 3.5μA | 30mA | Polar | 1000 hours | 0.12 | - | 30mA @ 120Hz | - | 51mA @ 10kHz | - | - | - | - | - | 30mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1H010MCL1GB Nichicon | 12000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 1μF | - | 50V | - | - | - | - | 50V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 1717 | 50V | 3μA | 8.4mA | Polar | 2000 hours | - | - | 8.4mA @ 120Hz | - | 12.6mA @ 10kHz | 0.12 % | - | - | - | - | 8.4mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | 4.6mm | 4.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FC1C100R Panasonic Electronic Components | 50000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | - | 16V | - | - | - | - | 16V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | 3Ohm | - | - | - | - | - | - | 1717 | 16V | 3μA | 60mA | Polar | 1000 hours | - | 3Ohm | 45mA @ 120Hz | - | 60mA @ 100kHz | - | - | - | - | - | 50mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1V100MCL1GB Nichicon | 1862 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | 4.535924g | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2004 | UWX | 0.197Dia 5.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 10μF | - | 35V | - | - | - | - | 35V | 1.3mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | 800 μm | - | 35V | 3μA | 29mA | Polar | 2000 hours | 0.14 | - | 29mA @ 120Hz | - | 43.5mA @ 10kHz | 0.12 % | - | - | - | - | 29mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1K470P Panasonic Electronic Components | 6000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 47μF | - | 80V | - | - | - | - | 80V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 700mOhm | - | - | - | - | - | - | 4141 | 80V | 3μA | 200mA | Polar | 2000 hours | 0.08 | 700mOhm | 150mA @ 120Hz | - | 200mA @ 100kHz | - | - | - | - | - | 200mA | - | - | - | 10mm | 10.2mm | 0.413 10.50mm | 10.3mm | 10.3mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UCD1H221MNL1GS Nichicon | 2110 | - | Datasheet | 20 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UCD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | Automotive | - | 8532.22.00 | 220μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | 50V | 3μA | 700mA | Polar | 5000 hours | 0.1 | 160mOhm | 350mA @ 120Hz | - | 700mA @ 100kHz | 0.1 % | - | - | - | - | - | - | General Purpose | - | 10mm | 10mm | 0.413 10.50mm | 10.9mm | 10.3mm | - | No | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1CM100 Panasonic Electronic Components | 6311 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 10μF | - | 16V | - | - | - | - | 16V | 2mm | - | - | - | - | - | 0.079 2.00mm | - | - | - | 500 μm | - | 16V | 3μA | 30mA | Polar | 2000 hours | 0.2 | - | 30mA @ 120Hz | - | 51mA @ 10kHz | 0.2 % | - | - | Straight | - | 30mA | - | - | - | 5mm | 11mm | 0.472 12.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V471AQ Panasonic Electronic Components | 8000 |
| Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | ALUMINUM (WET) | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive, High Temperature Reflow | - | - | 470μF | - | 35V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 60mOhm | - | - | - | - | - | - | 5353 | 35V | 0.1645mA | 1.1A | Polar | 5000 hours | - | 60mOhm | 825mA @ 120Hz | - | 1.1A @ 100kHz | 0.12 % | - | - | - | - | 1.1A | - | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 15mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1A102L Panasonic Electronic Components | 130 | - | Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2011 | FM | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | Tin (Sn) | General Purpose | - | - | 1000μF | - | 10V | - | - | - | - | 10V | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | 30mOhm | - | 0.138 3.50mm | - | - | - | 600 μm | - | 10V | 0.1mA | 1.56A | Polar | 4000 hours | - | 30mOhm | 1.17A @ 120Hz | - | 1.56A @ 100kHz | 0.19 % | - | - | - | - | - | - | - | - | 8mm | 20mm | 0.866 22.00mm | - | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() ECA-1VM331 Panasonic Electronic Components | 1000 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | - | 4.535924g | - | - | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 330μF | - | 35V | - | - | - | - | 35V | 5mm | - | - | - | - | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 3μA | 440mA | Polar | 2000 hours | - | - | 440mA @ 120Hz | - | 748mA @ 10kHz | 0.14 % | - | - | Straight | - | - | - | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-1HA100WR Panasonic Electronic Components | 50 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | - | - | ALUMINUM (WET) | - | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | S | 0.197Dia 5.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 10μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 2121 | - | 0.005mA | 27mA | Polar | 1000 hours | 0.14 | - | 27mA @ 120Hz | - | 45.9mA @ 10kHz | - | - | - | - | - | 27mA | - | - | - | 5mm | 5.4mm | 0.213 5.40mm | - | 5.3mm | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1EA4R7SR Panasonic Electronic Components | 30 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.169Lx0.169W 4.30mmx4.30mm | - | - | - | - | - | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.157Dia 4.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | Automotive | - | - | 4.7μF | - | 25V | - | - | - | - | 25V | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 1.8mm | - | - | - | - | - | - | - | - | 1717 | 25V | 3μA | 22mA | Polar | 2000 hours | 0.14 | - | 22mA @ 120Hz | - | 37.4mA @ 10kHz | - | - | - | - | - | 22mA | - | - | - | 4mm | 5.4mm | 0.213 5.40mm | - | 4.3mm | - | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1H330MCL1GS Nichicon | 201 | - | Datasheet | 23 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | ONE SURFACE | - | 2 | - | Aluminium | - | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWT | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 33μF | - | 50V | - | - | - | - | - | 2.2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | - | 50V | 3μA | 60mA | Polar | 1000 hours | - | - | 60mA @ 120Hz | - | 90mA @ 10kHz | 0.14 % | - | - | - | - | 60mA | - | - | - | 6.3mm | 7.7mm | 0.303 7.70mm | - | 6.6mm | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
Tiny WHSL | 6671 |
| - | - | - | - | Surface Mount, MLCC | 0603 (1608 metric) | YES | WRAPAROUND | SURFACE MOUNT | - | - | CERAMIC | - | 2 | - | - | C0603C | KEMET | 22 nF | 22000 pF | 0603 | 1608 | Class 2 | 15000 | KEMET ELECTRONICS CORP | - | KEMET | C0603C223K5RACAUTO7411 | + 125 C | KEMET | - 55 C | 125 °C | -55 °C | Tape & Reel (TR);Cut Tape (CT); | , 0603 | SMT | Active | 0603 | Active | AEC-Q200 | 5.21 | Details | Yes | 0.000222 oz | 50V | 50 VDC | -55°C ~ 125°C | MouseReel | - | SMD Auto X7R | 0.063 L x 0.031 W (1.60mm x 0.80mm) | 10 % | e3 | Yes | - | - | - | Standard | - | X7R | X7R Dielectric Commercial Grade MLCCs | Matte Tin (Sn) - with Nickel (Ni) barrier | Automotive, Bypass, Decoupling | - | - | 0.022 uF | Capacitors | - | TR, PUNCHED PAPER, 13 INCH | compliant | AEC-Q200 | SMD/SMT | - | - | CERAMIC CAPACITOR | - | X7R | - | - | - | X7R | Yes | 50 V | - | 0603 | - | - | - | - | - | - | - | - | - | - | - | 10% | 10% | - | Ceramic Capacitors | - | General Type MLCCs | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.8 mm | - | 1.6 mm | 0.8 mm | 0.034 (0.87mm) | - | - | - | - | AEC-Q200 | ||
![]() UUD1H680MNL1GS Nichicon | 766 | - | Datasheet | 19 Weeks | Tin | - | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | General Purpose | - | - | 68μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 3333 | - | 3μA | 300mA | Polar | 5000 hours | - | 340mOhm | 150mA @ 120Hz | - | 300mA @ 100kHz | 0.14 % | - | - | - | - | 300mA | - | - | - | 8mm | 10mm | 0.394 10.00mm | 8.9mm | 8.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UUD1H151MNL1GS Nichicon | 275 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | FLAT | - | 2 | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 150μF | - | 50V | - | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | - | - | 4141 | - | 3μA | 670mA | Polar | 5000 hours | - | 180mOhm | 335mA @ 120Hz | - | 670mA @ 100kHz | 0.14 % | - | - | - | - | 670mA | - | - | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FC1H100L Panasonic Electronic Components | 15000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | Aluminium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2008 | FC | 0.197Dia 5.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | Automotive | - | - | 10μF | - | 50V | - | - | - | - | - | 2mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | 1.3Ohm | - | 0.079 2.00mm | - | No | - | 500 μm | - | 50V | 3μA | 125mA | Polar | 1000 hours | 0.1 | 1.3Ohm | 81.25mA @ 120Hz | - | 125mA @ 100kHz | 0.1 % | - | - | - | - | - | - | - | - | 5mm | 11mm | 0.433 11.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEU-FM1V471 Panasonic Electronic Components | 17980 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | - | WIRE | - | 2 | - | ALUMINUM (WET) | - | - | - | FM_10x20 | - | - | - | - | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2006 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | General Purpose | - | - | 470μF | - | 35V | - | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | - | 19mOhm | - | 0.197 5.00mm | - | - | - | 600 μm | - | 35V | 164.5μA | 2.18A | Polar | 5000 hours | - | 19mOhm | 1.635A @ 120Hz | - | 2.18A @ 100kHz | 0.12 % | - | - | - | - | - | - | - | - | 10mm | 20mm | 0.866 22.00mm | - | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |