- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Dielectric Material | Weight | Surface Mount Land Size | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Lifetime @ Temp. | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Tradename | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Voltage - Rated DC | Packing Method | Frequency | Termination Style | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Multilayer | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Load Capacitance | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Product Type | Ripple Current (AC) | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD1V101MNL1GS Nichicon | 1867 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | 2009 | UCD | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | 8532.22.00 | 100μF | - | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 35V | 3μA | 600mA | Polar | 5000 hours | - | - | 160mOhm | 300mA @ 120Hz | 600mA @ 100kHz | 0.12 % | - | - | - | General Purpose | - | 8mm | 10mm | 0.413 10.50mm | 8.9mm | 8.3mm | No | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() EEU-FC1V101 Panasonic Electronic Components | 65919 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2010 | FC | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | Automotive | - | - | 100μF | - | 35V | AMMO PACK | - | - | - | 3.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 117mOhm | - | 0.138 3.50mm | No | 600 μm | - | 35V | 3A | 555mA | Polar | 2000 hours | - | - | 117mOhm | 360.8mA @ 120Hz | 555mA @ 100kHz | - | - | - | 555mA | General Purpose | - | 8mm | 11.5mm | 0.453 11.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() 35ZLH100MEFC6.3X11 Rubycon | 5200 | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | 2 | - | Aluminium | - | - | - | - | - | 6000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | ZLH | 0.248Dia 6.30mm | ±20% | - | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 100μF | - | 35V | - | - | - | 35V | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 500 μm | - | 35V | 3μA | 540mA | Polar | 6000 hours | - | - | 94mOhm | 270mA @ 120Hz | 540mA @ 100kHz | - | - | - | 540mA | - | - | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CSTCR4M80G55-R0 Murata Electronics | 12 |
| - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | - | - | CSTCR | Murata Electronics | 3000 | - | Murata | + 80 C | Murata Electronics | - 20 C | Tape & Reel (TR) | Active | Details | CERALOCK | - | - | MouseReel | - | CSTCR_G | 0.177 L x 0.079 W (4.50mm x 2.00mm) | 0.5 % | - | - | - | - | - | - | - | Small-Cap Chip Type Ceramic Resonator | - | - | - | - | - | - | - | Resonators | - | - | 4.8 MHz | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39 pF | - | - | - | - | - | Resonators | - | - | Resonators | - | 0.047 (1.19mm) | - | 4.5 mm | 2 mm | - | - | - | - | - | ||
![]() EEE-HA1E221UP Panasonic Electronic Components | 2120 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | - | 220μF | - | 25V | - | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 3333 | 25V | 55μA | 160mA | Polar | 1000 hours | 0.16 | - | - | 160mA @ 120Hz | 272mA @ 10kHz | 16 % | - | - | 160mA | - | - | 8mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWX1H100MCL1GB Nichicon | 942 | - | Datasheet | 19 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | 4.535924g | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2009 | UWX | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | General Purpose | - | - | 10μF | - | 50V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 50V | 3μA | 33mA | Polar | 2000 hours | 0.14 | - | - | 33mA @ 120Hz | 49.5mA @ 10kHz | 0.12 % | - | - | 33mA | - | - | 6.3mm | 5.4mm | 0.213 5.40mm | 7mm | 6.6mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEV-FK1K331M Panasonic Electronic Components | 48 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2011 | FK | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 330μF | - | 80V | TR, 13 Inch | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | - | - | - | 6767 | 80V | 3μA | 793mA | Polar | 2000 hours | 0.08 | - | 170mOhm | 594.8mA @ 120Hz | 793mA @ 100kHz | - | - | - | 793mA | - | - | 16mm | 16.5mm | 0.669 17.00mm | 17mm | 17mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1J471AM Panasonic Electronic Components | 725 | - | Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | - | ALUMINUM (WET) | - | 0.669Lx0.669W 17.00mmx17.00mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive, High Temperature Reflow | - | - | 470μF | - | 63V | - | - | - | - | 6.7mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 82mOhm | - | - | - | - | 6767 | 63V | 0.2961mA | 1.41A | Polar | 5000 hours | 0.1 | - | 82mOhm | 1.058A @ 120Hz | 1.41A @ 100kHz | 0.1 % | - | - | 1.41A | - | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1A681P Panasonic Electronic Components | 557 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 680μF | - | 10V | TR, 13 Inch | - | - | - | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 160mOhm | - | - | - | 900 μm | 3333 | 10V | 3μA | 600mA | Polar | 2000 hours | 0.19 | - | 160mOhm | 450mA @ 120Hz | 600mA @ 100kHz | - | - | - | 600mA | - | - | 8mm | 10.2mm | 0.413 10.50mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HM222 Panasonic Electronic Components | 63967 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | M | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 2200μF | - | 50V | - | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | 800 μm | - | 50V | 3μA | 1.3A | Polar | 2000 hours | - | - | - | 1.3A @ 120Hz | 2.21A @ 10kHz | 0.14 % | Straight | - | - | - | - | 16mm | 31.5mm | 1.319 33.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEU-FC1V102 Panasonic Electronic Components | 18392 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | FC | 0.492Dia 12.50mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | - | - | - | Automotive | - | - | 1000μF | - | 35V | - | - | - | 35V | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 30mOhm | - | 0.197 5.00mm | Yes | 600 μm | - | 35V | 3μA | 1.945A | Polar | 5000 hours | 0.14 | - | 30mOhm | 1.459A @ 120Hz | 1.945A @ 100kHz | - | - | - | - | - | - | 12.5mm | 25mm | 0.984 25.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UWT1V100MCL1GB Nichicon | 788 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | Aluminium | - | 0.209Lx0.209W 5.30mmx5.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 35V | -55°C~105°C | Tape & Reel (TR) | 2008 | UWT | 0.197Dia 5.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | General Purpose | - | - | 10μF | - | 35V | - | - | - | - | 1.3mm | - | - | - | - | - | - | 800 μm | - | 35V | 3μA | 25mA | Polar | 1000 hours | - | - | - | 25mA @ 120Hz | 37.5mA @ 10kHz | 0.14 % | - | - | 25mA | - | - | 5mm | 5.4mm | 0.213 5.40mm | 5.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEU-FM1V221 Panasonic Electronic Components | 32268 |
| Datasheet | 14 Weeks | - | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | ALUMINUM (WET) | - | - | - | - | - | 4000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | 2007 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | Tin (Sn) | - | - | General Purpose | - | - | 220μF | - | 35V | - | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 38mOhm | - | 0.197 5.00mm | - | 600 μm | - | 35V | 0.077mA | 1.29A | Polar | 4000 hours | - | - | 38mOhm | 903mA @ 120Hz | 1.29A @ 100kHz | 0.12 % | - | - | 1.29A | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 35TZV100M6.3X8 Rubycon | 545 | - | - | 17 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | WRAPAROUND | 2 | - | Aluminium | - | 0.260Lx0.260W 6.60mmx6.60mm | - | - | - | 2000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Cut Tape (CT) | - | TZV | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Bismuth (Sn/Bi) | - | - | Automotive | - | - | 100μF | - | 35V | TR | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | - | 35V | 3μA | 300mA | Polar | 2000 hours | - | - | 340mOhm | 150mA @ 120Hz | 300mA @ 100kHz | - | - | - | 300mA | General Purpose | - | 6.3mm | 8mm | 0.315 8.00mm | - | 6.6mm | No | Unknown | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1E101AP Panasonic Electronic Components | 500 | - | Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.327Lx0.327W 8.30mmx8.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.315Dia 8.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | TIN/TIN BISMUTH | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 100μF | - | 25V | TR, 15 Inch | - | - | 25V | 3.1mm | ALUMINUM ELECTROLYTIC CAPACITOR | 3.4mm | 300mOhm | - | - | - | - | 3333 | 25V | 3μA | 450mA | Polar | 1000 hours | - | - | 300mOhm | 337.5mA @ 120Hz | 450mA @ 100kHz | 0.14 % | - | - | 450mA | General Purpose | - | 8mm | 10.2mm | 0.402 10.20mm | - | 8.3mm | No | Unknown | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FC1V221P Panasonic Electronic Components | 8000 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | Aluminium | - | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | 1000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | - | 8532.24.0020 | 220μF | - | 35V | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | - | 4141 | 35V | 3μA | 670mA | Polar | 1000 hours | 0.12 | - | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | - | 670mA | - | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1HM221 Panasonic Electronic Components | 2400 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | - | Aluminium | - | - | - | - | - | 2000 Hrs @ 85°C | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | M | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | - | - | - | General Purpose | - | - | 220μF | - | 50V | - | - | - | 50V | 5mm | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | 50V | 3μA | 400mA | Polar | 2000 hours | - | - | - | 400mA @ 120Hz | 680mA @ 10kHz | 0.12 % | Straight | - | 400mA | - | - | 10mm | 12.5mm | 0.532 13.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEV-FK2A221M Panasonic Electronic Components | 500 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.748Lx0.748W 19.00mmx19.00mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.709Dia 18.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 220μF | - | 100V | - | - | - | 100V | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 153mOhm | - | - | - | - | 7575 | 100V | 3μA | 917mA | Polar | 5000 hours | 0.07 | - | 153mOhm | 687.8mA @ 120Hz | 917mA @ 100kHz | - | - | - | 917mA | - | - | 18mm | 16.5mm | 0.669 17.00mm | 19mm | 19mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() UUD1V331MNL1GS Nichicon | 255 | - | Datasheet | 20 Weeks | Tin | - | Surface Mount | Radial, Can - SMD | FLAT | 2 | - | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UUD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | - | General Purpose | - | - | 330μF | - | 35V | - | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 1.1 mm | 4141 | 35V | 3μA | 670mA | Polar | 5000 hours | - | - | 90mOhm | 335mA @ 120Hz | 670mA @ 100kHz | 0.14 % | - | - | 670mA | - | - | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() EEE-FK1K151AQ Panasonic Electronic Components | 16164 |
| Datasheet | 12 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | - | - | - | - | - | 0.531Lx0.531W 13.50mmx13.50mm | - | - | - | 5000 Hrs @ 105°C | - | - | - | - | - | - | - | - | 80V | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.492Dia 12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | - | - | 105°C | -55°C | Automotive, High Temperature Reflow | - | - | 150μF | - | 80V | - | - | - | - | - | - | - | 320mOhm | Polar | - | - | - | - | 80V | - | 500mA | Polar | 5000 hours | - | - | 320mOhms | 375mA @ 120Hz | 500mA @ 100kHz | 0.08 % | - | - | 500mA | - | - | 12.5mm | 13.5mm | 0.551 14.00mm | 13.5mm | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 |