- Manufacturer
- Applications
- Capacitance
- Factory Lead Time
- Lifetime @ Temp.
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- Polarization
- RoHS Status
Attribute column
Categories
Aluminum Electrolytic Capacitors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Dielectric Material | Weight | Surface Mount Land Size | Lifetime @ Temp. | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Capacitance | Voltage - Rated DC | Packing Method | Reference Standard | Voltage - Rated AC | Lead Pitch | Capacitor Type | Lead Length | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Rated (DC) Voltage (URdc) | Lead Diameter | Size Code | Voltage | Leakage Current | Ripple Current | Polarization | Life (Hours) | Tan Delta | Impedance | Ripple Current @ Low Frequency | Ripple Current @ High Frequency | Dissipation Factor | Lead/Base Style | Ripple Current (AC) | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EEE-TG1J101UP Panasonic Electronic Components | 60000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2011 | TG | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | ESR IS MEASURED AT 100 KHZ | - | 100μF | 63V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 800mOhm @ 100kHz | - | - | - | - | 4141 | 63V | 0.063mA | 150mA | Polar | 2000 hours | - | - | 97.5mA @ 120Hz | 150mA @ 100kHz | 0.12 % | - | 150mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() ECA-1VM221 Panasonic Electronic Components | 1000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Bulk | 2011 | M | 0.315Dia 8.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 35V | - | - | 35V | 3.5mm | - | - | - | - | 0.138 3.50mm | - | 600 μm | - | 35V | 3μA | 350mA | Polar | 2000 hours | - | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.14 % | Straight | 350mA | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() EEE-HA1H1R0R Panasonic Electronic Components | 180 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.169Lx0.169W 4.30mmx4.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.157Dia 4.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 1μF | 50V | - | - | - | 1mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 650 μm | 1717 | 50V | 3μA | 10mA | Polar | 1000 hours | 0.12 | - | 10mA @ 120Hz | 17mA @ 10kHz | - | - | 10mA | - | 4mm | 5.4mm | 0.213 5.40mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1C332AM Panasonic Electronic Components | 134 |
| Datasheet | 12 Weeks | Tin | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.669Lx0.669W 17.00mmx17.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2016 | FK | 0.630Dia 16.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 3300μF | 16V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 35mOhm | - | - | - | - | 6767 | 16V | - | 1.8A | Polar | 5000 hours | 0.2 | 35mOhm | 1.35A @ 120Hz | 1.8A @ 100kHz | 0.2 % | - | 1.8A | - | 16mm | 16.5mm | 0.669 17.00mm | 19mm | 17mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EKXG451ELL101MM40S United Chemi-Con | 535 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | - | - | - | - | - | 10000 Hrs @ 105°C | - | -25°C~105°C | Bulk | 2010 | KXG | 0.709Dia 18.00mm | ±20% | - | yes | Active | 1 (Unlimited) | - | Radial | - | - | General Purpose | - | - | 100μF | 450V | - | - | - | 7.5mm | - | - | - | - | 0.295 7.50mm | - | - | - | - | - | 800mA | Polar | 10000 hours | - | - | 800mA @ 120Hz | 1.8A @ 100kHz | - | - | - | - | - | - | 1.575 40.00mm | - | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() EEE-FK1V331GP Panasonic Electronic Components | 31768 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2002 | FK | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | - | 330μF | 35V | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 80mOhm | - | - | - | - | 4141 | 35V | 3μA | 850mA | Polar | 5000 hours | - | 80mOhm | 637.5mA @ 120Hz | 850mA @ 100kHz | 0.12 % | - | 850mA | - | 10mm | 10.2mm | 0.413 10.50mm | - | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-1HA470UP Panasonic Electronic Components | 3169 |
| Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.327Lx0.327W 8.30mmx8.30mm | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Reel (TR) | 2011 | S | 0.315Dia 8.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 47μF | 50V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | - | 3333 | 50V | 3μA | 110mA | Polar | 2000 hours | 0.12 | - | 110mA @ 120Hz | 187mA @ 10kHz | - | - | 110mA | - | 8mm | 10.2mm | 0.402 10.20mm | 10mm | 8.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1V470AP Panasonic Electronic Components | 500 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 2000 Hrs @ 105°C | 35V | -55°C~105°C | Tape & Reel (TR) | 2006 | FK | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin/Bismuth (Sn/Bi) | Automotive, High Temperature Reflow | - | - | 47μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 2626 | - | 0.01645mA | - | Polar | - | 0.12 | 360mOhm | 156mA @ 120Hz | 240mA @ 100kHz | - | - | - | - | - | - | 0.240 6.10mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FC1E221P Panasonic Electronic Components | 1100 |
| Datasheet | 17 Weeks | - | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | FC | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Copper/Tin/Bismuth (Cu/Sn/Bi) | Automotive | - | 8532.24.0020 | 220μF | 25V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 150mOhm | - | - | - | 900 μm | 4141 | 25V | 55μA | 670mA | Polar | 1000 hours | 0.14 | 150mOhm | 502.5mA @ 120Hz | 670mA @ 100kHz | - | - | 670mA | - | 10mm | 10.2mm | 0.402 10.20mm | 12mm | 10.3mm | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK1E100R Panasonic Electronic Components | 76700 | - | Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.169Lx0.169W 4.30mmx4.30mm | 2000 Hrs @ 105°C | 25V | -55°C~105°C | Tape & Reel (TR) | - | FK | 0.157Dia 4.00mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Automotive | RIPPLE CURRENT IS MEASURED AT 100KHZ | 8532.24.0020 | 10μF | - | TR, 13 Inch | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 25V | - | 1717 | - | 0.0025mA | - | Polar | - | 0.14 | 1.35Ohm | 67.5mA @ 120Hz | 90mA @ 100kHz | - | - | - | - | - | - | 0.240 6.10mm | 5.5mm | 4.3mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-FC1V220P Panasonic Electronic Components | 25000 |
| Datasheet | 17 Weeks | - | - | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.260Lx0.260W 6.60mmx6.60mm | 1000 Hrs @ 105°C | 35V | -40°C~105°C | Tape & Reel (TR) | 2006 | FC | 0.248Dia 6.30mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Copper/Tin/Bismuth (Cu/Sn/Bi) | Automotive | - | 8532.24.0020 | 22μF | - | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | 35V | - | 2626 | - | 0.0077mA | - | Polar | - | 0.12 | 1Ohm | 105mA @ 120Hz | 140mA @ 100kHz | - | - | - | - | - | - | 0.213 5.40mm | 7.8mm | 6.6mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() EEE-HA1H221P Panasonic Electronic Components | 1500 | - | Datasheet | 17 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM | - | 0.406Lx0.406W 10.30mmx10.30mm | 1000 Hrs @ 105°C | - | -40°C~105°C | Tape & Reel (TR) | 2011 | HA | 0.394Dia 10.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive | - | - | 220μF | 50V | - | - | - | 4.6mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | - | - | 900 μm | 4141 | 50V | 110μA | 150mA | Polar | 1000 hours | 0.12 | - | 150mA @ 120Hz | 255mA @ 10kHz | - | - | 150mA | - | 10mm | 10.2mm | 0.402 10.20mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | AEC-Q200 | ||
![]() EEE-FK2A221AM Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | Tin | PCB, Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | - | ALUMINUM (WET) | - | 0.748Lx0.748W 19.00mmx19.00mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2012 | FK | 0.709Dia 18.00mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Automotive, High Temperature Reflow | - | - | 220μF | 100V | - | - | - | - | ALUMINUM ELECTROLYTIC CAPACITOR | - | 153mOhm | - | - | - | - | 7575 | 100V | 0.22mA | 917mA | Polar | 5000 hours | 0.07 | 153mOhm | 687.8mA @ 120Hz | 917mA @ 100kHz | - | - | 917mA | - | 18mm | 16.5mm | 0.669 17.00mm | 21mm | 19mm | No | No SVHC | RoHS Compliant | - | AEC-Q200 | ||
![]() EEU-FM0J102 Panasonic Electronic Components | 2000 | - | Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 4000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2006 | FM | 0.394Dia 10.00mm | ±20% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | - | General Purpose | - | - | 1000μF | 6.3V | - | - | - | 5mm | ALUMINUM ELECTROLYTIC CAPACITOR | 17mm | 38mOhm | - | 0.197 5.00mm | - | 600 μm | - | 6.3V | 10nA | 1.29A | Polar | 4000 hours | - | 38mOhm | 967.5mA @ 120Hz | 1.29A @ 100kHz | 22 % | - | - | - | 10mm | 12.5mm | 0.551 14.00mm | - | - | No | Yes | RoHS Compliant | Lead Free | - | ||
![]() EEE-TK1J221AQ Panasonic Electronic Components | 20000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 13 | ALUMINUM | - | 0.531Lx0.531W 13.50mmx13.50mm | 2000 Hrs @ 125°C | - | -40°C~125°C | Tape & Reel (TR) | 2012 | TK | 0.492Dia 12.50mm | ±20% | e3/e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | TIN/TIN BISMUTH | General Purpose | ESR IS MEASURED AT 100 KHZ | - | 220μF | 63V | - | AEC-Q200 | - | 4.4mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 260mOhm @ 100kHz | - | - | - | 900 μm | 5353 | 63V | 138.6μA | 350mA | Polar | 2000 hours | - | - | 262.5mA @ 120Hz | 350mA @ 100kHz | 0.12 % | - | 350mA | - | 12.5mm | 13.5mm | 0.532 13.50mm | 15mm | - | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() UWD1H221MCL1GS Nichicon | 1000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Radial, Can - SMD | FLAT | 2 | Aluminium | - | 0.406Lx0.406W 10.30mmx10.30mm | 5000 Hrs @ 105°C | - | -55°C~105°C | Tape & Reel (TR) | 2009 | UWD | 0.394Dia 10.00mm | ±20% | e6 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Tin/Bismuth (Sn/Bi) | General Purpose | - | - | 220μF | 50V | - | - | - | 4.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | POLARIZED | - | - | - | 4141 | 50V | 3μA | 670mA | - | 5000 hours | - | 180mOhm | 335mA @ 120Hz | 670mA @ 100kHz | 0.14 % | - | 670mA | General Purpose | 10mm | 10mm | 0.394 10.00mm | 10.9mm | 10.3mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() UHE2A471MHD Nichicon | 246 |
| Datasheet | 19 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | - | Aluminium | - | - | 10000 Hrs @ 105°C | - | -40°C~105°C | Bulk | 2009 | UHE | 0.630Dia 16.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Matte Tin (Sn) | General Purpose | - | 8532.22.00 | 470μF | 100V | TAPE | - | - | 7.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | 170mOhm | - | 0.295 7.50mm | - | 800 μm | - | 100V | 470μA | 1.9A | Polar | 10000 hours | - | 45mOhm | 1.425A @ 120Hz | 1.9A @ 100kHz | 0.08 % | - | - | - | 16mm | 35.5mm | 1.398 35.50mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 25YXF100MEFC6.3X11 Rubycon | 911 |
| - | 16 Weeks | - | Through Hole | Through Hole | Radial, Can | WIRE | 2 | Aluminium | - | - | 5000 Hrs @ 105°C | - | -40°C~105°C | Bulk | - | YXF | 0.248Dia 6.30mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Tin (Sn) | General Purpose | - | - | 100μF | 25V | - | - | - | 2.5mm | ALUMINUM ELECTROLYTIC CAPACITOR | - | - | - | 0.098 2.50mm | - | 500 μm | - | 25V | 3μA | 175mA | Polar | 5000 hours | 0.14 | 400mOhm | 175mA @ 120Hz | 250mA @ 100kHz | - | - | - | General Purpose | 6.3mm | 11mm | 0.492 12.50mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 16SVP330M Sanyo Semiconductor | 77000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECA-1VM221B Panasonic Electronic Components | 3173 |
| Datasheet | 14 Weeks | Tin | PCB, Through Hole | Through Hole | Radial, Can | WIRE | - | - | 4.535924g | - | 2000 Hrs @ 85°C | - | -40°C~85°C | Tape & Box (TB) | 2006 | M | 0.315Dia 8.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | - | General Purpose | - | - | 220μF | 35V | - | - | - | 5mm | - | - | - | - | 0.197 5.00mm | - | 600 μm | - | 35V | 3mA | 350mA | Polar | 2000 hours | - | - | 350mA @ 120Hz | 595mA @ 10kHz | 0.14 % | Straight | - | - | 8mm | 11.5mm | 0.492 12.50mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - |