- Manufacturer
- Product
- Manufacturer
- Brand
- Product Category
- Subcategory
- Factory Pack QuantityFactory Pack Quantity
- Maximum Operating Temperature
- Minimum Operating Temperature
- Interface Type
- Display Resolution - Pixels
- Number of frames per second
- Operating Supply Voltage
Attribute column
Categories
Cameras
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Mounting Feature | Weight | Number of Terminals | Brand | Compatible with (details) | Dim | Dimensions | Display | Display Resolution - Pixels | Factory colour | Factory Pack QuantityFactory Pack Quantity | Inflammability class of insulation material according to with UL94 | Input Voltage-Max | Input Voltage-Min | Interface Type | Manufacturer | Material of contact surface | Maximum Operating Temperature | Minimum Operating Temperature | Number of frames per second | Operating Temperature-Max | Operating Temperature-Min | Output Voltage-Nom | Overvoltage category | Package Body Material | Package Diameter | Package Equivalence Code | Package Length | Package Style | Packaging type | Part # Aliases | Pollution degree | Rated current In | Rated surge voltage | RoHS | Type of electric connection | Type of fastening | Video Format Supported | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Temperature Coefficient | Resistance | Composition | Applications | Power (Watts) | Subcategory | Packing Method | Technology | Depth | Construction | Resistor Type | Qualification Status | Rated Power Dissipation (P) | Operating Supply Voltage | Working Voltage | Failure Rate | Temperature Grade | Lead Diameter | Lead Style | Output Current-Max | Resolution | Product Type | Coating, Housing Type | Repetitive Peak Reverse Voltage | Product | Features | Product Category | Height | Height Seated (Max) | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() F320-F081W03M-NNA Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 52 mm x 39 mm x 24 mm | - | 752 x 480 | - | 1 | - | - | - | RS-232, USB | Omron | - | + 40 C | 0 C | 60 fps | - | - | - | - | - | - | - | - | - | - | F320F081W03MNNA | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | Compact Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F330-F102W03M-NNS Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 63 mm x 40 mm x 24 mm | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 40 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F330F102W03MNNS | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 44 V to 57 V | - | - | - | - | - | - | - | - | - | - | Compact Ethernet Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F000M03M-SWV Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 44.5 mm � 44.5 mm � 25.4 mm | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F430F000M03MSWV | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F000W03M-NNV Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 44.5 mm � 44.5 mm � 25.4 mm | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F430F000W03MNNV | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F420-F081M03M-SWV Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 752 x 480 | - | 1 | - | - | - | RS-232, USB | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F420F081M03MSWV | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F300W03M-SWS Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 44.5 mm � 44.5 mm � 25.4 mm | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F430F300W03MSWS | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F000M03M-NNS Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | 44.5 mm � 44.5 mm � 25.4 mm | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F430F000M03MNNS | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() F430-F190W03M-SRS Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | 752 x 480 | - | 1 | - | - | - | Ethernet | Omron | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | F430F190W03MSRS | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | 24 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | Cameras & Camera Modules | - | - | - | ||
![]() VSC-IR21 Teledyne LeCroy | In Stock | - | - | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | 1 | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Imagers | - | - | Camera Probes | - | Thermal Imaging Cameras | - | - | - | ||
![]() F420F050W03MSRA Omron | In Stock | - | - | - | - | - | - | - | - | - | 44.5 mm � 38.1 mm � 25.4 mm | - | 752 x 480 | - | - | - | - | - | RS-232, USB | - | - | + 45 C | 0 C | 52 fps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Monochrome | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | Smart Cameras | - | - | - | - | - | ||
![]() FLK-TI200 9HZ/FCA FLUKE | In Stock | - | - | Axial, Box | Flanges | 1kg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | ±20ppm/°C | 1.58 kOhms | Wirewound | Industrial | 20W | - | - | - | - | - | - | - | - | - | - | R (0.01%) | - | - | Solder Lugs | - | - | - | Aluminum | - | - | Military, Moisture Resistant | - | - | 0.561 (14.25mm) | - | ||
![]() FLX40-12M30 Banner Engineering | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Hardware | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Hardware | - | - | - | - | - | - | - | - | ||
![]() 70230-3321 Omron | In Stock | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | - | - | 1 | - | - | - | - | Omron | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 702303321 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cameras & Accessories | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optical Sensors | - | - | - | - | Cameras & Camera Modules | - | - | - | ||
![]() 16672130 Fuji Electric | In Stock | - | - | - | - | 390g | 8 | - | - | (W x H x D) 130.7 x 118.6 x 57.5 mm | - | - | - | Orange | - | - | 36 | 18 | - | - | - | - | - | - | 85 | -40 | 24 | - | METAL | - | MODULE,8LEAD,1.8 | - | MICROELECTRONIC ASSEMBLY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | Not Qualified | - | - | - | - | INDUSTRIAL | - | - | 1.67 | - | - | - | - | - | - | - | 118.6mm | - | 130.7mm | ||
![]() DMC-GX80KEG-K Panasonic | In Stock | - | - | - | - | 426g | - | - | - | - | - | TFT LCD monitor | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 43.9mm | - | - | - | - | - | - | - | - | - | - | - | 16MP | - | - | - | - | - | - | 70.6mm | - | 122mm | ||
![]() 16746486 Fuji Electric | In Stock | - | - | - | - | 35.5g | - | - | - | (W x H x D) 66 x 118 x 22 mm | - | - | - | - | - | V0 | - | - | - | - | Tin | - | - | - | - | - | - | III | - | - | - | - | - | Carton (box) | - | 2 | 12 | 4 | - | Soldering connection | Solder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118mm | - | 66mm | ||
![]() 16385995 Fuji Electric | In Stock | - | - | - | - | - | - | - | Fuji Instax Wide | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16576520 Fuji Electric | In Stock | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 175 | -55 | - | - | - | 5 | - | 15.5 | Axial | - | - | - | - | - | - | - | - | - | - | - | MGM | - | 1 | - | -100,100 | 91000 | - | - | - | - | TR | METAL GLAZE/THICK FILM | - | Silicon Coat | FIXED RESISTOR | - | 3 | - | 7000 | - | - | 0.78 | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 16672166 Fuji Electric | In Stock | - | - | - | - | 390g | - | - | - | (W x H x D) 130.7 x 118.6 x 57.5 mm | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.5mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 118.6mm | - | 130.7mm | ||
![]() 7OY-01-F020 Teledyne LeCroy | In Stock | - | - | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | 1 | - | - | - | - | Teledyne FLIR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Breach | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thermal Imagers | - | 1kV | - | - | Thermal Imaging Cameras | - | - | - |