- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLP645JF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Active | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.025 A | - | 0.15 A | 5000 V | - | - | 5 mA | - | 600 V | ||
![]() PC352N1 Sharp Corp | In Stock | - | Datasheet | - | - | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 80 V | - | - | - | ||
![]() PS2702-1L-V Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 700% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | 0.05 A | 1.4 V | 0.2 A | 3750 V | - | - | - | - | - | ||
![]() PC419T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -25 °C | DSO-5 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | BI-DIRECTIONAL OUTPUT | - | - | - | unknown | SINGLE | FET OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 10 nA | 120 V | - | - | - | ||
![]() PS8502 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | 2.2e-7 ns | - | - | - | - | - | - | - | CMOS COMPATIBLE, UL APPROVED | - | MAGAZINE | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | - | 8e-7 s | - | ||
![]() TLP2770 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 20 MBps | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 1.3e-9 ns | Yes | 2.7 V | - | - | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.008 A | - | 0.01 A | 5000 V | - | - | - | - | - | ||
![]() PS9631L Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 80 °C | -20 °C | - | Obsolete | 0.5 W | 0.000005 ns | No | - | 18 V | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.03 A | - | - | 5000 V | - | - | - | - | - | ||
![]() PS2566L2-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2565L-4-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-16 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PS2565L-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PT91-21C/F10 Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8602L-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | ||
![]() PS8602L-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | ||
![]() IL66B-1-X009T Siemens | In Stock | - | Datasheet | - | - | - | 200% | - | SIEMENS A G | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 60 V | - | - | - | ||
![]() KB837B-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, SURFACE MOUNT, DIP-12 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 35 V | - | 0.000018 s | - | ||
![]() PS2521L-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() TIL157A Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | 1600% | - | ROCHESTER ELECTRONICS LLC | 1 | - | - | - | Active | - | - | No | - | - | e0 | No | - | TIN LEAD | UL RECOGNIZED | - | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.1 A | - | - | 2500 V | 100 nA | 30 V | - | - | - | ||
![]() PC4SD21YTZD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 3 mA | - | 800 V | ||
![]() ISD204X2 Isocom Components | In Stock | - | Datasheet | - | - | - | 50% | - | ISOCOM COMPONENTS LTD | 2 | 100 °C | -25 °C | PLASTIC, DIP-6 | Active | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5300 V | 100 nA | 70 V | - | - | - | ||
![]() PS9214-V-F3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | Yes | 4.5 V | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - |