- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCT277-X009T Siemens | In Stock | - | Datasheet | - | - | - | 100% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() SP-1ML Kodenshi Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PN PHOTODIODE | - | - | - | 20 V | - | 900 nm | 100 nA | - | - | YES | 0.015 mA | 20 V | - | ||
![]() PS2561DL2-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 50% | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | TR, EMBOSSED, 13 INCH | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.04 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2805A-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 50% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SSOP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 2500 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() S21ME4FP Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC922I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 80 °C | -20 °C | - | Obsolete | - | - | No | 5.4 V | - | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.5 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2009A NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2652 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2652 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() SFH6116-3 Siemens | In Stock | - | Datasheet | - | - | - | 100% | SIEMENS A G | 1 | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() H11A1-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 50% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | ||
![]() PC900VIQ Sharp Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | SHARP CORP | 1 | 80 °C | -20 °C | - | Active | 0.15 W | 0.000002 ns | No | - | 16 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2606L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 300% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2606L-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 300% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() KTLP160G Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11MD9T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 400 V | ||
![]() CPC1580S IXYS Integrated Circuits Division | In Stock | - | Datasheet | - | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 110 °C | -40 °C | - | Obsolete | - | - | Yes | - | - | e3 | Yes | Matte Tin (Sn) | HIGH RELIABILITY, UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | COMPLEX | FET OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() ICPL2731G Isocom Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 400% | - | ISOCOM COMPONENTS LTD | 2 | 70 °C | - | - | Obsolete | 0.1 W | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | LINEAR IC OUTPUT OPTOCOUPLER | 0.02 A | 1.7 V | 0.06 A | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9602 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS AMERICA INC | 1 | 85 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | 8541.49.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS8703-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Transferred | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - |