- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Hysteresis Ratio-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ILQ74-X007 Siemens | In Stock | - | Datasheet | - | - | - | 35% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 500 nA | 20 V | - | - | - | - | - | - | - | ||
![]() PS8501 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | No | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2581L2-L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() S2S3RAYF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | - | ||
![]() PS2801C-1-F3-A(ML) Renesas Electronics Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC8050R Motorola Semiconductor Products | In Stock | - | Datasheet | YES | SURFACE MOUNT | 500% | 500% | - | MOTOROLA INC | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | 0.25 W | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | 2 V | 0.05 A | - | 7500 V | 1000 nA | - | - | - | - | - | - | - | - | ||
![]() BRT21H-X017T Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 2 mA | - | - | - | 400 V | - | ||
![]() PS9601L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 70 °C | - | GULL WING, PLASTIC, DIP-8 | Transferred | - | - | - | 4.5 V | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() P3054 Hamamatsu Photonics | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | HAMAMATSU PHOTONICS KK | 1 | 70 °C | - | - | Obsolete | 0.085 W | 6e-8 ns | No | - | 7 V | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | 0.02 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD1-004 Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2511L-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | DIP-16 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PC9D17P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 1 MBps | SHARP CORP | 2 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() IL201-X001 Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() PC911P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 10 MBps | SHARP CORP | 1 | 70 °C | - | - | Obsolete | - | - | No | 4.5 V | - | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 4000 V | - | - | - | - | - | 0.55 | - | - | - | ||
![]() SFH6345-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 1 MBps | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 5300 V | - | - | - | - | - | - | - | - | - | ||
![]() S21MD3TV Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | - | ||
![]() PS2571L-1-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, 13 INCH | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PS9113-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | No | 4.5 V | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.015 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP363J Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B2, DIP-4 | End Of Life | - | - | Yes | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | 3 V | 10 mA | 1.2 A | - | 0.01 A | 600 V | 0.00001 A | ||
![]() OPIA604D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |