- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Hysteresis Ratio-Nom | Input Trigger Current-Max | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OCM140 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.2 A | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP551 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED; TTL COMPATIBLE | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL252-X019T Siemens | In Stock | - | Datasheet | - | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() PC942P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 80 °C | -20 °C | DIP-8 | Obsolete | - | - | No | 5.4 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.5 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB826C Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 200% | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | - | - | - | - | ||
![]() PC401Z Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 85 °C | -25 °C | MINI FLAT PACKAGE-5 | Obsolete | - | - | No | 3 V | - | e0 | - | - | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | 0.7 | - | - | ||
![]() OCS30 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 70 °C | -20 °C | - | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 350 V | 1500 V | - | - | - | 1 V | - | - | 1.4 A | - | - | 0.025 A | 0.000005 A | ||
![]() SFH313-4 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 5 mm | - | - | - | - | - | 850 nm | 200 nA | - | - | YES | - | - | 10 mA | - | - | - | ||
![]() FOD063LR1 Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 10 MBps | FAIRCHILD SEMICONDUCTOR CORP | 2 | 85 °C | -40 °C | SOIC-8 | Obsolete | 0.17 W | 9e-8 ns | Yes | 2.7 V | 7 V | e3 | - | - | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | 2 | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2654L2-V-E3 NEC Electronics Group | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP116 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 20 MBps | TOSHIBA CORP | 1 | 100 °C | -40 °C | MFSOP-6 | End Of Life | 0.04 W | 6e-8 ns | - | 4.5 V | 6 V | - | - | - | - | UL RECOGNIZED | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM122 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.35 A | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EL357-VG Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | 50% | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 110 °C | -55 °C | ROHS COMPLIANT, SMD, SOP-4 | Obsolete | - | - | Yes | - | - | - | Yes | EAR99 | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2602L-L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PC837BD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | SHARP CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - | - | - | ||
![]() MCT6-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 50% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | - | 30 V | - | - | - | - | - | - | - | - | ||
![]() BL817S-A Galaxy Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | CHANGZHOU GALAXY CENTURY MICROELECTRONICS CO LTD | - | - | - | - | Active | - | - | Yes | - | - | - | - | - | - | - | 8541.49.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9553L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SURFACE MOUNT PACKAGE-8 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CS700 Isocom LTD | In Stock | - | Datasheet | - | - | - | - | - | 0.1 MBps | ISOCOM LTD | 1 | 125 °C | -55 °C | DIP-8 | Active | - | - | - | 2 V | - | e4 | - | 3A001.A.2.C | GOLD | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 0.04 A | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2506 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |