- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3H2AD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2841-4A-F4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -40 °C | 5.60 X 4.40 MM, 2.50 MM HEIGHT, LEAD FREE, THIN, ULTRA SMALL, PLASTIC, SOP-12 | Obsolete | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 1500 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2841-4A-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, 0.80 MM PITCH, LEAD FREE, SOP-12 | Obsolete | - | Yes | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 1500 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2841-4A-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -40 °C | 4.40 X 5.60 MM, 2.50 MM HEIGHT, 0.80 MM PITCH, LEAD FREE, SOP-12 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 1500 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() SD3410-4 Honeywell Sensing and Control | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | HONEYWELL SENSING AND CONTROL | - | 125 °C | -55 °C | - | Obsolete | 0.15 W | Yes | - | - | - | 3A001.A.2.C | - | - | - | - | unknown | - | PHOTO DARLINGTON | - | - | - | - | - | - | 880 nm | 250 nA | - | - | - | YES | 0.000125 s | - | - | - | - | - | ||
![]() OCS37 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | 2 | 70 °C | -20 °C | PLASTIC, DIP-8 | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN RESISTOR | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 1500 V | - | - | - | - | 11 mA | - | - | - | - | - | 350 V | - | ||
![]() OCS37 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 2 | 70 °C | -20 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 350 V | - | 1500 V | - | - | - | 1.3 V | - | - | - | 1.4 A | - | 0.011 A | - | 0.000005 A | ||
![]() ILD30-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() SFH231 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | 80 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 4.7 mm | - | - | - | 15 V | - | 1600 nm | 50000 nA | - | - | - | YES | - | - | 0.013 mA | - | - | - | ||
![]() SFH231 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | Germanium | - | - | INFINEON TECHNOLOGIES AG | - | 80 °C | -40 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 1 | not_compliant | single | PIN PHOTODIODE | - | - | - | - | 15 V | - | 1550 nm | 50000 nA | - | - | - | YES | 9e-9 s | - | 0.008 mA | - | - | - | ||
![]() SFH231 OSRAM Opto Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | Germanium | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 80 °C | -40 °C | - | Transferred | - | - | - | - | - | - | - | - | - | - | compliant | - | PIN PHOTODIODE | - | - | - | - | 15 V | - | - | 50000 nA | - | - | - | - | 9e-9 s | - | - | - | - | - | ||
![]() IS204-1G Isocom Components | In Stock | - | Datasheet | - | - | - | - | 50% | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -25 °C | PLASTIC, DIP-6 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() GFH600III Harris Semiconductor | In Stock | - | Datasheet | - | - | - | - | 160% | - | HARRIS SEMICONDUCTOR | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | IC COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9613L-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-6 | Transferred | - | Yes | 4.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.015 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2607 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9121-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 2.7 V | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2607 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() ILD2-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() OPIA411ATR TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ615-1-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 60% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - |