- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SFH302-4 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | not_compliant | - | - | - | - | - | 0.05 A | - | - | 880 nm | 200 nA | - | - | YES | 0.000014 s | - | - | - | ||
![]() SFH302-4 Siemens | In Stock | - | Datasheet | - | - | ROUND | - | - | - | SIEMENS A G | - | 80 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 4.2 mm | - | - | - | - | - | 880 nm | 200 nA | - | - | YES | - | 4.5 mA | - | - | ||
![]() ICPL2730G Isocom Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 300% | - | ISOCOM COMPONENTS LTD | 2 | 70 °C | - | - | Obsolete | 0.1 W | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 1.7 V | 0.06 A | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB847B-M Kingbright | In Stock | - | Datasheet | - | - | - | - | - | 130% | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | - | ||
![]() SFH2030 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | 1 | not_compliant | SINGLE | PIN PHOTODIODE | 4.95 mm | - | - | - | 50 V | - | 850 nm | 10 nA | - | - | YES | - | 0.05 mA | - | - | ||
![]() PS2702-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() K10103D Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 300% | 300% | COSMO ELECTRONICS CORP | 1 | 115 °C | -55 °C | DIP-4 | Contact Manufacturer | 0.15 W | Yes | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | 0.000018 s | - | - | - | ||
![]() S21MD3P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 15 mA | - | - | - | - | 600 V | ||
![]() KB817AD Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 80% | 80% | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | DIP-4 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | ||
![]() PS2707-1-V-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 150% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() PS2707-1-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 150% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() PS2707-1-V-E3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 150% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED, VDE APPROVED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() PS9306L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, SDIP-6 | Not Recommended | - | Yes | 10 V | e4 | Yes | NICKEL PALLADIUM GOLD | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SH21YIPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | - | 600 V | ||
![]() IL66-4-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 750% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() IL66-4-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 750% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() SFH5400 OSRAM GmbH | In Stock | - | Datasheet | - | - | SQUARE | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 85 °C | -40 °C | ROHS COMPLIANT, SMT, 3 PIN | Obsolete | - | Yes | 4.5 V | e3 | - | Tin (Sn) | SWITCHING | CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.5 mm | - | - | 0.04 A | - | - | - | - | - | - | NO | - | - | 0.2 | - | ||
![]() S2S3RA0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.05 A | - | 3750 V | - | - | - | 7 mA | - | - | - | - | 600 V | ||
![]() MCT270-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 50% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - |