- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9851-2-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | NEC ELECTRONICS CORP | 2 | 100 °C | -40 °C | LEAD FREE PACKAGE-8 | Transferred | - | - | 4.5 V | - | - | - | - | - | - | 8541.40.80.00 | 2 | unknown | SEPARATE, 2 CHANNELS | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS9851-2-V-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 85 °C | -40 °C | LEAD FREE, SSOP-8 | Transferred | - | - | 4.5 V | - | - | - | - | - | VDE APPROVED | - | - | unknown | SEPARATE, 2 CHANNELS | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | 2500 V | - | - | - | - | - | - | - | ||
![]() S21MD4W Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 15 mA | - | - | 600 V | ||
![]() PC847XI6J00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-16 | End Of Life | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 4 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PS2562L1-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() KB836AC Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | 5000 V | - | 100 nA | 70 V | - | - | 0.000018 s | - | ||
![]() TPS855(F) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | LEAD FREE, 0-5K1, 4 PIN | Obsolete | - | Yes | 2.7 V | - | - | - | - | GENERAL PURPOSE | HIGH SENSITIVITY | 8541.40.80.00 | 1 | unknown | SINGLE | - | LINEAR IC OUTPUT OPTOCOUPLER | 2.4 mm | - | - | 0.01 A | - | - | - | - | - | NO | - | - | ||
![]() SFH302 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 100 °C | -55 °C | - | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | not_compliant | - | - | - | - | - | - | 0.05 A | - | 880 nm | 200 nA | - | - | YES | - | - | ||
![]() SFH506-30 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | INFINEON TECHNOLOGIES AG | - | 85 °C | -25 °C | - | Obsolete | - | No | 5 V | 6 V | e0 | - | Tin/Lead (Sn/Pb) | REMOTE CONTROL | CMOS COMPATIBLE | 8541.40.80.00 | 1 | not_compliant | COMPLEX | 0.005 mA | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.005 A | - | - | - | - | - | YES | - | - | ||
![]() PS2513L-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 125% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5000 V | - | 100 nA | 120 V | - | - | - | - | ||
![]() PS8802-1-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Transferred | - | - | - | - | e4 | - | NICKEL PALLADIUM GOLD | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS8802-1-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Obsolete | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | - | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PS2022 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 500% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | 7.20 X 6.50 MM, 3.50 MM HEIGHT, PLASTIC, DIP-6 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 4000 V | - | 100 nA | 40 V | - | - | - | - | ||
![]() PS9113-V-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | Yes | 4.5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9611L-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | compliant | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() PS9611L-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Obsolete | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | - | VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | - | ||
![]() KB837CD-M Kingbright | In Stock | - | Datasheet | - | - | - | - | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, DIP-12 | Active | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS8703-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 0.2 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | 1 | compliant | SINGLE | - | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() 1408162-2 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC904A Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 50% | - | SHARP CORP | 1 | 85 °C | -25 °C | DIP-8 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | COMPLEX | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - |