- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2561L-2-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2561L-2-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2561L-2-V-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 200% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Transferred | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PS2833-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | - | - | ||
![]() PS2833-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | - | - | ||
![]() SFH6139-X007T Siemens | In Stock | - | Datasheet | - | - | - | - | - | 0.1 MBps | SIEMENS A G | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | - | - | - | - | - | - | CMOS COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.06 A | - | 5300 V | - | - | - | - | - | - | - | - | ||
![]() TLP185(GB-TPL,E(T Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 100% | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | MINIFLAT, 11-4M1S, SOP-6/4 | Obsolete | No | - | - | No | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | 3750 V | 80 nA | 80 V | - | - | - | - | - | - | ||
![]() PC3SD21YXPKH Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2602L-M-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 80% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() MRD500 Motorola Mobility LLC | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | MOTOROLA INC | - | 125 °C | -55 °C | - | Obsolete | No | - | e0 | - | 3A001.A.2.C | Tin/Lead (Sn/Pb) | - | RESPONDS FROM VISIBLE TO INFRARED RANGE | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 3.68 mm | - | - | 100 V | - | 2 nA | - | - | - | 1e-9 s | 0.009 mA | 100 V | - | ||
![]() MRD500 Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | Silicon | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | - | 125 °C | -50 °C | - | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | PIN PHOTODIODE | - | - | - | 100 V | - | 2 nA | - | - | - | 1e-9 s | - | - | - | ||
![]() PS2571L2-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() BRT21M-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | 5300 V | - | - | 3 mA | - | - | - | - | 400 V | ||
![]() BRT21M-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | - | 0.02 A | 0.3 A | - | 5300 V | - | - | 3 mA | - | - | - | - | 400 V | ||
![]() PC852XPY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 4000% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | 200 nA | 350 V | - | - | - | - | - | - | ||
![]() PS2911-1-M NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 100% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | No | - | - | No | - | - | - | - | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() TSOP1737SB1 Temic Semiconductors | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | TEMIC SEMICONDUCTORS | 1 | 85 °C | -25 °C | 3 PIN | Transferred | - | - | - | - | - | - | REMOTE CONTROL | TTL AND CMOS COMPATIBLE | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 11.95 mm | - | 0.005 A | - | - | - | - | - | YES | - | - | - | - | ||
![]() TLP647G Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | No | - | e0 | - | - | TIN LEAD | - | UL RECOGNIZED | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | 0.15 A | - | 4000 V | - | - | 15 mA | - | - | - | - | 400 V | ||
![]() PS9613L2-V-E3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-6 | Transferred | Yes | 4.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2562-1 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Active | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | - | - |