- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB847AD Kingbright | In Stock | - | Datasheet | - | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS2535L-2-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | ||
![]() PS2535L-2-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() TLP2105 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 2 | 100 °C | -40 °C | SOP-8 | Not Recommended | - | Yes | 4.5 V | - | - | - | - | 8541.40.80.00 | 2 | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PC352N1T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PS2561F-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 60% | 450% | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | HALOGEN FREE AND LEAD FREE, PLASTIC, DIP-4 | Active | 0.15 W | Yes | - | - | Yes | - | - | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | 1.4 V | 0.04 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PS2703-2-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SOP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9851-2-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 15 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 85 °C | -40 °C | LEAD FREE, SSOP-8 | Transferred | - | - | 4.5 V | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PS2654L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() PP701 Stanley Electric Co | In Stock | - | Datasheet | - | - | ROUND | - | - | - | STANLEY ELECTRIC CO LTD | - | 60 °C | -20 °C | ROHS COMPLIANT, PLASTIC PACKAGE-6 | Obsolete | - | Yes | - | - | Yes | - | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 14 mm | - | - | - | 30 V | - | 950 nm | 20 nA | - | YES | - | 1.1 mA | 30 V | ||
![]() PS2732-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | ||
![]() KB834L Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 20% | 20% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | 0.000018 s | - | - | ||
![]() ILD30-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | not_compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | ||
![]() SFH640-2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 45% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | - | 300 V | - | - | - | - | ||
![]() MCT272-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 150% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | ||
![]() HED52XXU11 Samsung Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2535L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() PS2535L-2-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | ||
![]() PC352N2T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 150% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - |