- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9614-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | PLASTIC, DIP-8 | Transferred | - | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | - | ||
![]() PS2933-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | Yes | - | - | - | - | - | UL RECOGNIZED | - | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | ||
![]() PS2933-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | Yes | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | ||
![]() PC4SD21NWPD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 3 mA | - | - | 800 V | ||
![]() PS2811-1N Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.05 A | 1.4 V | 0.04 A | 2500 V | - | - | - | - | - | - | ||
![]() PS2565-4 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 80% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | No | - | - | - | - | - | - | - | - | unknown | - | - | 0.08 A | 1.4 V | 0.05 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2565-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() PS2565-4 NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS AMERICA INC | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.49.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() PS2503-1M NEC Electronics America Inc | In Stock | - | Datasheet | - | - | - | 100% | - | NEC ELECTRONICS AMERICA INC | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.49.80.00 | - | unknown | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | ||
![]() H11C4SM Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-6 | Obsolete | - | - | Yes | - | - | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.06 A | - | 0.3 A | 5300 V | - | - | 20 mA | - | - | - | ||
![]() PC934 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 85 °C | -25 °C | - | Obsolete | - | - | No | 4.5 V | - | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, OPEN COLLECTOR | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.035 A | 5000 V | - | - | - | - | 0.8 | - | ||
![]() PS9313L2 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | - | Active | 0.1 W | 7.5e-7 ns | No | - | 30 V | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | 0.025 A | - | - | 5000 V | - | - | - | - | - | - | ||
![]() PS2707-2-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 150% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | ||
![]() PS2707-2-V Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 150% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | ||
![]() MCT2-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | ||
![]() TLP581 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 60% | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-5 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | ||
![]() SFH6943-2 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 63% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | SOT223/10, 10 PIN | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.005 A | - | - | 1768 V | 50 nA | 70 V | - | - | - | - | ||
![]() SFH6943-2 Siemens | In Stock | - | Datasheet | - | - | - | 63% | - | SIEMENS A G | 4 | 100 °C | -55 °C | SOT223-10 | Transferred | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | COMMON COLLECTOR, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.005 A | - | - | 2500 V | 50 nA | - | - | - | - | - | ||
![]() H2-ZR20ED-X JST Manufacturing | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5751 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 15 V | - | - | - | - | OPEN COLLECTOR, UL APPROVED | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | 5000 V | - | - | - | 1.5e-7 s | - | - |