- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2535L-2-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1500% | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | 8 PIN | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() PS2535L-2-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1500% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() PC352N2T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 150% | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() ISP321-4G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | 50% | ISOCOM COMPONENTS LTD | 4 | 100 °C | -30 °C | DIP-16 | Active | - | Yes | - | e3 | Yes | EAR99 | TIN | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5300 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS9301L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Active | - | Yes | 10 V | e4 | Yes | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2566L1-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() PS2566L1-4-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() TLP645GF Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Active | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.15 A | - | 5000 V | - | - | - | 4 mA | - | - | - | 400 V | ||
![]() PC714VI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 50% | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC4SD11YVZBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | End Of Life | - | Yes | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 800 V | ||
![]() PS2565L-1-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() S2386-8K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | Silicon | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | TO-8, 2 PIN | Active | - | Yes | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 5.8 mm | - | - | - | 30 V | - | 960 nm | 0.05 nA | - | - | YES | - | 0.033 mA | - | ||
![]() SD-112S Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | KODENSHI CORP | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PN PHOTODIODE | - | - | - | - | 30 V | - | 920 nm | 5 nA | - | - | YES | - | 0.011 mA | - | ||
![]() KB827B-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 130% | 130% | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | ||
![]() SFH6318T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | SOIC-8 | Transferred | - | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.06 A | - | 3000 V | - | - | - | - | - | - | - | - | ||
![]() PS2701A-1P Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 150% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.03 A | 1.4 V | 0.03 A | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() PC3SH21YSZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() KB837C Kingbright | In Stock | - | Datasheet | - | - | - | - | - | 200% | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PS9701-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | - | 4.5 V | - | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.05 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9701-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 70 °C | - | SOP-5 | Obsolete | - | - | 4.5 V | - | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.05 A | - | 2500 V | - | - | - | - | - | - | - | - |