- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9661L-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 25 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Transferred | Yes | 4.5 V | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9661L-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 25 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | Yes | 4.5 V | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PD15-22C/TR8(EU) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2521L-2-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 20% | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | Yes | - | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() SFH235 Siemens | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | SIEMENS A G | - | - | - | - | Transferred | - | - | - | - | SIDE VIEW | - | 1 | unknown | SINGLE | PIN PHOTODIODE | - | - | - | - | 870 nm | 30 nA | - | - | - | YES | - | 0.04 mA | - | - | - | ||
![]() PS2566L1-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2566L1-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() ILQ620GB-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() CT816B(SL)(T1)-H CT Micro International Corporation | In Stock | - | Datasheet | - | - | - | 130% | - | CT MICRO INTERNATIONAL CORP | 1 | 110 °C | -55 °C | - | Contact Manufacturer | - | - | - | - | IEC-60065, UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2605 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 300% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2605 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 300% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | No | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() S2S3L00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.05 A | - | 3750 V | - | - | - | - | 5 mA | - | - | - | - | 600 V | - | ||
![]() PC367 Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | - | SHARP CORP | 1 | - | - | 4 PIN | Obsolete | - | - | - | - | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.01 A | - | - | 3750 V | - | - | 70 V | - | - | - | - | - | - | - | - | ||
![]() IL5-X017T Siemens | In Stock | - | Datasheet | - | - | - | 130% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() PS2801C-4-F3-A/N Renesas Electronics Corporation | 30 |
| Datasheet | - | - | - | 50% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Active | - | - | - | - | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() OSM53020C1C OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP763J(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6/5 | End Of Life | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | 0.1 A | - | 4000 V | - | - | - | - | 10 mA | - | - | - | - | 600 V | - | ||
![]() PS2732-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | ||
![]() TLP561J(F) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | Yes | - | - | - | - | 8541.40.80.00 | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | 0.1 A | 600 V | 2500 V | - | - | - | 3 V | - | - | 1.2 A | - | 0.01 A | - | 0.00001 A | ||
![]() MOC3051S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -40 °C | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | 0.1 A | 600 V | 7500 V | - | - | - | 2.5 V | - | - | 1 A | - | 0.015 A | - | 0.0001 A |