- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Body Material | Shape | Exterior Housing Material | Semiconductor Material | Case | Collector current | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Gate-emitter voltage | Gross weight | Ihs Manufacturer | Max. off-state voltage | Mechanical mounting | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pulsed collector current | Response Time-Nom | Rohs Code | Semiconductor structure | Supply Voltage-Min | Supply Voltage-Nom | Type of module | Wire Size | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Number of Functions | Resistor Type | Reach Compliance Code | Configuration | Optoelectronic Device Type | Topology | Size | Forward Current-Max | Forward Voltage-Max | Resistance Tolerance | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Stud Size | Dark Current-Max | Output Range | 2nd Connector Number of Positions Loaded | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL74-X019 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | 35% | - | - | - | - | INFINEON TECHNOLOGIES AG | - | - | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 5300 V | - | - | 500 nA | - | - | 20 V | - | - | - | - | - | - | ||
![]() S2S3AY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | No | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.05 A | - | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | 10 mA | - | - | - | - | 600 V | ||
![]() PS9213-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | NEC ELECTRONICS CORP | - | - | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | - | Yes | - | 4.5 V | - | - | - | e4 | Yes | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.025 A | - | - | 0.015 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2842 Altech | In Stock | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 to 14, 16 AWG | - | - | - | - | PIDG Ring Tongue Terminal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 mm | - | - | - | - | - | - | - | - | - | - | ||
![]() 2859 Sanyo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 ppm/°C | - | 1.47 kOhm | - | - | - | 0.15 W | - | High Reliability | - | - | - | - | - | - | - | 0.1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-217-56AE Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | SEMITRANS3 | 300A | 80% | 50% | - | FASTON connectors, | ±20V | 325 g | AVAGO TECHNOLOGIES INC | 1.7kV | screw | - | 110 °C | -55 °C | ROHS COMPLIANT, SOP-4 | Active | 600A | - | Yes | transistor/transistor | - | - | IGBT | - | e3 | Yes | - | - | - | - | MATTE TIN | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | IGBT half-bridge | - | 0.05 A | 1.4 V | - | 0.05 A | - | 3000 V | - | - | 100 nA | 0.15 W | for UPS, | 80 V | - | - | - | - | - | - | ||
![]() BPW46 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | NO | THROUGH HOLE MOUNT | - | SQUARE | - | Silicon | SEMITRANS3 | 200A | - | - | - | FASTON connectors, | ±20V | 325 g | VISHAY INTERTECHNOLOGY INC | 1.2kV | screw | - | 100 °C | -40 °C | - | Active | 400A | - | Yes | transistor/transistor | - | - | IGBT | - | e4 | - | - | - | - | - | SILVER | HIGH SENSITIVITY, SIDE VIEW | - | - | 1 | - | compliant | SINGLE | PIN PHOTODIODE | IGBT half-bridge | 6.4 mm | - | - | - | - | 32 V | - | 900 nm | - | 30 nA | - | for UPS, | - | - | YES | 5e-8 s | 0.05 mA | 60 V | - | ||
![]() HCNW139 Agilent Technologies Inc | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | 70 °C | - | 0.400 INCH, DIP-8 | Transferred | - | - | No | - | 4.5 V | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.012 A | - | - | 0.06 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCMT1600 Vishay Intertechnologies | In Stock |
| Datasheet | - | - | - | - | - | 1 | - | - | - | - | 80% | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -40 °C | - | Active | - | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | MATTE TIN | UL APPROVED | - | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 3750 V | - | - | 100 nA | - | - | 70 V | - | - | - | - | - | - | ||
![]() EXB841 Fuji Electric Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | FUJI ELECTRIC CO LTD | - | - | - | - | - | SIL-15 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUILT-IN OVERCURRENT PROTECTION CIRCUIT | 8541.40.80.00 | - | - | - | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH6156-3X001T Vishay Intertechnologies | 20000 | - | Datasheet | 16 Weeks, 3 Days | - | - | - | - | 1 | - | - | - | - | 70% | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -55 °C | - | Active | - | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | UL RECOGNIZED, VDE APPROVED | - | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | - | - | - | - | 5300 V | - | - | 100 nA | - | - | 70 V | - | - | - | - | - | - | ||
![]() TEMD5120X01 Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | RECTANGULAR | - | Silicon | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -40 °C | 5 X 4.24 MM, 1.12 MM HEIGHT, GREEN, MINIATURE, SMD, 2 PIN | Active | - | - | Yes | - | - | - | - | - | e3 | - | - | - | - | - | Matte Tin (Sn) | AEC-Q101 | - | - | 1 | - | unknown | SINGLE | PIN PHOTODIODE | - | 4.4 mm | - | - | - | - | 60 V | - | 940 nm | - | 30 nA | - | - | - | - | YES | - | 0.035 mA | 60 V | - | ||
![]() HCPL-7721-000E Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | 85 °C | -40 °C | - | Transferred | - | 4e-8 ns | Yes | - | - | 5.5 V | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561AL-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | 50% | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 100 °C | -55 °C | PLASTIC, SURFACE MOUNT, DIP-4 | Transferred | - | - | No | - | - | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.03 A | - | - | - | - | 5000 V | - | - | 100 nA | - | - | 70 V | - | - | - | - | - | - | ||
![]() HCPL-675K Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 4 | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 125 °C | -55 °C | - | Active | - | 0.0001 ns | Yes | - | 2 V | 18 V | - | - | e4 | Yes | 3A001.A.2.C | - | - | - | GOLD | OPEN COLLECTOR, HIGH RELIABILITY | 8541.40.80.00 | - | 4 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.01 A | - | - | 0.04 A | - | 1500 V | - | - | - | 0.05 W | - | - | - | - | - | - | - | - | ||
![]() CNY17F-3X016 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | 34% | 70% | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -55 °C | DIP-6 | Active | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | 1.65 V | - | 0.05 A | - | 5300 V | - | - | 100 nA | 0.15 W | - | 70 V | - | - | - | - | - | - | ||
![]() OLS249 Isolink Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | ISOLINK INC | - | - | - | 125 °C | -55 °C | - | Transferred | - | - | - | - | - | - | - | - | - | - | 3A001.A.2.C | - | - | - | - | - | 8541.40.80.00 | - | - | - | compliant | - | - | - | - | 0.04 A | 1.6 V | - | 0.05 A | - | 1500 V | - | - | - | 0.3 W | - | - | - | - | 0.000025 s | - | - | - | ||
![]() CNY17-3-000E Agilent Technologies Inc | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | 100% | 100% | - | - | - | - | AGILENT TECHNOLOGIES INC | - | - | - | 100 °C | -55 °C | LEAD FREE, DIP-6 | Transferred | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.06 A | 1.7 V | - | 0.15 A | - | 5000 V | - | - | 50 nA | 0.15 W | - | 70 V | - | - | 0.00001 s | - | - | - | ||
![]() SFH6286-4T Vishay Intertechnologies | In Stock | - | Datasheet | 4 Weeks | YES | SURFACE MOUNT | - | - | 1 | - | - | - | 160% | 250% | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -55 °C | SMD, 4 PIN | Active | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | - | - | Matte Tin (Sn) | UL APPROVED | 8541.40.80.00 | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.05 A | 1.5 V | - | 0.05 A | - | 5300 V | - | - | 200 nA | 0.15 W | - | 55 V | - | - | 0.000006 s | - | - | - | ||
![]() HCPL-354-000E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | 20% | 20% | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 100 °C | -55 °C | ROHS COMPLIANT, SMD, MINIFLAT, SOP-4 | Active | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | - | MATTE TIN | UL RECOGNIZED | 8541.40.80.00 | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 0.05 A | 1.4 V | - | 0.05 A | - | 3750 V | - | - | 100 nA | 0.15 W | - | 35 V | - | - | 0.000018 s | - | - | - |