- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC912L0NUZ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 25 MBps | - | SHARP CORP | 1 | 70 °C | -40 °C | PLASTIC, SMT, DIP-8 | Obsolete | - | - | 4.5 V | - | - | - | - | UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2561AL-1Y-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 50% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | - | - | ||
![]() TLP292(BL.E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP5752(D4-TP4,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SF21YXPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | 800 V | - | ||
![]() PT202B Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | - | - | - | - | Active | - | - | - | - | - | EAR99 | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOC3082S Motorola Mobility LLC | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | 0.1 A | 800 V | 7500 V | - | - | 3 V | 10 mA | 1 A | 0.01 A | 800 V | 0.0001 A | ||
![]() MOC3082S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 85 °C | -40 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 800 V | 7500 V | - | - | 3 V | - | 1 A | 0.01 A | - | 0.0001 A | ||
![]() PS2571L-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | ||
![]() TLP621-2XGBSM Isocom Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | 100% | - | - | 2016-12-15 | ISOCOM COMPONENTS LTD | 2 | 100 °C | -30 °C | - | Active | 0.15 W | Yes | - | e3 | - | EAR99 | TIN | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TUBE | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.05 A | - | 5300 V | 100 nA | 55 V | - | - | - | - | - | - | ||
![]() PS9613L-V-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | GULL WING, PLASTIC, DIP-8 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() TLP732(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | 50% | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 4000 V | 100 nA | 55 V | - | - | - | - | - | - | ||
![]() BRT13M-X017 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 3 mA | - | - | 800 V | - | ||
![]() PC956L0NIP Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 2 MBps | - | SHARP CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | - | - | 4.5 V | - | - | - | - | UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() BRT13M-X017 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | - | 5300 V | - | - | - | 3 mA | - | - | 800 V | - | ||
![]() PS2702-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | - | - | ||
![]() EL3082S Everlight Electronics Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | ROHS COMPLIANT, SURFACE MOUNT PACKAGE-6 | Active | - | Yes | - | - | Yes | EAR99 | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | - | 5000 V | - | - | - | 10 mA | - | - | 800 V | - | ||
![]() PS2733-1-V-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | - | - | ||
![]() ILD5-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 130% | - | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | ||
![]() PS9713-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SOP-5 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | 2500 V | - | - | - | - | - | - | - | - |