- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2715-1-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | - | ||
![]() PS2715-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ55-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | ||
![]() PC3SH11YUPA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 600 V | ||
![]() OST1MA58K1B OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD1-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 50 V | - | - | - | - | ||
![]() EL817S(C)(TA)(EBV) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ST309 Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | KODENSHI AUK CORP | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 0.03 A | - | 800 nm | 500 nA | - | - | YES | - | - | ||
![]() KB847AB-M Kingbright | In Stock | - | Datasheet | - | - | - | 80% | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PS2506-3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | RENESAS ELECTRONICS CORP | 3 | 100 °C | -55 °C | - | Obsolete | - | No | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.49.80.00 | unknown | SEPARATE, 3 CHANNELS | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | ||
![]() NJL5126D New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | 300% | NEW JAPAN RADIO CO LTD | 1 | 90 °C | -20 °C | - | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.07 A | - | - | 4000 V | - | 100 nA | 3 V | - | - | - | - | ||
![]() ISP626-4X Isocom Components | In Stock | - | Datasheet | - | - | - | 100% | ISOCOM COMPONENTS LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Active | - | Yes | e3 | Yes | EAR99 | TIN | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5300 V | - | 100 nA | 55 V | - | - | - | - | ||
![]() KB847AB-B Kingbright | In Stock | - | Datasheet | - | - | - | 80% | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-16 | Obsolete | - | Yes | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() MOC8112-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 50% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | ||
![]() PS2534L-1-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 1500% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4 PIN | Obsolete | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | ||
![]() ILD610-4-X001 Siemens | In Stock | - | Datasheet | - | - | - | 160% | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() MOC8020T Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 500% | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | unknown | - | - | 0.06 A | 2 V | 0.05 A | 7500 V | - | - | - | - | - | 0.000002 s | - | ||
![]() IL31-X001 Siemens | In Stock | - | Datasheet | - | - | - | 400% | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | ||
![]() IL31-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | No | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | not_compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | - | 100 nA | - | - | - | - | - |