- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Surface Mount | Mounting Feature | Material | Shape | Exterior Housing Material | Semiconductor Material | Additional | Capacitors series | Case - inch | Case - mm | Circumference diameter | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Diameter after shrinkage | Diameter before shrinkage | Grip diameter | Gross weight | Ihs Manufacturer | Kind of capacitor | Mounting | Operating temperature range °C | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | Transport Package size/quantity | Transport packaging size/quantity | Type of capacitor | Useful height (B) | Operating temperature | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Type | Terminal Finish | Color | Additional Feature | HTS Code | Capacitance | Packing Method | Number of Functions | Reach Compliance Code | Dielectric | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | Shrink temperature | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Output Range | 2nd Connector Number of Positions Loaded | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Features | Light Current-Nom | Operating voltage | Hysteresis Ratio-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Shrink ratio | Length | Width | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ACPL-W484-500E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | - | KGM | 1206 | 3216 | - | - | - | - | - | - | - | 0.056 g | AVAGO TECHNOLOGIES INC | MLCC | SMD | - | 105 °C | -40 °C | ROHS COMPLIANT, SURFACE MOUNT, SOP-6 | Active | 1.5e-7 ns | Yes | 4.5 V | 30 V | - | - | ceramic | - | -55...125°C | ±10% | e3 | - | - | - | TIN | - | UL RECOGNIZED | 8541.40.80.00 | 0.68µF | - | 1 | compliant | X7R | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | - | - | 0.05 A | - | 5000 V | - | - | 0.21 W | - | - | - | - | - | - | - | 25V | - | - | - | - | - | - | - | ||
![]() PS2601 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 300% | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | - | unknown | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | - | - | 80 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACPL-074L-000E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | PA66 | - | 2 | - | - | KGM | 1206 | 3216 | - | - | - | 15 MBps | - | - | 45 mm | 0.02 g | AVAGO TECHNOLOGIES INC | MLCC | SMD | -40...+105 | 105 °C | -40 °C | ROHS COMPLIANT, SURFACE MOUNT, SOP-8 | Active | 5e-8 ns | Yes | 3 V | 5 V | - | 42*32*28/1000 | ceramic | - | -55...125°C | ±10% | e3 | Yes | - | - | MATTE TIN | black | UL RECOGNIZED | 8541.40.80.00 | 22µF | - | 2 | compliant | X7R | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.018 A | - | - | 0.01 A | - | 3750 V | - | - | - | - | - | - | - | - | fastening over the edge of the structure - from 3.0 to 6.0 mm | - | 10V | - | - | - | - | 199.2 mm | 4.6 mm | 1.3 mm | ||
![]() PS2601 Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | PA66 | - | 1 | - | - | KGM | 1206 | 3216 | 45 mm | 50% | - | - | - | - | - | 0.042 g | RENESAS ELECTRONICS CORP | MLCC | SMD | -40...+105 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | 42*32*28/2000 | - | ceramic | - | -55...125°C | ±1% | e0 | - | - | - | Tin/Lead (Sn/Pb) | black | - | - | 150pF | - | - | unknown | C0G (NP0) | - | - | - | 0.08 A | 1.4 V | - | 0.05 A | - | 5000 V | - | - | 0.15 W | - | - | - | - | 0.000003 s | fastening up to 3.0 mm edge | - | 50V | - | - | - | - | 199.2 mm | 4.6 mm | 1.3 mm | ||
![]() ACPL-K33T-560E Avago Technologies | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 125 °C | -40 °C | - | Active | 1.5e-8 ns | - | 15 V | - | - | - | - | - | - | - | e3 | - | - | - | Tin (Sn) | - | AEC-Q100, UL RECOGNIZED | 8541.40.80.00 | - | TR | 1 | unknown | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561L-1-V-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | polyethylene | - | 1 | - | with red stripe | - | - | - | - | - | 200% | - | - | - | - | 5.85 | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | - | - | - | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | - | - | 48*31.5*27/3100 | - | 250 mm | - | - | e0 | - | - | Polyethylene Bag with zip lock | Tin/Lead (Sn/Pb) | transparent | UL RECOGNIZED, VDE APPROVED | - | - | - | - | compliant | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 100 nA | - | - | 80 V | - | - | - | zip-lock closure | - | - | - | - | - | - | - | 180 mm | 45 microns | ||
![]() PS2561L-1-V-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | 80% | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | 1.4 V | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | 0.000003 s | - | - | - | - | - | - | - | - | - | - | ||
![]() TEMD1000 Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | YES | SURFACE MOUNT | - | ROUND | - | Silicon | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 85 °C | -40 °C | 2 X 2.50 MM, 2.70 MM HEIGHT, ROHS COMPLIANT, PLASTIC PACKAGE-2 | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | Tin (Sn) | - | DAYLIGHT FILTER | - | - | - | 1 | compliant | - | SINGLE | PIN PHOTODIODE | 1.9 mm | - | - | - | - | 60 V | - | 940 nm | 10 nA | - | - | - | - | YES | - | - | 0.012 mA | - | - | 60 V | - | - | - | - | - | ||
![]() IL410-X019T Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | KGM | 0805 | 2012 | - | - | - | - | - | - | - | 0.028 g | VISHAY SEMICONDUCTORS | MLCC | SMD | - | 100 °C | -55 °C | ROHS COMPLIANT, SMD, 6 PIN | Transferred | - | - | - | - | - | - | ceramic | - | -55...125°C | ±1% | - | - | - | - | - | - | UL RECOGNIZED, VDE RECOGNIZED, HIGH SENSITIVITY | 8541.40.80.00 | 3.3nF | - | - | unknown | C0G (NP0) | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | 0.3 A | - | 5300 V | - | - | - | - | - | 2 mA | - | - | - | - | 50V | - | - | 600 V | - | - | - | - | ||
![]() TCLT1009 Vishay Intertechnologies | 6000 |
| Datasheet | 20 Weeks | YES | SURFACE MOUNT | - | - | 1 | - | - | - | - | - | - | 200% | 200% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -55 °C | GREEN, MINIFLAT, SMD, SOP-4 | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | UL RECOGNIZED | - | - | - | - | compliant | - | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | 1.6 V | - | 0.05 A | - | 5000 V | - | 100 nA | 0.15 W | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH615A-2X019T Vishay Intertechnologies | In Stock | - | Datasheet | 10 Weeks | - | - | - | - | 1 | - | - | KGM | 0603 | 1608 | - | - | 45% | - | - | - | - | 0.028 g | VISHAY INTERTECHNOLOGY INC | MLCC | SMD | - | 100 °C | -55 °C | DIP-4 | Active | - | Yes | - | - | - | - | ceramic | - | -55...125°C | ±5% | e3 | - | - | - | MATTE TIN | - | UL RECOGNIZED, VDE APPROVED | - | 30pF | - | - | compliant | C0G (NP0) | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5000 V | - | 50 nA | - | - | 70 V | - | - | - | - | - | 50V | - | - | - | - | - | - | - | ||
![]() ACPL-P346-500E Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | KGF | 0805 | 2012 | - | - | - | - | - | - | - | 0.055 g | AVAGO TECHNOLOGIES INC | MLCC | SMD | - | 105 °C | -40 °C | - | Active | - | Yes | 10 V | - | - | - | ceramic | - | -55...150°C | ±10% | e3 | - | - | - | TIN | - | UL RECOGNIZED | 8541.40.80.00 | 2.2nF | - | 1 | compliant | X8R | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | 50V | - | - | - | - | - | - | - | ||
![]() ACPL-P345-500E Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 105 °C | -40 °C | - | Active | - | Yes | 10 V | - | - | - | - | - | - | - | e3 | - | - | - | TIN | - | UL RECOGNIZED | 8541.40.80.00 | - | - | 1 | compliant | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCMD4000 Vishay Intertechnologies | In Stock |
| Datasheet | 4 Weeks | YES | SURFACE MOUNT | polyester and polyolefin | - | 4 | - | - | - | - | - | - | 6% | 800% | - | 15 mm | 30 ±2.5 mm | - | 37.50 | VISHAY INTERTECHNOLOGY INC | - | - | - 40...+150 | 100 °C | -40 °C | SOP-16 | Active | - | Yes | - | - | - | 102*20*20/200 | - | - | - | - | e3 | - | - | heat-shrink sleeve | Matte Tin (Sn) | - | UL RECOGNIZED, VDE APPROVED | - | - | - | - | compliant | - | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | 1.6 V | 135 °C | 0.08 A | - | 3750 V | - | 100 nA | 0.15 W | - | 35 V | - | - | - | - | - | - | - | - | - | 2 : 1 | 1 m | - | - | ||
![]() TSOP36138TR Vishay Semiconductors | In Stock | - | Datasheet | - | - | - | - | ROUND | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VISHAY SEMICONDUCTORS | - | - | - | 85 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, 4 PIN | Obsolete | - | Yes | 2.7 V | - | - | - | - | - | - | - | e3 | - | - | - | Matte Tin (Sn) | - | CMOS COMPATIBLE | 8541.40.80.00 | - | - | 1 | unknown | - | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 2.2 mm | - | - | - | 0.01 A | - | - | - | - | - | REMOTE CONTROL | - | - | YES | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TCMT4600 Vishay Intertechnologies | In Stock |
| Datasheet | 6 Weeks | - | - | - | - | 4 | - | - | - | - | - | - | - | 80% | - | - | - | - | - | VISHAY INTERTECHNOLOGY INC | - | - | - | 100 °C | -40 °C | - | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | - | - | - | TIN | - | UL APPROVED | - | - | - | - | compliant | - | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 3750 V | - | 100 nA | - | - | 70 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N136SD Rochester Electronics LLC | In Stock | - | Datasheet | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | 1 MBps | - | - | - | - | ROCHESTER ELECTRONICS INC | - | - | - | 100 °C | -55 °C | SURFACE MOUNT, DIP-8 | Active | - | Yes | - | - | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | CMOS COMPATIBLE, UL RECOGNIZED | - | - | - | - | unknown | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137-300E Avago Technologies | In Stock | - | Datasheet | - | NO | THROUGH HOLE MOUNT | - | - | 1 | - | - | - | - | - | - | - | - | 10 MBps | - | - | - | - | AVAGO TECHNOLOGIES INC | - | - | - | 85 °C | -40 °C | 0.300 INCH, ROHS COMPLIANT, SURFACE MOUNT, DIP-8 | Active | 1e-7 ns | Yes | 4.5 V | 5 V | - | - | - | - | - | - | e3 | Yes | - | - | MATTE TIN | - | TTL COMPATIBLE, UL RECOGNIZED | 8541.40.80.00 | - | - | 1 | compliant | - | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | 0.05 A | - | 3750 V | - | - | 0.085 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N137-300E Agilent Technologies Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 1 | - | - | KAF | 0805 | 2012 | - | - | - | - | - | - | - | 0.032 g | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | 85 °C | -40 °C | 0.300 INCH, LEAD FREE, SURFACE MOUNT, DIP-8 | Transferred | 7.5e-8 ns | Yes | 4.5 V | 5.5 V | - | - | ceramic | - | -55...125°C | ±10% | e3 | - | - | - | Tin (Sn) | - | UL RECOGNIZED, OPEN COLLECTOR | 8541.40.80.00 | 0.47µF | - | 1 | unknown | X7R | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | 0.05 A | - | 3750 V | - | - | 0.085 W | - | - | - | - | - | - | - | 16V | - | - | - | - | - | - | - | ||
![]() HCPL-6631 Agilent Technologies Inc | In Stock | - | Datasheet | - | YES | SURFACE MOUNT | - | - | 2 | - | - | KAF | 0805 | 2012 | - | - | - | 10 MBps | - | - | - | 0.2 g | AGILENT TECHNOLOGIES INC | MLCC | SMD | - | 125 °C | -55 °C | CERAMIC, LCCC-20 | Transferred | 1e-7 ns | No | 4.5 V | 5 V | - | - | ceramic | - | -55...125°C | ±10% | e0 | - | 3A001.A.2.C | - | Tin/Lead (Sn/Pb) | - | OPEN COLLECTOR, TTL COMPATIBLE, HIGH RELIABILITY | 8541.40.80.00 | 22nF | - | 2 | unknown | X7R | 1SEC2 | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | 0.025 A | - | 1500 V | - | - | 0.04 W | - | - | - | - | - | - | - | 100V | 0.0125 | - | - | - | - | - | - |