- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S268P Temic Semiconductors | In Stock | - | Datasheet | - | - | SQUARE | - | - | - | - | TEMIC SEMICONDUCTORS | - | - | - | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | - | - | 3 | unknown | COMMON CATHODE, 3 ELEMENTS | PIN PHOTODIODE | 2.73 mm | - | - | - | - | - | 900 nm | 30 nA | - | - | - | YES | - | 0.047 mA | - | 60 V | - | - | ||
![]() SML-810TBT68C ROHM Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | - | 2018-03-28 | ROHM CO LTD | - | - | - | - | Active | - | - | Yes | - | - | e4 | - | - | GOLD OVER NICKEL | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9611L-V-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | Yes | 4.5 V | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2506L-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC, DIP-4 | Transferred | - | - | Yes | - | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() MCS2400X Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | - | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.06 A | - | 0.3 A | - | 5300 V | - | - | - | - | 14 mA | - | - | - | - | - | - | - | ||
![]() TLP2466 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Not Recommended | 0.06 W | 4e-8 ns | No | - | 5.5 V | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2733-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP627A-2 Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 1500% | - | - | - | TOSHIBA CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | 0.1 W | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.025 A | 1.3 V | 0.15 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA601D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA601D TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561AL-1Y-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | Yes | - | - | e6 | Yes | - | TIN BISMUTH | - | 8541.40.80.00 | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | 1.4 V | 0.03 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC924L0YIP0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Obsolete | - | - | Yes | 15 V | - | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SF11YWPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | Obsolete | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 7 mA | - | - | - | - | - | 800 V | - | ||
![]() EL3032(P5) Everlight Electronics Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | EVERLIGHT ELECTRONICS CO LTD | 1 | 100 °C | -55 °C | - | Active | - | - | Yes | - | - | - | - | EAR99 | - | - | 8541.40.80.00 | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | 250 V | 5000 V | - | - | - | 3 V | - | - | 1 A | - | 0.01 A | - | - | 0.00001 A | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | - | 150% | - | - | TOSHIBA CORP | 1 | 110 °C | -55 °C | SOP-4 | End Of Life | - | - | Yes | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | 3750 V | - | 10 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP130 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | 50% | - | 1989-01-01 | TOSHIBA CORP | 1 | 100 °C | -55 °C | SOP-6/5 | End Of Life | - | - | No | - | - | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() PC3SF11YWZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 7 mA | - | - | - | - | - | 600 V | - | ||
![]() PS2715-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | - | No | - | - | - | No | - | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2715-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() MOC3082S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | - | - | 7500 V | - | - | - | - | 10 mA | - | - | - | - | - | 800 V | - |