- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CT816C(V)-HG CT Micro International Corporation | In Stock | - | Datasheet | - | - | - | - | 200% | - | CT MICRO INTERNATIONAL CORP | 1 | 110 °C | -55 °C | DIP-4 | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | IEC-60065, UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() ILD621GB-X006 Siemens | In Stock | - | Datasheet | - | - | - | - | 200% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() ILD621GB-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 200% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 70 V | - | - | - | - | - | - | - | ||
![]() RS-31 Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | - | CITIZEN ELECTRONICS CO LTD | - | 85 °C | -30 °C | 8.10 X 7.70 MM, 3.50 MM HEIGHT, SURFACE MOUNT PACKAGE-4 | Active | - | - | - | 4.5 V | - | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | ||
![]() PS2513L-1-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 125% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5000 V | 100 nA | 120 V | - | - | - | - | - | - | - | ||
![]() PS8802-1-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Transferred | - | - | - | - | - | e4 | - | NICKEL PALLADIUM GOLD | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS8802-1-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SSOP-8 | Obsolete | - | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2022 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 500% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | 7.20 X 6.50 MM, 3.50 MM HEIGHT, PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 4000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PS9113-V-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | - | Yes | 4.5 V | - | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.015 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() IL766-1-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() IL766-1-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() HCPL0661V Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 10 MBps | FAIRCHILD SEMICONDUCTOR CORP | 2 | 85 °C | -40 °C | SOP-8 | Obsolete | 0.17 W | 1e-7 ns | Yes | 4.5 V | 5.5 V | e3 | - | Matte Tin (Sn) | - | UL RECOGNIZED | 8541.40.80.00 | - | 2 | compliant | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | 0.1 A | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | - | - | - | ||
![]() EC11E15244CD Alps Alpine Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | ALPS ELECTRIC CO LTD | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP268J(V4-TPR,E Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | - | - | Yes | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.0075 A | - | 0.07 A | 600 V | 3750 V | - | - | - | - | - | 1.2 A | 0.003 A | 600 V | 0.00001 A | ||
![]() PS2932-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 100 nA | 300 V | - | - | - | - | - | - | - | ||
![]() MOC3033S Fairchild Semiconductor Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 85 °C | -40 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | - | - | 7500 V | - | - | 5 mA | - | - | - | - | 250 V | - | ||
![]() S2S4RY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.05 A | - | 3750 V | - | - | 7 mA | - | - | - | - | 600 V | - | ||
![]() OSM5DK3NE2A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB827C-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 200% | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() TLP3052A Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | - | Active | - | - | Yes | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | - | - | - | 1.2 A | 0.01 A | 600 V | 0.00001 A |