- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT-202-07 Cooper Bussmann Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3ST21NIPCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-4 | Obsolete | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 5 mA | - | - | - | - | - | 600 V | - | ||
![]() IL66-2-X007 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | ||
![]() IL66-2-X007 Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 60 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9617L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Transferred | - | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NVZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6 | End Of Life | - | Yes | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 5 mA | - | - | - | - | - | 800 V | - | ||
![]() PS2571L-4-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 80% | 200% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | 0.12 W | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | MAGAZINE | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() OPIA408CTR TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | 2000% | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -30 °C | ROHS COMPLIANT, SSOP-4 | Transferred | - | Yes | - | - | Yes | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() OPIA408CTR TT Electronics Resistors | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 20% | 2000% | - | TT ELECTRONICS PLC | 1 | 100 °C | -30 °C | - | Obsolete | 0.12 W | - | - | - | - | - | UL CERTIFIED | 8541.40.80.00 | TR, 7 INCH | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.09 A | - | 2500 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() OPI2152 TT Electronics OPTEK Technology | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 20% | - | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.06 A | 1.5 V | - | - | 1500 V | - | - | - | - | - | - | 0.000002 s | - | - | - | - | - | ||
![]() TLP291(V4GHTR,SE(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA412ATR TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS621 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TOSHIBA CORP | - | 85 °C | -25 °C | - | Obsolete | - | No | - | e0 | - | TIN LEAD | SIDE VIEW | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 1.5 mm | - | - | - | - | - | 820 nm | 100 nA | 30 V | - | - | YES | - | - | 0.04 mA | - | - | - | ||
![]() OCM220 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.25 A | - | 1500 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2562-2-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | - | - | - | compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() MOC3062S Motorola Mobility LLC | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, CASE 730C-04, 6 PIN | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.06 A | - | 0.1 A | 600 V | 7500 V | - | - | - | 3 V | 10 mA | - | - | 1 A | - | 0.01 A | 600 V | 0.0001 A | ||
![]() PC3SH21YIPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 7 mA | - | - | - | - | - | 600 V | - | ||
![]() MOC8020T Freescale Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 500% | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | - | 0.06 A | 2 V | 0.05 A | - | 7500 V | - | - | - | - | - | - | 0.000002 s | - | - | - | - | - | ||
![]() IL31-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | 400% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | - | ||
![]() IL31-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | - | not_compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | - | 100 nA | - | - | - | - | - | - | - | - | - | - |