- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS9851-1-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | - | LEAD FREE PACKAGE-8 | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | ||
![]() PS9851-1-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 15 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SSOP-8 | Transferred | - | - | 4.5 V | - | - | - | UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.002 A | 2500 V | - | - | - | - | ||
![]() PS9851-1-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 15 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SSOP-8 | Obsolete | - | Yes | 4.5 V | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | 0.002 A | 2500 V | - | - | - | - | ||
![]() PC3SH21YIZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 7 mA | 600 V | ||
![]() PC4SD21YWPCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() PS2715-1-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 40 V | - | - | ||
![]() PS2715-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 100 nA | 40 V | - | - | ||
![]() TLP383(D4GR-TL,E(T Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ55-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | ||
![]() PC3SH11YUPA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 10 mA | 600 V | ||
![]() OST1MA58K1B OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD1-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 80% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 50 V | - | - | ||
![]() EL817S(C)(TA)(EBV) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2701A-1P Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 150% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | 0.03 A | 1.4 V | 0.03 A | 3750 V | - | - | - | - | ||
![]() PS8502L1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 15% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.025 A | - | - | 5000 V | - | - | - | - | ||
![]() PS2733-2-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SOP-8 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL APPROVED, VDE APPROVED | - | - | compliant | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | ||
![]() BRT22M-X017 Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | 1 | 100 °C | -40 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRIGGER OUTPUT OPTOCOUPLER | 0.02 A | - | 0.3 A | 5300 V | - | - | 3 mA | 600 V | ||
![]() TLX9291A(MHLGBTF(O Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ74-X007 Siemens | In Stock | - | Datasheet | - | - | - | 35% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 500 nA | 20 V | - | - | ||
![]() PS8501 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | No | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - |