- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Supply Current-Max | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Hysteresis Ratio-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2915-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 100% | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.12 W | - | - | - | e4 | - | NICKEL PALLADIUM GOLD | - | UL APPROVED | - | TAPE | - | compliant | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | 0.04 A | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9305L-V-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -40 °C | LEAD FREE, SURFACE MOUNT, DIP-8 | Not Recommended | - | Yes | 15 V | - | e4 | Yes | NICKEL PALLADIUM GOLD | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3ST11NFZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 10 mA | - | - | - | - | - | 600 V | - | ||
![]() S21ME5F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | - | 10 mA | - | - | - | - | - | 600 V | - | ||
![]() SFH615-2 Infineon Technologies AG | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 63% | - | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.06 A | 1.6 V | 0.05 A | - | 2800 V | - | - | - | - | - | - | 0.000014 s | - | - | - | - | - | ||
![]() SFH615-2 Siemens | In Stock | - | Datasheet | - | - | - | - | 63% | - | SIEMENS A G | 1 | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, REPLACED BY SFH615A | 8541.40.80.00 | - | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() PC357N7 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 200% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP666L(S) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-5/6 | End Of Life | - | No | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | 800 V | 5000 V | - | - | - | 3 V | 5 mA | - | - | 1.2 A | - | 0.01 A | 800 V | 0.00001 A | ||
![]() SFH6343T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | SOIC-8 | Transferred | - | - | - | - | - | - | - | - | OPEN COLLECTOR, TTL COMPATIBLE, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 3000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILQ5-X019 Siemens | In Stock | - | Datasheet | - | - | - | - | 130% | - | SIEMENS A G | 4 | 100 °C | -40 °C | DIP-16 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SEPARATE, 4 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP120GR Toshiba America Electronic Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH5841 OSRAM Opto Semiconductors | In Stock | - | Datasheet | - | - | ROUND | - | - | - | OSRAM OPTO SEMICONDUCTORS GMBH | - | 85 °C | -40 °C | ROHS COMPLIANT, HERMETIC SEALED, METAL, TO-18, 3 PIN | Obsolete | - | - | 4 V | - | - | - | - | GENERAL PURPOSE | - | 8541.40.80.00 | - | 1 | unknown | COMPLEX | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.016 A | - | - | - | - | - | - | - | YES | - | - | 0.6 | - | - | - | ||
![]() PS2532L-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | - | ||
![]() ST-1MLA Kodenshi Sensing | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | KODENSHI AUK CORP | - | 90 °C | -20 °C | - | Contact Manufacturer | 0.1 W | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | PHOTO TRANSISTOR | - | - | 0.03 A | - | - | 880 nm | 200 nA | - | - | - | YES | 0.000008 s | - | - | - | - | - | ||
![]() PS2653-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | VDE APPROVED, UL APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2534-4 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 400% | - | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | e0 | No | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2653-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | - | unknown | SINGLE | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2534-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1500% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | - | ||
![]() RPM7140 ROHM Semiconductor | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | - | - | - | ROHM CO LTD | - | 75 °C | -10 °C | PLASTIC, RSIP-A3, 3 PIN | Active | - | Yes | 4.5 V | 5 V | e2 | Yes | TIN COPPER | REMOTE CONTROL | - | 8541.40.80.00 | - | 1 | compliant | COMPLEX | 0.0015 mA | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.002 A | - | - | - | - | - | - | - | YES | - | - | - | - | - | - | ||
![]() PS2861-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | Yes | - | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - |