- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB815L Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 600% | 600% | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.08 A | - | 5000 V | 10000 nA | 35 V | - | - | - | 0.0003 s | - | - | - | - | ||
![]() SFH606 Infineon Technologies AG | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | not_compliant | - | - | 0.06 A | 1.2 V | 0.05 A | - | 5300 V | - | - | - | - | - | 0.000008 s | - | - | - | - | ||
![]() PC817XP9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | SHARP CORP | 1 | 100 °C | -30 °C | SMT, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() SFH615-2 Infineon Technologies AG | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 63% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | compliant | - | - | 0.06 A | 1.6 V | 0.05 A | - | 2800 V | - | - | - | - | - | 0.000014 s | - | - | - | - | ||
![]() SFH615-2 Siemens | In Stock | - | Datasheet | - | - | - | - | 63% | SIEMENS A G | 1 | 100 °C | -55 °C | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, REPLACED BY SFH615A | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() PC357N7 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 200% | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() TLP666L(S) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | DIP-5/6 | End Of Life | - | No | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | 800 V | 5000 V | - | - | 3 V | 5 mA | - | - | 1.2 A | 0.01 A | 800 V | 0.00001 A | ||
![]() RS-31 Citizen Finedevice Co Ltd | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | CITIZEN ELECTRONICS CO LTD | - | 85 °C | -30 °C | 8.10 X 7.70 MM, 3.50 MM HEIGHT, SURFACE MOUNT PACKAGE-4 | Active | - | - | 4.5 V | - | - | - | REMOTE CONTROL | - | 8541.40.80.00 | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | YES | - | - | - | - | - | ||
![]() OSM5DK5111A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC352N2TJ00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 150% | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | - | Yes | - | e2 | - | Tin/Copper (Sn/Cu) | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() OSM5DK3VA1A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2702-4-V Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 2000% | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Transferred | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2702-4-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2605L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 300% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2606L-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 300% | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PS2606L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 300% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PC3SD21NXZDF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | - | 600 V | - | ||
![]() PS2707-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 150% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | - | ||
![]() PS2571L-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2707-2-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 150% | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | - | - |