- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC912L0YUZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 25 MBps | - | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | - | - | Yes | 4.5 V | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.01 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() KB356NLT Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 50% | 50% | - | - | KINGBRIGHT ELECTRONIC CO LTD | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-4 | Active | 0.15 W | - | Yes | - | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC352N3J000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 240% | - | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | - | - | Yes | - | - | e2 | - | - | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PH107 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | 100 °C | - | - | Obsolete | 0.1 W | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | - | PHOTO DARLINGTON | - | - | - | 0.05 A | - | - | - | 400 nA | - | - | - | - | - | - | ||
![]() TLP383(GR) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 100% | 100% | - | - | TOSHIBA CORP | 1 | 125 °C | -55 °C | SO-6L, 4 PIN | Active | 0.15 W | - | - | - | - | - | - | 3A001.A.2.C | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | - | 80 nA | 80 V | - | - | - | - | - | ||
![]() S21ME3F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() TLP421(D4-BL) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B2, DIP-4 | Obsolete | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.025 A | - | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS8703-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Transferred | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS8703-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | PLASTIC, SOP-5 | Obsolete | - | - | Yes | - | - | e6 | Yes | - | Tin/Bismuth (Sn/Bi) | - | 8541.40.80.00 | - | unknown | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() S11MD8T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 400 V | ||
![]() PS2832-4-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS9301L2-AX Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | - | Active | 0.25 W | 6.5e-7 ns | Yes | - | 30 V | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | - | - | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2832-4-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | - | Yes | - | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS9301L2-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, SDIP-6 | Obsolete | - | - | Yes | 10 V | - | e4 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.012 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() KPC3063 Kodenshi Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | KODENSHI AUK CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2833-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() PS2833-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() PS2833-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 400% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | - | No | - | - | - | - | - | - | - | 8541.40.80.00 | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.06 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PNZ303 Panasonic Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | ROUND | Silicon | - | - | - | - | PANASONIC CORP | - | 100 °C | -30 °C | TO-5, 2 PIN | Obsolete | - | - | - | - | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 5.9 mm | - | - | - | 30 V | - | 900 nm | 50 nA | - | - | YES | 0.07 mA | 30 V | - | ||
![]() TLP320-2 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 25% | - | 1995-03-01 | TOSHIBA CORP | 2 | 85 °C | -25 °C | DIP-8 | Not Recommended | - | - | No | - | - | e0 | No | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.12 A | - | - | - | 5000 V | - | 100 nA | 55 V | - | - | - | - | - |