- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB827AD Kingbright | In Stock | - | Datasheet | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() PS9613L-V-E3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | 5000 V | - | - | - | - | - | ||
![]() TLP666J(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-6 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | 5000 V | - | - | 5 mA | - | 600 V | ||
![]() PS2566L-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2566L-1-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULLWING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2534L1-1 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 400% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | 0.05 A | 1.4 V | 0.1 A | 5000 V | - | - | - | - | - | ||
![]() MOC8111-X016 Vishay Semiconductors | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 20% | 20% | - | VISHAY SEMICONDUCTORS | 1 | 100 °C | -55 °C | - | Active | 0.15 W | Yes | - | e0 | Yes | EAR99 | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | 1.5 V | 0.15 A | 5300 V | 50 nA | 30 V | - | 0.00002 s | - | ||
![]() PS2702-1-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | - | - | ||
![]() PS2702-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | - | - | ||
![]() PC4SD11NVZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 7 mA | - | 800 V | ||
![]() PS2525L-2-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 20% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | - | Yes | - | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PS2525L-2-E4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | Yes | - | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | ||
![]() PS2733-1-V-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | ||
![]() PS2733-1-V-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 1500% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | 0.05 A | 1.4 V | 0.15 A | 2500 V | - | - | - | - | - | ||
![]() ILD5-X016 Siemens | In Stock | - | Datasheet | - | - | - | 130% | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | - | - | ||
![]() PS2562L-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | VDE APPROVED, UL APPROVED | 8541.40.80.00 | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2562L-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PS2566L-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | ||
![]() PC3H2AB Sharp Corp | In Stock | - | Datasheet | - | - | - | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | 100 nA | 80 V | - | - | - | ||
![]() KB827AC-M Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 80% | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | 5000 V | 100 nA | 35 V | - | 0.000018 s | - |