- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IL66-2-X007 Siemens | In Stock | - | Datasheet | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | ||
![]() PS9617L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Transferred | - | Yes | 4.5 V | e1 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS9617L-V-E4-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | - | Yes | 4.5 V | e1 | Yes | - | Tin/Silver/Copper (Sn/Ag/Cu) | VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PS2571L-1-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | 200% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | TR, EMBOSSED, 13 INCH | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.04 A | - | 5000 V | 100 nA | 40 V | - | - | - | - | - | - | - | ||
![]() PS9113-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | No | 4.5 V | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 0.015 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP363J Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | TOSHIBA CORP | 1 | 85 °C | -25 °C | PLASTIC, 11-5B2, DIP-4 | End Of Life | - | Yes | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.025 A | - | 0.1 A | 600 V | 5000 V | - | - | 3 V | 10 mA | - | 1.2 A | 0.01 A | 600 V | 0.00001 A | ||
![]() OPIA604D TT Electronics Resistors | In Stock | - | Datasheet | - | - | - | - | - | TT ELECTRONICS PLC | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OPIA604D TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | OPTEK TECHNOLOGY INC | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS8821-1 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Obsolete | - | No | - | e0 | No | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() PS8821-1 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, SSOP-8 | Transferred | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() KB834B Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 120% | 120% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | ||
![]() ILD5-X006 Siemens | In Stock | - | Datasheet | - | - | - | 130% | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | ||
![]() SFH636-X019T Vishay Semiconductors | In Stock | - | Datasheet | YES | SURFACE MOUNT | 15% | - | - | VISHAY SEMICONDUCTORS | 1 | 100 °C | -55 °C | - | Obsolete | 0.1 W | - | - | e3 | - | EAR99 | Matte Tin (Sn) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.025 A | 1.8 V | 0.008 A | - | 5300 V | - | - | - | - | - | - | - | - | - | ||
![]() PC847AD Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KB847A Kingbright | In Stock | - | Datasheet | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | Yes | - | - | Yes | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | - | ||
![]() KTLP3502S Cosmo Electronics | In Stock | - | Datasheet | - | - | - | - | - | COSMO ELECTRONICS CORP | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2561FL-1Y-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 450% | - | RENESAS ELECTRONICS CORP | 1 | 110 °C | -55 °C | HALOGEN FREE AND LEAD FREE, SURFACE MOUNT, DIP-4 | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | ||
![]() 6N136X Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 1 MBps | SHARP CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.008 A | - | 2500 V | - | - | - | - | - | - | - | - | - | ||
![]() TLP5701(TP Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | SOP-6 | Active | - | - | 10 V | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | 1 | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | ||
![]() PC4SF21YTZC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 800 V | - |