- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Input Trigger Current-Max | Gap Size | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KB827CD-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | 200% | 200% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | - | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | - | ||
![]() ILD30-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() TLP5754(TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | - | 15 V | - | - | - | OPEN COLLECTOR, UL APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP358H(D4-TP1,F) Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | TOSHIBA CORP | 1 | 125 °C | -40 °C | - | Active | - | 1.7e-8 ns | - | 15 V | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PT-202-07 Cooper Bussmann Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2806-1-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | - | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS9115-V-F3-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, PLASTIC, SOP-5 | Transferred | - | - | Yes | 4.5 V | e4 | - | NICKEL PALLADIUM GOLD | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3132 Panasonic Electronic Components | In Stock | - | Datasheet | - | - | - | 100% | - | PANASONIC CORP | 2 | 100 °C | -30 °C | PCTFR108-001, 8 PIN | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() PC3ST21NIZC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | - | 600 V | - | ||
![]() IL66-2-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 500% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | - | ||
![]() PC3SF21YXZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | Obsolete | - | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | - | 600 V | - | ||
![]() SFH640-3-X017 Siemens | In Stock | - | Datasheet | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() KTLP3616H Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 1.2 A | 600 V | 5300 V | - | - | 3 V | - | - | 10 A | 0.01 A | - | - | 0.00001 A | ||
![]() HEDS-9700#G50 Agilent Technologies Inc | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | AGILENT TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Transferred | - | - | Yes | - | - | - | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | 0.005 A | - | - | - | - | - | - | 2e-7 s | - | - | 1.7 mm | - | - | ||
![]() HEDS-9700#G50 Avago Technologies | In Stock | - | Datasheet | - | - | - | - | - | AVAGO TECHNOLOGIES INC | - | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | Yes | - | - | - | - | 1 | unknown | SINGLE, 2 CHANNELS | ROTARY POSITION ENCODER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL5-X017 Siemens | In Stock | - | Datasheet | - | - | - | 130% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() MOC3031S Freescale Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | MOTOROLA SEMICONDUCTOR PRODUCTS | 1 | 85 °C | -40 °C | - | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 250 V | 7500 V | - | - | 3 V | - | - | 1 A | 0.015 A | - | - | 0.0001 A | ||
![]() MOC3031S Motorola Semiconductor Products | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | MOTOROLA INC | 1 | 85 °C | -40 °C | PLASTIC, DIP-6 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, LOGIC COMPATIBLE | 8541.40.80.00 | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.06 A | - | 0.1 A | 250 V | 7500 V | - | - | 3 V | 15 mA | - | 1 A | 0.015 A | - | 250 V | 0.0001 A | ||
![]() PC8Q66Q Sharp Corp | In Stock | - | Datasheet | - | - | - | 100% | - | SHARP CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | - | - | ||
![]() MCT2-X009T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 60% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | - | - | - | - |