- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Input Trigger Current-Nom | Response Time-Max | Peak Surge Current | Light Current-Nom | Input Trigger Current-Max | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OP604ESA-C1 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | - | Yes | - | - | - | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | - | 25 nA | 50 V | - | - | - | - | 7 mA | - | - | - | ||
![]() OP604ESA-C1 TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | ROUND | - | - | - | OPTEK TECHNOLOGY INC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Transferred | - | - | Yes | - | - | Yes | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | - | 25 nA | 50 V | - | - | - | - | 7 mA | - | - | - | ||
![]() PC912L0YIZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 25 MBps | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | - | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 0.01 A | - | 5000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PC837BC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | SHARP CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | - | - | ||
![]() ELM453L Everlight Electronics Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | 1 MBps | EVERLIGHT ELECTRONICS CO LTD | 1 | 85 °C | -40 °C | - | Active | - | 6.5e-7 ns | Yes | - | - | - | EAR99 | - | UL APPROVED | 8541.40.80.00 | TUBE | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | 3750 V | - | - | - | - | 8e-7 s | - | - | - | - | - | ||
![]() H11A3-X009 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | 20% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() H11A3-X009 Siemens | In Stock | - | Datasheet | - | - | - | - | 20% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | 50 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() PC10643T California Micro Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2861B-1 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 50% | 150% | - | - | 1 | 110 °C | -55 °C | - | Active | 0.12 W | - | - | - | - | - | - | - | UL APPROVED | - | TAPE | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | 3750 V | 100 nA | 70 V | - | - | - | - | - | - | - | - | ||
![]() KMOC3012 Cosmo Electronics | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 0.1 A | 600 V | 5300 V | - | - | 3 V | - | - | 1 A | - | 0.01 A | - | 0.00001 A | ||
![]() MCL-25-A Ruland Manufacturing Co Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9115-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, SOP-8 | Transferred | - | - | Yes | 4.5 V | e3/e6 | - | - | MATTE TIN/TIN BISMUTH | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | 1 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 3750 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9115-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | - | LEAD FREE, SOP-8 | Transferred | - | - | Yes | 4.5 V | e6 | - | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ON3110 Panasonic Electronic Components | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | 3% | - | - | PANASONIC CORP | 1 | 85 °C | -25 °C | - | Obsolete | 0.12 W | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | - | 0.05 A | 1.5 V | 0.05 A | - | 2000 V | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD66-2-X009T Siemens | In Stock | - | Datasheet | - | - | - | - | 500% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SEPARATE, 2 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | - | ||
![]() OSM54K3FE1F OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OP604ESA-B3 TT Electronics Resistors | In Stock | - | Datasheet | - | - | ROUND | - | - | - | TT ELECTRONICS PLC | - | 125 °C | -55 °C | HERMETIC, 2 PIN | Active | - | - | Yes | - | - | - | 3A001.A.2.C | - | HIGH RELIABILITY | 8541.40.70.80 | - | 1 | compliant | SINGLE | PHOTO TRANSISTOR | 1.52 mm | - | - | - | - | - | 25 nA | 50 V | - | - | - | - | 7 mA | - | - | - | ||
![]() PS2865-1-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PS2865-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | e0 | - | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | 2500 V | 100 nA | 40 V | - | - | - | - | - | - | - | - | ||
![]() PC3SF11YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | - | 600 V | - |