- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA413DTU TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | 50% | - | OPTEK TECHNOLOGY INC | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | - | Yes | - | - | - | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | ||
![]() PS9587L2-V-E3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | Yes | - | e4 | - | NICKEL PALLADIUM GOLD | - | - | 8541.49.80.00 | - | unknown | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S7478 Hamamatsu Photonics | In Stock | - | Datasheet | - | - | SQUARE | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | 6 PIN | Active | - | - | - | - | - | - | - | HIGH RELIABILITY, HIGH SENSITIVITY | 8541.40.60.50 | 1 | unknown | COMMON ANODE, 2 ELEMENTS | PIN PHOTODIODE | 5 mm | - | - | 20 V | - | 960 nm | 5 nA | - | YES | 0.026 mA | 20 V | ||
![]() PC920 Sharp Corp | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | SHARP CORP | 1 | - | - | - | Obsolete | 0.000003 ns | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | 2500 V | - | - | - | - | - | - | ||
![]() PS2503L-1-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 200% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN RESISTOR | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | ||
![]() SFH608-4-X017T Siemens | In Stock | - | Datasheet | - | - | - | 160% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | ||
![]() SFH608-4-X017T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 160% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5300 V | - | 200 nA | 55 V | - | - | - | ||
![]() PC3H7Y8 Sharp Corp | In Stock | - | Datasheet | - | - | - | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | ||
![]() PS2933-1-V-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | Yes | - | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | ||
![]() PS9611L-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Transferred | - | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | WITH SIGNAL PROCESSING CIRCUIT, UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | - | - | - | - | - | ||
![]() PS9115-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 10 MBps | RENESAS ELECTRONICS CORP | 1 | 85 °C | - | LEAD FREE, SOP-8 | Obsolete | - | Yes | 4.5 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 2500 V | - | - | - | - | - | - | ||
![]() PS2602L-M-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 80% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | ||
![]() OSM5DK5A31A-CRLED14 OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P-S-256-1Z PSM International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BL817S-C Secos Corporation | In Stock | - | Datasheet | - | - | - | - | - | SECOS CORP | - | - | - | - | Active | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ILD32-X017 Siemens | In Stock | - | Datasheet | - | - | - | 500% | - | SIEMENS A G | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | ||
![]() PC928Y Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | PLASTIC, SMD, MINI-FLAT, 14 PIN | Obsolete | - | No | 15 V | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | ||
![]() SP8126CB-3 Sipex Corporation | In Stock | - | Datasheet | - | - | RECTANGULAR | - | - | SIPEX CORP | - | 85 °C | -20 °C | 3 X 3.50 MM, COB, 8 PIN | Transferred | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | REMOTE CONTROL | TTL COMPATIBLE | 8541.40.80.00 | 1 | unknown | COMPLEX | LINEAR IC OUTPUT OPTOCOUPLER | 0.7 mm | - | - | - | - | - | - | - | YES | - | - | ||
![]() PS2705A-1-V-F3-A/L Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 100% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | - | Yes | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | 100 nA | 70 V | - | - | - | ||
![]() IL766B-2-X007T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 900% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 60 V | - | - | - |