- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | On-State Voltage-Max | Response Time-Max | Peak Surge Current | Hysteresis Ratio-Nom | Input Trigger Current-Max | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2521L-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() PC845XIYJ00F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 4 | 100 °C | -30 °C | - | Obsolete | - | - | Yes | - | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 1000 nA | 35 V | - | - | - | - | - | - | ||
![]() SFH6319T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | SOIC-8 | Transferred | - | - | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.06 A | - | 3000 V | - | - | - | - | - | - | - | - | ||
![]() KB847AD-M Kingbright | In Stock | - | Datasheet | - | - | - | 80% | - | KINGBRIGHT ELECTRONIC CO LTD | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 100 nA | 35 V | - | - | - | - | - | - | ||
![]() KMOC3041STR Cosmo Electronics | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | COSMO ELECTRONICS CORP | 1 | 115 °C | -40 °C | - | Contact Manufacturer | - | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | TRIAC OUTPUT OPTOCOUPLER | - | - | 0.1 A | 400 V | 5300 V | - | - | 3 V | - | 1 A | - | 0.015 A | 0.00001 A | ||
![]() IL755B-2-X006 Siemens | In Stock | - | Datasheet | - | - | - | 1000% | - | SIEMENS A G | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() IL755B-2-X006 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 1000% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() PS2707-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 50% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3750 V | 100 nA | 120 V | - | - | - | - | - | - | ||
![]() KPC817S-B KEC | In Stock | - | Datasheet | YES | SURFACE MOUNT | 130% | - | - | KEC CORP | 1 | 110 °C | -50 °C | - | Not Recommended | 0.15 W | - | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | - | 5000 V | 100 nA | 80 V | - | 0.000018 s | - | - | - | - | ||
![]() PS2703-1K-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | 80% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | 0.05 A | 1.4 V | 0.03 A | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() PS9613-V-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-6 | Transferred | - | - | Yes | 4.5 V | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS9613-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | 1 MBps | RENESAS ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-6 | Obsolete | - | - | Yes | 4.5 V | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS9613-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, PLASTIC, DIP-6 | Transferred | - | - | Yes | 4.5 V | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 0.015 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() IL766-2-X007T Siemens | In Stock | - | Datasheet | - | - | - | 500% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | ||
![]() PS2521L-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | - | - | No | - | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | - | - | ||
![]() NJL5127D New Japan Radio Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | NEW JAPAN RADIO CO LTD | 1 | 85 °C | -25 °C | - | Obsolete | - | - | No | 3 V | - | e0 | - | Tin/Lead (Sn/Pb) | LOGIC COMPATIBLE, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 3500 V | - | - | - | - | - | 0.7 | - | - | ||
![]() NJL5127D Micro Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | MICRO ELECTRONICS LTD | 1 | 85 °C | -25 °C | - | Contact Manufacturer | 0.15 W | 0.0000015 ns | No | - | 15 V | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | unknown | - | - | 0.05 A | - | - | - | 3500 V | - | - | - | - | - | - | - | - | ||
![]() TLP5754(D4-TP Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | - | 15 V | - | - | - | - | OPEN COLLECTOR, UL APPROVED, VDE APPROVED | 8541.40.80.00 | TAPE | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS8501L3 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | RENESAS ELECTRONICS CORP | - | - | - | - | Active | - | - | No | - | - | - | - | - | - | 8541.40.80.00 | - | - | unknown | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2932-1-V-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 2500 V | 400 nA | 300 V | - | - | - | - | - | - |