- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC928YJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-14 | End Of Life | - | Yes | 15 V | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | - | 0.1 A | 4000 V | - | - | - | - | - | - | ||
![]() PS9214-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | ||
![]() PS9214-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | 4.5 V | - | - | - | VDE APPROVED | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | ||
![]() PS9614L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | - | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 3750 V | - | - | - | - | - | - | ||
![]() IL5-X016 Siemens | In Stock | - | Datasheet | - | - | - | 130% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 50 nA | 70 V | - | - | - | - | ||
![]() PS2608L-E3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() PS9214-V-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e4 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | ||
![]() OCMS206 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | - | 1500 V | - | - | - | 0.001 s | - | - | ||
![]() PC3SH11YIPA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | 0.1 A | 5000 V | - | - | 10 mA | - | - | 600 V | ||
![]() PS2521L-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 20% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-16 | Obsolete | - | No | - | e0 | - | TIN LEAD | UL RECOGNIZED | 8541.40.80.00 | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() PS2521L-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-16 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() OCS40 OKI Electric Industry Co Ltd | In Stock | - | Datasheet | - | - | - | - | - | OKI ELECTRIC INDUSTRY CO LTD | 1 | 70 °C | -20 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | 8541.40.80.00 | unknown | SINGLE WITH BUILT-IN TRANSISTOR AND RESISTOR | SCR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 1500 V | - | - | - | - | - | 350 V | ||
![]() PS2603L-E4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() PS2603L-E4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | 2000% | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | No | - | - | - | - | UL APPROVED | 8541.40.80.00 | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() PS2603L-E4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() ILD31-X019T Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 100 nA | 30 V | - | - | - | - | ||
![]() LOC110ES IXYS Integrated Circuits Division | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | IXYS INTEGRATED CIRCUITS DIVISION | 1 | 85 °C | -40 °C | - | Transferred | 0.5 W | Yes | - | e3 | Yes | Matte Tin (Sn) | UL RECOGNIZED | 8541.40.80.00 | unknown | DUAL, SIMULTANEOUS OPERATION | TRANSISTOR OUTPUT OPTOCOUPLER | 0.1 A | 1.4 V | - | 3750 V | 25 nA | - | - | - | - | - | ||
![]() ILD3-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | SIEMENS A G | 2 | 100 °C | -40 °C | DIP-8 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | 5300 V | 70 nA | - | - | - | - | - | ||
![]() PS2571-1D Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | 100% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | 0.15 W | - | - | - | - | - | - | 8541.40.80.00 | compliant | - | - | 0.05 A | 1.4 V | 0.04 A | 5000 V | - | - | - | - | - | - | ||
![]() IS6091G Isocom Components | In Stock | - | Datasheet | - | - | - | - | 1 MBps | ISOCOM COMPONENTS LTD | 1 | 100 °C | -55 °C | DIP-6 | Obsolete | - | Yes | 3 V | - | Yes | - | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.06 A | - | 0.05 A | 5300 V | - | - | - | - | 0.5 | - |