- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOC256R1 Motorola Semiconductor Products | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD11NXZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 800 V | ||
![]() PS2525-4 Renesas Electronics Corporation | In Stock | - | Datasheet | - | 20% | - | RENESAS ELECTRONICS CORP | 4 | 100 °C | -55 °C | - | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PS2525-4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 20% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, DIP-16 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() SFH615AB-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | 80% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS2521L-4-A NEC Electronics Group | In Stock | - | Datasheet | - | 20% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-16 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.15 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PD70-01B/TR7(APO) Everlight Electronics Co Ltd | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN327 Panasonic Electronic Components | In Stock | - | Datasheet | RECTANGULAR | - | - | PANASONIC CORP | - | 85 °C | -30 °C | ROHS COMPLIANT, LSRLR102NC-001, 2 PIN | Obsolete | - | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 6 mm | - | - | 30 V | - | 900 nm | 50 nA | - | - | YES | 0.07 mA | 30 V | - | ||
![]() PS2565-4-A NEC Electronics Group | In Stock | - | Datasheet | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | LEAD FREE, PLASTIC, DIP-16 | Transferred | Yes | - | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() ILQ55-X006 Siemens | In Stock | - | Datasheet | - | 400% | - | SIEMENS A G | 4 | 100 °C | -55 °C | DIP-16 | Transferred | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() PS2705A-1-F3-L NEC Electronics Group | In Stock | - | Datasheet | - | 100% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Obsolete | No | - | e0 | No | Tin/Lead (Sn/Pb) | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS2705A-1-F3-L NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | 100% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 3750 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PS8602L-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS8602L-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-8 | Transferred | No | - | e0 | - | Tin/Lead (Sn/Pb) | CMOS COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC929Y Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | PLASTIC, SMD, MINI-FLAT, 14 PIN | Obsolete | - | 15 V | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() PC928YJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-14 | End Of Life | Yes | 15 V | e6 | - | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() PS9214-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | Yes | 4.5 V | e6 | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9214-V-F3-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | 10 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | 4.5 V | - | - | - | VDE APPROVED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | - | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9614L-V-E4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | 10 MBps | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Transferred | Yes | 4.5 V | e1 | - | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, WITH SIGNAL PROCESSING CIRCUIT | 8541.40.80.00 | - | compliant | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | 0.025 A | - | 3750 V | - | - | - | - | - | - | - | - | ||
![]() IL5-X016 Siemens | In Stock | - | Datasheet | - | 130% | - | SIEMENS A G | 1 | 100 °C | -40 °C | - | Obsolete | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - |