- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Semiconductor Material | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Repetitive Peak Off-state Voltage | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Surge Current | Light Current-Nom | Hysteresis Ratio-Nom | Input Trigger Current-Max | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min | Reverse Leakage Current-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2703-2-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, SOP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 3750 V | - | 100 nA | 120 V | - | - | - | - | - | - | - | - | - | - | ||
![]() TLP668JF Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | TOSHIBA CORP | 1 | 85 °C | -10 °C | DIP-6/5 | Active | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.0075 A | - | 0.1 A | 600 V | - | 5000 V | - | - | - | 3 mA | - | - | 1.2 A | - | - | 0.003 A | - | 600 V | 0.00001 A | ||
![]() PS2534-2 Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 400% | - | - | RENESAS ELECTRONICS CORP | 2 | 100 °C | -55 °C | - | Obsolete | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | 1.4 V | 0.1 A | - | - | 5000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() OCM103 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.5 A | - | - | 4000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS9851-2-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | 15 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 85 °C | -40 °C | LEAD FREE, SSOP-8 | Transferred | - | - | 4.5 V | - | - | - | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.002 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2654L2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | DSO-6 | Obsolete | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PP701 Stanley Electric Co | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | STANLEY ELECTRIC CO LTD | - | 60 °C | -20 °C | ROHS COMPLIANT, PLASTIC PACKAGE-6 | Obsolete | - | Yes | - | - | Yes | - | - | 8541.40.60.50 | 1 | unknown | SINGLE | PIN PHOTODIODE | 14 mm | - | - | - | - | 30 V | - | 950 nm | 20 nA | - | - | YES | - | - | 1.1 mA | - | - | 30 V | - | - | ||
![]() PS2732-1-V-F3-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 4000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | LEAD FREE, PLASTIC, SOP-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() KB834L Kingbright | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | 20% | 20% | - | KINGBRIGHT ELECTRONIC CO LTD | 3 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-12 | Active | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 3 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | - | - | - | ||
![]() ILD30-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 400% | - | INFINEON TECHNOLOGIES AG | 2 | 100 °C | -55 °C | DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | VDE APPROVED | 8541.40.80.00 | - | not_compliant | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 100 nA | 30 V | - | - | - | - | - | - | - | - | - | - | ||
![]() SFH640-2-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | 45% | - | INFINEON TECHNOLOGIES AG | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | - | 300 V | - | - | - | - | - | - | - | - | - | - | ||
![]() MCT272-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 150% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 30 V | - | - | - | - | - | - | - | - | - | - | ||
![]() S2386-8K Hamamatsu Photonics | In Stock | - | Datasheet | NO | RADIAL MOUNT | SQUARE | Silicon | - | - | - | HAMAMATSU PHOTONICS KK | - | 100 °C | -40 °C | TO-8, 2 PIN | Active | - | Yes | - | - | - | - | HIGH RELIABILITY | 8541.40.60.50 | 1 | unknown | SINGLE | AVALANCHE PHOTODIODE | 5.8 mm | - | - | - | - | 30 V | - | 960 nm | 0.05 nA | - | - | YES | - | - | 0.033 mA | - | - | - | - | - | ||
![]() SD-112S Kodenshi Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | - | KODENSHI CORP | - | 85 °C | -25 °C | - | Contact Manufacturer | - | - | - | - | - | - | - | - | 1 | unknown | COMMON CATHODE, 2 ELEMENTS | PN PHOTODIODE | - | - | - | - | - | 30 V | - | 920 nm | 5 nA | - | - | YES | - | - | 0.011 mA | - | - | - | - | - | ||
![]() KB827B-B Kingbright | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | 2 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SURFACE MOUNT, DIP-8 | Obsolete | 0.15 W | Yes | - | - | Yes | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | 0.05 A | - | - | 5000 V | - | 100 nA | 35 V | - | - | 0.000018 s | - | - | - | - | - | - | - | ||
![]() SFH6318T-X001 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | - | INFINEON TECHNOLOGIES AG | 1 | 70 °C | - | SOIC-8 | Transferred | - | - | - | - | - | - | TTL COMPATIBLE, UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.06 A | - | - | 3000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2511L-4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | DIP-16 | Obsolete | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | - | - | 5000 V | - | 100 nA | 40 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PC9D17P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 1 MBps | SHARP CORP | 2 | 100 °C | -55 °C | DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | - | - | 2500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL201-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | 100% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | - | - | 5300 V | - | 50 nA | 70 V | - | - | - | - | - | - | - | - | - | - | ||
![]() PC911P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 10 MBps | SHARP CORP | 1 | 70 °C | - | - | Obsolete | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | - | - | - | 4000 V | - | - | - | - | - | - | - | - | 0.55 | - | - | - | - |