- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Weight | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Mfr | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Product Status | Rohs Code | Supply Voltage-Min | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Terminal Finish | Color | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Interface | Optoelectronic Device Type | Forward Current-Max | Forward Voltage-Max | Number of LEDs | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Response Time-Max | Utilized LED | Peak Off-state Voltage-Min | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OPIA413DTU TT Electronics OPTEK Technology | In Stock | - | Datasheet | - | - | - | - | - | - | 50% | - | OPTEK TECHNOLOGY INC | - | 1 | 100 °C | -30 °C | - | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | - | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | - | 8541.40.80.00 | compliant | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 200 nA | 350 V | - | - | - | - | - | - | - | - | ||
![]() PC3SE21YFZ Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IL755-1-X016 Infineon Technologies AG | In Stock | - | Datasheet | - | - | - | - | - | - | 750% | - | INFINEON TECHNOLOGIES AG | - | 1 | 100 °C | -55 °C | - | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | - | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | - | ||
![]() IL755-1-X016 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | 750% | - | SIEMENS A G | - | 1 | 100 °C | -55 °C | - | DIP-6 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SINGLE | - | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | - | - | - | - | ||
![]() PA-1001 Central Technologies | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PA-1001 Centralab Semiconductor (Globe Union) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP626-1G Isocom Components | In Stock | - | Datasheet | - | - | - | - | - | - | 100% | - | ISOCOM COMPONENTS LTD | - | 1 | 100 °C | -55 °C | - | PLASTIC, DIP-4 | Active | - | - | Yes | - | - | - | - | e3 | Yes | - | - | EAR99 | TIN | - | UL RECOGNIZED | 8541.40.80.00 | compliant | SINGLE | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5300 V | 100 nA | 55 V | - | - | - | - | - | - | - | - | ||
![]() TCMT1033-GS12 Temic Semiconductors | In Stock | - | Datasheet | - | - | - | - | - | - | 200% | - | TEMIC SEMICONDUCTORS | - | 1 | 100 °C | -55 °C | - | SOIC-8 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, MICROPROCESSOR SYSTEM INTERFACE | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 2500 V | 50 nA | 90 V | - | - | - | - | - | - | - | - | ||
![]() MCT6-X001 Siemens | In Stock | - | Datasheet | - | - | - | - | - | - | 50% | - | SIEMENS A G | - | 2 | 100 °C | -55 °C | - | DIP-8 | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | unknown | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.06 A | - | - | - | 5300 V | - | 30 V | - | - | - | - | - | - | - | - | ||
![]() PS2010 Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | 20% | - | RENESAS ELECTRONICS CORP | - | 1 | 100 °C | -55 °C | - | PLASTIC, DIP-6 | Obsolete | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | unknown | SINGLE | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.08 A | - | - | - | 2500 V | 50 nA | 30 V | - | - | - | - | - | - | - | - | ||
![]() PC4SF11YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | - | LEAD FREE, PLASTIC, SMT, DIP-6/5 | Obsolete | - | - | Yes | - | - | - | - | e6 | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | - | - | 0.1 A | 5000 V | - | - | 10 mA | - | - | 800 V | - | - | - | - | ||
![]() PC715VI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | 1600% | - | SHARP CORP | - | 1 | 100 °C | -25 °C | - | DIP-6 | Obsolete | - | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | unknown | SINGLE | - | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | - | 5000 V | 1000 nA | 35 V | - | - | - | - | - | - | - | - | ||
![]() PS9214-V-F4-AX NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | 10 MBps | NEC ELECTRONICS CORP | - | 1 | 85 °C | -40 °C | - | LEAD FREE, SOP-5 | Transferred | - | - | Yes | 4.5 V | - | - | - | e4 | - | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | compliant | SINGLE | - | LOGIC IC OUTPUT OPTOCOUPLER | 0.03 A | - | - | 0.025 A | 2500 V | - | - | - | - | - | - | - | - | - | - | ||
![]() OCMS206 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | - | - | YES | SURFACE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | - | 1 | 85 °C | -40 °C | - | - | Obsolete | 0.3 W | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | unknown | - | - | FET OUTPUT OPTOCOUPLER | 0.05 A | 1.3 V | - | - | 1500 V | - | - | - | 0.001 s | - | - | - | - | - | - | ||
![]() KB826BD Kingbright | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | 130% | 130% | - | KINGBRIGHT ELECTRONIC CO LTD | - | 2 | 100 °C | -30 °C | - | ROHS COMPLIANT, PLASTIC, DIP-8 | Active | 0.15 W | - | Yes | - | - | - | - | - | Yes | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | compliant | SEPARATE, 2 CHANNELS | - | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | 1.4 V | - | 0.05 A | 5000 V | 100 nA | 70 V | - | 0.000018 s | - | - | - | - | - | - | ||
![]() PC4SF21YWPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | - | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | - | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | - | - | 0.1 A | 5000 V | - | - | 7 mA | - | - | 800 V | - | - | - | - | ||
![]() DMX-8A EDL Lighting | In Stock | - | - | - | - | - | - | - | - | - | - | - | LED Lighting Inc | - | - | - | Box | - | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2870 Adafruit Industries LLC | In Stock | - | Datasheet | - | User Defined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neopixel | 71.0mm Lx71.0mm W | - | - | Active | 1 (Unlimited) | - | - | Red, Green, Blue, White (RGBW) | - | - | - | Matrix | Serial (Shift Register) | - | - | - | 64 (8 x 8) | - | - | - | - | - | - | SK6812 (5050) | - | - | - | - | ROHS3 Compliant | ||
![]() 1138 Adafruit Industries LLC | In Stock | - | Datasheet | - | User Defined | - | - | 340.194277g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Neopixel | 4000.00mm L | - | - | Active | 1 (Unlimited) | - | - | Red, Green, Blue (RGB) | - | - | - | Strip (White) | Serial (Shift Register) | - | - | - | 240 | - | - | - | - | - | - | SK6812 or WS2812 | - | 25.4mm | 3.999992m | 203.2mm | - | ||
![]() COM-12025 SparkFun Electronics | In Stock | - | Datasheet | 8 Weeks | User Defined | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2012 | - | 1000.00mm L | - | - | Obsolete | 1 (Unlimited) | - | - | Red, Green, Blue (RGB) | - | - | - | Strip (White) | Serial (Shift Register) | - | - | - | 60 | - | - | - | - | - | - | WS2812 (5050) | - | - | - | - | Non-RoHS Compliant |