- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Applications | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Response Time-Max | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2732-4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | SOP-16 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | - | - | - | ||
![]() PS2833-4-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED, VDE APPROVED | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 350 V | - | - | - | - | ||
![]() OSM5DS5B62A OptoSupply Limited | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PS2565L1-2 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC ELECTRONICS CORP | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() PS2565L1-2 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 2 | 100 °C | -55 °C | PLASTIC, DIP-8 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | compliant | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() PS2562L-1-F3 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 200% | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.2 W | No | - | - | - | - | - | - | - | - | unknown | - | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.4 V | 0.2 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2562L-1-F3 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED | - | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() PS2562L-1-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | GULL-WING, PLASTIC, DIP-4 | Obsolete | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL APPROVED | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | 400 nA | 40 V | - | - | - | - | ||
![]() IL766B-1-X007T Siemens | In Stock | - | Datasheet | - | - | - | - | 400% | - | SIEMENS A G | 1 | 100 °C | -55 °C | DIP-6 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.06 A | - | - | 5300 V | 100 nA | 60 V | - | - | - | - | ||
![]() PS2932-1-V-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | 4.60 X 2.50 MM, 2.10 MM HEIGHT, LEAD FREE, ULTRA SMALL PACKAGE-4 | Transferred | - | Yes | - | e6 | - | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | 400 nA | 300 V | - | - | - | - | ||
![]() PS2715-1-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 200% | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, SOP-4 | Transferred | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | UL RECOGNIZED, VDE APPROVED | - | - | compliant | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | 100 nA | 40 V | - | - | - | - | ||
![]() TLP759(D4) Toshiba America Electronic Components | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 20% | - | - | TOSHIBA CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, TTL COMPATIBLE, VDE APPROVED | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 1.85 V | 0.008 A | 5000 V | - | - | - | - | - | - | ||
![]() PS2561A-1-V-W-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 130% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | ROHS COMPLIANT, PLASTIC, DIP-4 | Obsolete | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | - | UL RECOGNIZED, VDE APPROVED | 8541.40.80.00 | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | - | - | 5000 V | 100 nA | 70 V | - | - | - | - | ||
![]() PS2702-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP-4 | Obsolete | - | No | - | - | No | - | - | - | 8541.40.80.00 | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 3750 V | 400 nA | 40 V | - | - | - | - | ||
![]() OCM125 LAPIS Semiconductor Co Ltd | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | - | - | - | LAPIS SEMICONDUCTOR CO LTD | 1 | 85 °C | -40 °C | - | Obsolete | 0.3 W | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | - | 8541.40.80.00 | - | unknown | - | FET OUTPUT OPTOCOUPLER | - | 0.05 A | 1.3 V | 0.05 A | 4000 V | - | - | - | - | - | - | ||
![]() PC3SD21NXPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | - | 0.1 A | 5000 V | - | - | 7 mA | - | - | 600 V | ||
![]() PS9213-F4-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC ELECTRONICS CORP | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | Yes | 4.5 V | e6 | Yes | Tin/Bismuth (Sn/Bi) | - | UL RECOGNIZED | 8541.40.80.00 | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | ||
![]() PS9213-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | 1 MBps | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -40 °C | LEAD FREE, SOP-5 | Transferred | - | - | 4.5 V | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.015 A | 2500 V | - | - | - | - | - | - | ||
![]() SFH5400 Siemens | In Stock | - | Datasheet | - | - | SQUARE | - | - | - | SIEMENS A G | 1 | 85 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | SWITCHING | - | 8541.40.80.00 | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.5 mm | - | - | 0.04 A | - | - | - | - | YES | - | - | ||
![]() ISP824-2G Isocom LTD | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 40% | - | - | ISOCOM LTD | 2 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | UL RECOGNIZED | 8541.40.80.00 | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | 1.4 V | - | 5300 V | 100 nA | 70 V | - | - | 0.000018 s | - |