- Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Ihs Manufacturer
- Operating Temperature-Max
- Operating Temperature-Min
- Optoelectronic Device Type
- Isolation Voltage-Max
- Configuration
- Forward Current-Max
- Number of Elements
- Additional Feature
- Package Description
Attribute column
Categories
Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Min | Current Transfer Ratio-Nom | Data Rate-Nom | Date Of Intro | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Pbfree Code | Terminal Finish | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | Forward Voltage-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Infrared Range | Response Time-Max | Light Current-Nom | Hysteresis Ratio-Nom | Reverse Breakdown Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PS2732-1-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | SOP, 4 PIN | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PS8602L-V-E3-A Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | SURFACE MOUNT, PLASTIC, DIP-8 | Obsolete | - | - | Yes | - | e1 | Yes | Tin/Silver/Copper (Sn/Ag/Cu) | UL RECOGNIZED, VDE APPROVED, CMOS COMPATIBLE | 8541.40.80.00 | - | - | compliant | SINGLE | LINEAR IC OUTPUT OPTOCOUPLER | - | 0.025 A | - | 0.008 A | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PS2702-1L-F4 Renesas Electronics Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 700% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Active | 0.15 W | - | - | - | - | - | - | - | 8541.40.80.00 | - | - | compliant | - | - | - | 0.05 A | 1.4 V | 0.2 A | 3750 V | - | - | - | - | - | - | - | - | ||
![]() PS2833-4-F3 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 4 | 100 °C | -55 °C | PLASTIC, SOP-16 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 400 nA | 350 V | - | - | - | - | - | ||
![]() TIL113SVM onsemi | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 300% | - | - | - | ON SEMICONDUCTOR | 1 | 100 °C | -40 °C | - | Active | 0.15 W | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | TUBE | - | compliant | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.5 V | 0.15 A | 4170 V | - | 100 nA | 30 V | - | 0.000005 s | - | - | - | ||
![]() TIL113SVM Fairchild Semiconductor Corporation | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | 300% | 300% | - | - | FAIRCHILD SEMICONDUCTOR CORP | 1 | 100 °C | -40 °C | SURFACE MOUNT PACKAGE-6 | Obsolete | 0.25 W | - | - | - | - | - | - | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | 1.5 V | 0.15 A | 7500 V | - | 100 nA | 30 V | - | - | - | - | - | ||
![]() PS9701-V-F4 NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 70 °C | - | SOP-5 | Obsolete | - | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED, UL APPROVED | - | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.05 A | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9701-V-F4 NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | - | - | NEC ELECTRONICS CORP | 1 | 85 °C | -40 °C | SOP-5 | Transferred | - | - | - | 4.5 V | - | - | - | WITH SIGNAL PROCESSING CIRCUIT, VDE APPROVED | 8541.40.80.00 | - | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.05 A | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS9214-F4-AX Renesas Electronics Corporation | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | RENESAS ELECTRONICS CORP | 1 | 85 °C | -40 °C | LEAD FREE, SOP-5 | Obsolete | - | - | Yes | 4.5 V | e4 | Yes | Nickel/Palladium/Gold (Ni/Pd/Au) | UL RECOGNIZED | 8541.40.80.00 | - | - | compliant | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.03 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | - | - | ||
![]() PS2532L-1-F4-A NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | LEAD FREE, SURFACE MOUNT, PLASTIC PACKAGE-4 | Transferred | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 300 V | - | - | - | - | - | ||
![]() PC901V0YSZX Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | 1 | 70 °C | - | PLASTIC, DIP-6 | Obsolete | - | - | - | 3 V | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | - | - | - | - | - | 0.7 | - | ||
![]() TLP5774 Toshiba America Electronic Components | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | - | - | 2016-06-13 | TOSHIBA CORP | 1 | 110 °C | -40 °C | - | Active | - | 1.5e-8 ns | Yes | 10 V | - | - | - | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.008 A | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC852XY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | - | ||
![]() PS2566-1-V NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL APPROVED, VDE APPROVED | 8541.40.80.00 | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() PS2566-1-V NEC Compound Semiconductor Devices Ltd | In Stock | - | Datasheet | - | - | - | - | 2000% | - | - | NEC COMPOUND SEMICONDUCTOR DEVICES LTD | 1 | 100 °C | -55 °C | PLASTIC, DIP-4 | Transferred | - | - | No | - | e0 | - | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | - | compliant | SINGLE | AC INPUT-DARLINGTON OUTPUT OPTOCOUPLER | - | 0.08 A | - | - | 5000 V | - | 400 nA | 40 V | - | - | - | - | - | ||
![]() PT370 Sharp Corp | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | - | 800 nm | 100 nA | 35 V | YES | - | 0.3 mA | - | - | ||
![]() PS2561A-1Y-V-A Renesas Electronics Corporation | In Stock | - | Datasheet | NO | THROUGH HOLE MOUNT | - | 50% | - | - | - | RENESAS ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Not Recommended | 0.15 W | - | Yes | - | e6 | Yes | TIN BISMUTH | - | 8541.40.80.00 | - | - | compliant | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.03 A | 1.4 V | 0.03 A | 5000 V | - | - | - | - | - | - | - | - | ||
![]() TPS706 Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | ROUND | - | - | - | - | TOSHIBA CORP | - | 80 °C | -30 °C | - | Obsolete | - | - | No | - | - | - | - | - | - | - | 1 | unknown | SINGLE | PIN PHOTODIODE | 6 mm | - | - | - | - | 970 nm | 30 nA | - | YES | - | 0.001 mA | - | 20 V | ||
![]() PS2911-1-F3-K NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | 200% | - | - | NEC ELECTRONICS CORP | 1 | 100 °C | -55 °C | - | Obsolete | - | - | No | - | e0 | No | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | - | compliant | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | - | 2500 V | - | 100 nA | 40 V | - | - | - | - | - | ||
![]() TLP2601(TP5) Toshiba America Electronic Components | In Stock | - | Datasheet | - | - | - | - | - | 10 MBps | - | TOSHIBA CORP | 1 | 70 °C | - | DIP-8 | Obsolete | - | - | No | 4.5 V | e0 | - | Tin/Lead (Sn/Pb) | OPEN COLLECTOR, UL RECOGNIZED | 8541.40.80.00 | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 0.025 A | 2500 V | - | - | - | - | - | - | - | - |